-
Supplier: Robuster Quartz
Description: requirement of quartz crucible with high purity and the appearance of defects, internal quality, high temperature performance, thermal stability, dimensional accuracy. As a quartz crucible manufacturer from China. We can supply you quartz
- O.D. / Width: 10.0000054 to 24.7244228 inch
- Height: 7.086618 to 18.503947 inch
- Wall Thickness: 0.2362206 to 0.5118113 inch
- Melt Temperature: 1,500 C
-
Supplier: CoorsTek
Description: Synthetic quartz glass crucibles used for pulling single crystal silicon must be extremely pure and heat resistant — directly contacting electronic grade silicon (EGS) at high temperatures for prolonged periods. CoorsTek offers various grades of ultra-pure quartz
- O.D. / Width: 31.49608 inch
- Bottom / Pour Type: Flat Bottom
- Material Types: Fused Quartz
- Applications: Semiconductor Manufacturing
-
Supplier: Robuster Quartz
Description: for 10 times cycle Density 2.19g/cm 3 (normal fused silica ceramic is 1.9g/cm3), No shrinkage at high temperature Porosity <1% Smooth and shining surface Chemical Stability Inert to most acid, base, metal and metal oxide Reactivity with other elements Metal Temperature Acid
- Capacity: 0.9153572418572419 to 2.440952644952645 cubic inches
- O.D. / Width: 1.6141741 to 2.2440957 inch
- Height: 0.9842525 to 1.4566937 inch
- Applications: Chemical Processing, Foundry / Casting
-
-
Supplier: Robuster Quartz
Description: for 10 times cycle Density 2.19g/cm 3 (normal fused silica ceramic is 1.9g/cm3), No shrinkage at high temperature Porosity <1% Smooth and shining surface Chemical Stability Inert to most acid, base, metal and metal oxide Reactivity with other elements Metal Temperature Acid
- Capacity: 0.6102381612381612 to 12.204763224763223 cubic inches
- O.D. / Width: 1.574804 to 4.4488213 inch
- Height: 0.7086618 to 1.8503947 inch
- Applications: Chemical Processing
-
Supplier: Robuster Quartz
Description: for 10 times cycle Density 2.19g/cm 3 (normal fused silica ceramic is 1.9g/cm3), No shrinkage at high temperature Porosity <1% Smooth and shining surface Chemical Stability Inert to most acid, base, metal and metal oxide Reactivity with other elements Metal Temperature Acid
- Capacity: 0.3051190806190806 to 9.153572418572418 cubic inches
- O.D. / Width: 1.1417329 to 3.3070884 inch
- Height: 1.1417329 to 2.2834658 inch
- Applications: Chemical Processing, Foundry / Casting
-
Description: Advantages Of Boron Nitride Ceramic Crucible Boron nitride ceramic crucible has good heat resistance, thermal stability, thermal conductivity and high temperature dielectric strength, which is an ideal application in heat dissipation and high temperature
- Thermal Conductivity: 33 W/m-K
- Coeff. of Thermal Expansion (CTE): 2 µm/m-C
- Dielectric Constant (Relative Permittivity): 4 #
- Specialty Ceramic Type: Boron Nitride
-
Description: its high thermal conductivity, it has high thermal shock resistance. Excellent electrical properties: excellent high-temperature insulation; up to 1014Ω-cm at 25°C and 103Ω-cm at 2000°C. So it is the best high temperature. Insulating material in ceramics.
- Thermal Conductivity: 33 W/m-K
- Coeff. of Thermal Expansion (CTE): 2 µm/m-C
- Dielectric Constant (Relative Permittivity): 4 #
- Specialty Ceramic Type: Boron Nitride
-
Description: its high thermal conductivity, it has high thermal shock resistance. Excellent electrical properties: excellent high-temperature insulation; up to 1014Ω-cm at 25°C and 103Ω-cm at 2000°C. So it is the best high temperature. Insulating material in ceramics.
- Thermal Conductivity: 33 W/m-K
- Coeff. of Thermal Expansion (CTE): 2 µm/m-C
- Dielectric Constant (Relative Permittivity): 4 #
- Specialty Ceramic Type: Boron Nitride
-
Description: its high thermal conductivity, it has high thermal shock resistance. Excellent electrical properties: excellent high-temperature insulation; up to 1014Ω-cm at 25°C and 103Ω-cm at 2000°C. So it is the best high temperature. Insulating material in ceramics.
- Thermal Conductivity: 33 W/m-K
- Coeff. of Thermal Expansion (CTE): 2 µm/m-C
- Dielectric Constant (Relative Permittivity): 4 #
- Specialty Ceramic Type: Boron Nitride
Find Suppliers by Category Top
Featured Products Top
-
Product Overview Great Ceramic provides custom beryllium oxide (BeO) ceramic crucibles for specialized high-temperature processing, laboratory research, and advanced material applications. BeO combines high thermal conductivity with electrical insulation, making it suitable for (read more)
Browse Industrial Ceramic Materials Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
Engineers face challenges in high-temperature, high-purity, and precision applications where ordinary glass cannot withstand thermal shock, chemical corrosion, or optical demands. Standard materials often fail in (read more)
Browse Glass Materials Datasheets for Fountyl Technologies Pte. Ltd. -
Product Overview 99.5% high purity beryllium oxide (BeO) crucibles are precision ceramic components designed for high-temperature processing, laboratory research, and advanced material applications. BeO combines high thermal conductivity with (read more)
Browse Ceramic Tube and Ceramic Rod Products Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
purity when using conventional ceramics or metal parts. These challenges lead to unstable performance, reduced equipment life, and higher maintenance risks—especially under extreme temperature or radiation conditions. Our quartz structural components (read more)
Browse Silica, Quartz, and Silicate Materials Datasheets for Fountyl Technologies Pte. Ltd. -
high-purity smooth crucibles designed for electron beam evaporation coatings. It has excellent high-temperature resistance and thermal cycling properties, and will not react with various metals and ceramic rare earths. Even under rapid heating and cooling conditions (read more)
Browse Industrial Ceramic Materials Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Silicon nitride ceramics have the characteristics of high strength and high temperature resistance. It has the best comprehensive mechanical properties among ceramic materials, and has (read more)
Browse Industrial Heaters Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
corrosive processes. In addition, its excellent electrical insulation properties make it suitable for high-temperature electrical and electronic applications. These characteristics enable quartz structural parts to play a critical role across multiple advanced (read more)
Browse Quartz Tube and Rod Datasheets for Fountyl Technologies Pte. Ltd. -
High-Reliability Quartz Resonators for Automotive Applications Interquip SMCE-1612 Automotive-Grade Quartz Crystal Resonators are engineered to meet the demanding requirements of automotive systems and high-performance applications. These resonators feature a frequency (read more)
Browse Crystals Datasheets for Interquip Electronics Co., Ltd. -
industrial applications. Key Features: Minimal Footprint: 4.1 x 1.5 mm, ideal for space-sensitive designs. Enhanced Durability: Operates reliably across an extended temperature range, ensuring performance under varying environmental conditions (read more)
Browse Crystals Datasheets for ECS Inc. International -
32.768 kHz and Low Frequency (LF) Quartz Crystal Units in ceramic or metal package. Tuning fork crystals with low ESR and wide range of load capacitances (CL) are available. These XTAL products address market requests for low power timing devices like oscillators or microcontrollers, high reliability, extended operating temperature and automotive qualification according to AEC-Q200. (read more)
Browse Crystals Datasheets for Micro Crystal AG
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/42359/234196999-MIT.pdf?sequence=2
The ingot is a silicon crystal grown in a high - temperature quartz crucible inside an atmosphere of inert gas.
-
Evaluation on electrical resistivity of silicon materials after electron beam melting
Oxygen impurity is one of the main impurities in the crystal, which can be incorporated into silicon ingot during the casting process due to the reaction between silicon melt and quartz crucible at high temperature .
-
IVth International Glass Congress in Paris
~ungsten and molybdenum glasses were melted in quartz crucibles at higher temperatures .
-
Photovoltaics
Crystal growth begins with the extraction of a vaccinating crystal of the melt that is located in a quartz crucible at high temperature .
-
Photovoltaics
Crystal growth begins with the extraction of a vaccinating crystal of the melt that is located in a quartz crucible at high temperature .
-
Influence of catalyst residues on thermo-oxidative aging and thermal stability of poly(butene-1)
… was measured by boiling ether extraction for 48 h; b Melt flow index was tested at 190 °C with a load 2160 g (ASTM D1238); c The iPB samples were treated under high temperature in a quartz crucible and the finally obtained …
-
http://dspace.mit.edu/bitstream/handle/1721.1/51532/30685194-MIT.pdf?sequence=2
Purified BeO2 and A1203 targets were prepared by precipitating the Be or Al as the hydroxide and heating at high temperature in a quartz crucible to convert to the oxide.
-
CHARACTERIZING COSTS, SAVINGS AND BENEFITS OF A SELECTION OF ENERGY EFFICIENT EMERGING TECHNOLOGIES IN THE UNITED STATES
In the CZ process, crushed polycrystalline silicon is doped with arsenic, boron, phosphorus, or antimony and melted at high temperatures in a quartz crucible .
-
Emerging energy-efficient industrial technologies
In the CZ process, crushed polycrystalline silicon is doped with arsenic, boron, phosphorus, or antimony and melted at high temperatures in a quartz crucible .
-
Phase constitution and lattice parameter relationships in rapidly solidified (Fe0.65 Mn0.35 )0.83 Al0.17 -xC and Fe3 Al-xC pseudo-binary alloys
Because Fe3AI-xC alloys seem to have high melting tem- peratures , quartz crucibles were unusable for the melt- spinning process.
Indicates content that may require registration and/or purchase.