-
Supplier: Watts
Description: 10 in. Kwik-Change™ cartridge; hollow fiber. Case qty 32.
- Features: Filter Element / Cartridge
- Filtration Product: Water
-
Supplier: Kitz Micro Filter Corporation
Description: POLYFIX PE series is a hollow fiber membrane filter made up of all- polyethylene.Filtration accuracy is very fine (5,10,20, 50, 100nm= 0.005,0.01,0.02, 0.05, 0.1um). POLYFIX has an excellent capture capability. Feature Benefit Made By All Polyolefin (Polyethylene and
- Filtration Grade (Micron Rating): 0.005 to 0.1 µm
- Maximum Pressure: 58.0147357428788 psi
- Maximum Temperature: 41 to 104 F
- Features: Other
-
Supplier: Mar Cor Purification
Description: The unique membrane structure of FiberFlo HF Filters provides consistent and verifiable pyrogen removal that surpasses traditional, absolute-rated membrane filters. High-level endotoxin, bacteria, and spore removal make these point-of-use filters ideal for a variety of water
- Filtration Grade (Micron Rating): 0.05 to 0.45 µm
- Maximum Liquid Flow: 2.5 to 5 GPM
- Application / Industry: Biopharmaceutical, Food and Beverage, Medical, Semiconductor Processing
- Filtration Product: Chemicals, Water
-
-
Supplier: Mar Cor Purification
Description: The unique membrane structure of FiberFlo HF Filters provides consistent and verifiable pyrogen removal that surpasses traditional, absolute-rated membrane filters. High-level endotoxin, bacteria, and spore removal make these point-of-use filters ideal for a variety of water
- Filtration Grade (Micron Rating): 0.03 to 0.45 µm
- Application / Industry: Biopharmaceutical, Food and Beverage, Medical, Semiconductor Processing
- Filtration Product: Chemicals, Water
- Features: Filter Element / Cartridge, Other
-
Supplier: Mar Cor Purification
Description: FiberFlo TF 1680 Cartridges are made using the unique polysulfone hollow fiber membranes available only from Mar Cor Purification. The TF Cartridge is available in a pore size of 0.1µm and 0.05µm, 0.2µm & 0.45µm pore sizes are available for pre-assessment. Product
- Filtration Grade (Micron Rating): 0.1 µm
- Application / Industry: Biopharmaceutical
- Range: Micro Filtration
- Filter Medium Material: Polysulfone (PSU)
-
Supplier: Cole-Parmer
Description: • Provide high flow rates with low pressure drop • Steam sterilize capsules in-line or autoclave off-line • Polysulfone membrane offers low protein binding Capsules have a polycarbonate case and end caps and polyurethane end seals These new hollow fiber filters offer superior
- Housing Material: Other
- Filter Medium Material: Polysulfone
-
Description: Liqui-Cel® Membrane Contactors are commonly used for gas transfer with water or with fluids that have a similar surface tension to water. They utilize a patented radial flow design and are available in a variety of contactor sizes that are ideal for flow rates between 0.5 – 400 gpm (0.1-91
- Geometry: Hollow Fiber
-
Supplier: Cole-Parmer
Description: • Provide high flow rates with low pressure drop • Steam sterilize capsules in-line or autoclave off-line • Polysulfone membrane offers low protein binding Capsules have a polycarbonate case and end caps and polyurethane end seals These new hollow fiber filters offer superior
- Housing Material: Other
- Filter Medium Material: Polysulfone
-
Supplier: Watts
Description: Watts drinking water systems with Quick-Change™ filter elements and hollow fiber membranes come complete with sediment cartridge, carbon block cartridge, hollow fiber membrane, long reach chrome faucet, tapping valve and tubing.
- Configuration: System
-
Supplier: Mar Cor Purification
Description: to remove larger particles that can foul submicron filters. Available in a wide range of micron ratings, these filters will clarify your fluids and protect your filtration system. FiberFlo Pleated Membrane Filters provide the best protection for the FiberFlo Hollow Fiber filters
- Filtration Grade (Micron Rating): 1 to 150 µm
- Additional Features: FDA Compliant
- Range: Micro Filtration
- Features: Other
-
Description: The key success factors in the clarification of wine are the membrane selection with regard to fouling behavior and the proper module design for superior filtration performance. 3M offers both to its customers. Accurel® PP hollow fiber membranes feature a symmetric pore
- Filtration Grade (Micron Rating): 0.2 µm
- Maximum Pressure: 36.259425 psi
- Type: Cartridge
- Application / Industry: Food and Beverage
-
Description: The key success factors in the clarification of wine are the membrane selection with regard to fouling behavior and the proper module design for superior filtration performance. 3M offers both to its customers. Accurel® PP hollow fiber membranes feature a symmetric pore
- Filtration Grade (Micron Rating): 0.2 µm
- Maximum Pressure: 36.259425 psi
- Type: Cartridge
- Application / Industry: Food and Beverage
-
Supplier: Dupont Water Solutions
Description: DOW IntegraFlux™ Ultrafiltration Modules with XP fiber feature a pressure-driven membrane separation process that separates particulate matter from solutions. They are powered by high permeability, high mechanical strength, hollow-fiber PVDF membranes that combine
- Filtration Grade (Micron Rating): 0.03 µm
- Maximum Liquid Flow: 13.6 to 37.4 GPM
- Maximum Pressure: 90.65 psi
- Maximum Temperature: 34 to 104 F
-
Description: Innovative Membrane Support! Throughout the module, 3M’s UltraPES membrane is stabilized by its Multifiber P.E.T.™ Technology. Groups of hollow fiber membranes are interlaced with a robust PET yarn, which is potted together with the membranes. This provides
- Maximum Pressure: 87 psi
- Type: Cartridge
- Application / Industry: Food and Beverage
- Flow: Full Flow
-
Supplier: Dupont Water Solutions
Description: 10,000 fibers, this module offers 77 m2 of active area. The DOW Ultrafiltration SFP-2880 contributes to a more economical membrane system design. DOW Ultrafiltration SFP-2880 Modules are made from high-strength, PVDF hollow fiber membranes.
- Filtration Grade (Micron Rating): 0.03 µm
- Maximum Liquid Flow: 13.6 to 40.9 GPM
- Maximum Pressure: 93.75 psi
- Maximum Temperature: 34 to 104 F
Find Suppliers by Category Top
Featured Products Top
-
. Efficiency: Look for cartridges with >99.98% particle retention, such as SoluGET’s APP/NPP series or PES membranes. Material Compatibility Polypropylene (PP): Ideal for chemical resistance, FDA compliance, and (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
used in food/beverage/pharma. Nylon: Good for filtering solvents and oils, hydrophilic. Less common for pleated. Glass Fiber: Used for high-temperature air/gas applications or very fine liquid filtration where chemical resistance allows. More fragile. PTFE Membrane (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
integrated into the treatment scheme to produce superior effluent and achieve biological nutrient removal. The TITAN MEM-BOX™ comeswith integral hollow-fiber or flat-sheet membranes (depending upon the application). With S&L’s intuitive QUICKSMART™ PLC controls and plant (read more)
Browse Wastewater Treatment Equipment Datasheets for Smith & Loveless, Inc. -
), microfiltration (MF) and ultrafiltration (UF) applications Hollow Fiber Sealants ELANTAS’ patented polyurethane technology delivers outstanding heat and chemical resistance for extreme operating conditions (read more)
Browse Epoxy Adhesives Datasheets for ELANTAS North America LLC
More Information Top
-
https://www.gelifesciences.com/gehcls_images/GELS/Related Content/Files/1314787424814/litdoc11001233AC_20110831145908.pdf
Hollow fiber membrane cartridges .........................................................
-
http://dspace.mit.edu/bitstream/handle/1721.1/39921/182626924-MIT.pdf?sequence=2
However, there was significant aggregation of Chinese hamster ovary cells and the experiment was halted at 220 hours due to fouling ofthe hollow fiber membrane cartridge .
-
Oxygen, Options for Procuring
… or pure nitrogen via membrane technology consist of a compressor or blower to provide the differential pressure driving force, filtration equipment to remove air impurities, a heater or cooler to stabilize the temperature of pressur- ized air, the hollow fiber membrane cartridge .
-
https://www.gelifesciences.com/gehcls_images/GELS/Related Content/Files/1314774443672/litdoc28409489AA_20110831115139.pdf
In the field of bioprocessing cross flow membrane technologies, there are three dominant designs to choose from-cassettes, hollow fiber membrane cartridges , and spiral cartridges.
-
Evaluation of capital cost data. part 7: Liquid waste disposal with emphasis on physical treatment
The PM cost includes ultrafiltration units containing hollow fibre membrane cartridges , valves, pumps, instrumentation and control, interconnecting piping for systems with multiple units, backwash cleaning equipment and housing.
-
GE Healthcare Life Sciences "Laboratory and Pilot Scale Ultrafiltration Cartridge"
To bridge the several steps between research and production volumes, GE Healthcare offers a full range of pilot-scale ultrafiltration and microfiltration hollow fiber membrane cartridges .
-
https://www.gelifesciences.com/gehcls_images/GELS/Related Content/Files/1314774443672/litdoc18116530_20130304101727.pdf
For this reason, Amersham Biosciences offers a full range of hollow fiber membrane cartridges with nominal 1 foot (30 cm) flow path lengths (Housing Sizes 3, 4, 5, 8, 35 and 45).
-
https://www.gelifesciences.com/gehcls_images/GELS/Related Content/Files/1314742967685/litdoc11001236AB_20110831014512.pdf
AXM hollow fiber membrane cartridges .
-
Clarification of Pear Juice by Hollow Fiber Ultrafiltration
For the three hollow fiber membrane cartridges tested (50,000, 30,000, and 10,000 dalton molecular weight cut‐off), the process parameters were optimized and found to be similar.
-
Continuous Production of Oligodextrans via Controlled Hydrolysis of Dextran in an Enzyme Membrane Reactor
… tank, (4) feed pump, (5) feed inlet line to the reaction vessel, (6) reaction vessel, (7) mag- netic stirring table, (8) prefilter, (9) recycle pump, (10) flowmeter, (11) mem- brane inlet pressure gauge, (12) hollow fiber membrane cartridge , (13) mem- brane outlet …
Indicates content that may require registration and/or purchase.