-
Supplier: Megadyne Americas
Description: Hollow Belts Material: PUW, themoplastic polyurethane elastomer, shore hardness 85A, 32D Temperature range 0° to 80° C Hollow Yellow Belts allow the user to join belts quickly and reliably, with a high tensile aluminum connector. Excellent belt for light
- Features: Hollow Belt
- Reinforcement: None
- Material: Polyurethane / Urethane
-
Supplier: F.N. Sheppard & Co.
Description: Thermoplastic urethane is very user friendly. It allows for quick splicing with the means of heat welding the belt ends. Belting is available in open-ended rolls (standard rolls 100-500 ft.) or cut and welded to your exact length required.
- Cross Sectional Diameter: 0.125 to 0.75 inch
- Length: 1,200 to 6,000 inch
- Features: Hollow Belt, Open-ended Roll
- Reinforcement: None
-
Supplier: Web Seal Inc.
Description: O-ring belts evolved from flat belts used in early power transmission systems, which wore unevenly and slipped. Designed as a circular cross section belt, these specialized O-rings operate in a pulley with a groove in low-torque situations. Especially useful in 3-D applications,
-
-
Supplier: Fenner Drives
Description: Light-duty applications - no welding is required
- Cross Sectional Diameter: 0.1875 inch
- Features: Hollow Belt, Other
- Reinforcement: None
-
Supplier: Fenner Drives
Description: Light-duty applications - no welding is required
- Cross Sectional Diameter: 0.375 inch
- Features: Hollow Belt, Other
- Reinforcement: None
-
Supplier: Total Plastics, Inc.
Description: Call TPI for Standard and Custom Colors. A highly versatile polymer than can be designed and formulated to meeted your industrial needs. Stocked as sheets, rods, tubes and profiles, it can be machined to your specific application. Star wheels and corner guides Chain and belt guides Bushings /
- Form / Shape: Hollow / Tubular Stock, Plate, Rod / Round Stock
- Chemical System: Polyethylene (PE)
- Features: Thermoplastic
Find Suppliers by Category Top
Featured Products Top
-
line driver • Flexible Shaft Options: Available in round shaft and hollow shaft configurations Application Example – Enhancing Preventative Maintenance Rotary Encoders play a crucial role in industrial automation and equipment monitoring. In a belt (read more)
Browse Rotary Encoders Datasheets for Oriental Motor USA
More Information Top
-
Shopping In Other - Big Bruin
Model: 1DYT2 1DYT2 Round Belt Connector, Diameter 5/16 In., Material Aluminum, For Use With Hollow Core Round Belts , Package Quantity 25 Rated: 0/10 0 Reviews .
-
Shopping In Other - Big Bruin
Model: 1DYT2 1DYT2 Round Belt Connector, Diameter 5/16 In., Material Aluminum, For Use With Hollow Core Round Belts , Package Quantity 25 Rated: 0/10 0 Reviews .
-
Shopping In Other - Big Bruin
Dayton 1DYT4 Dayton Round Belt Connector [PK/25] dia 1/2 Inch Model: 1DYT4 1DYT4 Round Belt Connector, Diameter 1/2 In., Material Aluminum, For Use With Hollow Core Round Belts , Package Quantity 25 Rated: 0/10 0 Reviews .
-
Shopping In Other - Big Bruin
Dayton 1DYT3 - Dayton Round Belt Connector [PK/25] dia 3/8 Inch Model: 1DYT3 1DYT3 Round Belt Connector, Diameter 3/8 In., Material Aluminum, For Use With Hollow Core Round Belts , Package Quantity 25 Rated: 0/10 0 Reviews .
-
$400-$500 Power Transmission Belts - Power Transmission - Grainger Industrial Supply
• Round Belt , Hollow Core, Dia 1/2 In, 50 FtHollow Core, Smooth Textured, Shore A 85 Round Belt .
-
Power Transmission - Grainger Industrial Supply
• Round Belt , Hollow Core, Dia 3/16 In, 50 FtHollow Core, Smooth Textured, Shore A 85 Round Belt .
-
Power Transmission - Grainger Industrial Supply
• Round Belt , Hollow Core, Dia 1/2 In, 50 FtHollow Core, Smooth Textured, Shore A 85 Round Belt .
-
$400-$500 Power Transmission - Grainger Industrial Supply
• Round Belt , Hollow Core, Dia 1/2 In, 50 FtHollow Core, Smooth Textured, Shore A 85 Round Belt .
-
Power Transmission - Grainger Industrial Supply
• Round Belt , Hollow Core, Dia 3/8 In, 50 FtHollow Core, Smooth Textured, Shore A 85 Round Belt .
-
Power Transmission Belts - Power Transmission - Grainger Industrial Supply
• Round Belt , Hollow Core, Dia 3/8 In, 50 FtHollow Core, Smooth Textured, Shore A 85 Round Belt .
Indicates content that may require registration and/or purchase.