-
Supplier: Daemar Inc.
Description: Caplugs hose bend restrictors are tapered for easy installation. These sleeves reduce bending stress near the hose-coupling junction. This added protection prevents damage to the hose and ultimately extends its life cycle. The upper lip firmly attaches to the
- Diameter: 0.668 inch
- Material: PVC
-
Supplier: MOCAP LLC
Description: Material: Vinyl Flexible Yet Durable - Won't Split, Tear or Shred Prevents Kinking on Consumer and Industrial Hoses Printable
-
Supplier: Kuriyama of America, Inc.
Description: Lightweight Reinforced Polyurethane Pneumatic Air Tool Hose Assemblies (with Rubber Bend Restrictors)
- Inside Diameter: 0.25 inch
- Outside Diameter: 0.395 inch
- Working Pressure: 250 psi
- Temperature Range: 185 F
-
-
Supplier: Kuriyama of America, Inc.
Description: Lightweight Reinforced Polyurethane Pneumatic Air Tool Hose Assemblies (with Rubber Bend Restrictors)
- Inside Diameter: 0.25 inch
- Outside Diameter: 0.395 inch
- Working Pressure: 250 psi
- Temperature Range: 185 F
-
Supplier: Kuriyama of America, Inc.
Description: Lightweight Reinforced Polyurethane Pneumatic Air Tool Hose Assemblies (with Rubber Bend Restrictors).
- Inside Diameter: 0.375 inch
- Outside Diameter: 0.56 inch
- Working Pressure: 250 psi
- Temperature Range: 185 F
-
Supplier: Kuriyama of America, Inc.
Description: Lightweight Reinforced Polyurethane Pneumatic Air Tool Hose Assemblies (with Rubber Bend Restrictors).
- Inside Diameter: 0.25 inch
- Outside Diameter: 0.395 inch
- Working Pressure: 250 psi
- Temperature Range: 185 F
-
Supplier: Advanced Technology Products
Description: Striper™ Reinforced Hybrid PVC Hose is a lightweight, flexible, abrasion resistant hybrid PVC hose intended for the toughest of work environments.Smooth, transparent outer layer, allowing for easy cleaning and inspectionNickel-Plated, Field-Repairable Fittings with
- Outside Diameter: 0.25 to 0.5 inch
- Temperature Range: -40 to 180 F
- Media: Air, Water
- Product Form: Complete Hose Assembly
-
Supplier: Advanced Technology Products
Description: Rugged and durable, Armor-Air™ is constructed of reinforced polyurethane, and is perfect for the most demanding environments. Excellent Flexibility Supplied with Reusable Fittings Nickel Plated Fittings Resist Tarnishing and Corrosion Bend Restrictors Prevent Kinking Available with
- Temperature Range: -40 to 155 F
- Media: Air
- Specialized Construction: Coiled
- Product Form: Complete Hose Assembly
-
Supplier: PressureParts.Com
Description: Garden Hose The Essential Product for Pressure Washing. All Rubber Reinforced Hot Water (160 deg. F) Hose Reinforced hoses for flexibility & strength in all weather Assemblies complete with bend restrictor 5/8" or larger ID for full flow
-
Supplier: PressureParts.Com
Description: Garden Hose The Essential Product for Pressure Washing. Rated for cold water use Reinforced hoses for flexibility & strength in all weather Assemblies complete with bend restrictor 5/8" or larger ID for full flow Choice if Commercial or Heavy-duty grade Commercial grade
-
Supplier: PressureParts.Com
Description: Garden Hose The Essential Product for Pressure Washing. Rated for cold water use Reinforced hoses for flexibility & strength in all weather Assemblies complete with bend restrictor 5/8" or larger ID for full flow Choice if Commercial or Heavy-duty grade Commercial grade
-
Supplier: PressureParts.Com
Description: Garden Hose The Essential Product for Pressure Washing. Rated for cold water use Reinforced hoses for flexibility & strength in all weather Assemblies complete with bend restrictor 5/8" or larger ID for full flow Choice if Commercial or Heavy-duty grade Commercial grade
-
Supplier: Higher Power Supplies, Inc.
Description: purpose pressure washing. It's superior abrasion and oil-resistant cover provides maximum protection against the elements. FEATURES: • 1 Solid end and 1 Swivel end • 8" Bend restrictors (both ends) • Superior flexibility • Beefed up high tensile steel wire braid • Higher abrasion
- Inside Diameter: 0.375 inch
- Application: General-Purpose / Fluid Handling
- Product Form: Hose (including Duct)
- Media: Water
-
Supplier: Higher Power Supplies, Inc.
Description: purpose pressure washing. It's superior abrasion and oil-resistant cover provides maximum protection against the elements. FEATURES: • 1 Solid end and 1 Swivel end • 8" Molded vinyl, color coded bend restrictors (both ends) • Class A ORS (Oil Resistance Standard) for longer life •
- Inside Diameter: 0.375 inch
- Application: General-Purpose / Fluid Handling
- Product Form: Hose (including Duct)
- Media: Water
-
Supplier: Higher Power Supplies, Inc.
Description: pressure washing. It's superior abrasion and oil-resistant cover provides maximum protection against the elements. FEATURES: • 1 Solid end and 1 Swivel end • 8" molded vinyl color coded bend restrictors (both ends) • 50% greater flexibility • Temperature up to 275° F
- Inside Diameter: 0.375 inch
- Application: General-Purpose / Fluid Handling
- Product Form: Hose (including Duct)
- Media: Water
-
Supplier: Higher Power Supplies, Inc.
Description: purpose pressure washing. It's superior abrasion and oil-resistant cover provides maximum protection against the elements. FEATURES: • 1 Solid end and 1 Swivel end • 8" Molded vinyl, color coded bend restrictors (both ends) • Class A ORS (Oil Resistance Standard) for longer life •
- Inside Diameter: 0.375 inch
- Application: General-Purpose / Fluid Handling
- Product Form: Hose (including Duct)
- Media: Water
-
Supplier: Radwell International
Description: REPLACEMENT HOSE FITTING, W/BEND RESTRICTOR, H-SERIES, HIGH-IMPACT PLASTIC, FITTING: BRASS THREAD, 1/4 IN HOSE X 3/8 IN MALE NPT SWIVEL, BLACK. FREE 2 YEAR RADWELL WARRANTY
- Fitting Type: Swivel
-
Supplier: Garage Equipment Supply
Description: material and superior processing ensures that the cylinders remain straight, smooth and last a very long time. An integrated flow restrictor provides a controlled descent in the case of an unexpected hose rupture. Durable powder-coat finish All HD-Series lifts feature ..
- Capacity: 14,000 lbs
- Width: 130 inch
- Type: Vehicle / Service Lift
-
Supplier: Garage Equipment Supply
Description: material and superior processing ensures that the cylinders remain straight, smooth and last a very long time. An integrated flow restrictor provides a controlled descent in the case of an unexpected hose rupture. Durable powder-coat finish All HD-Series lifts ..
- Capacity: 7,000 lbs
- Width: 116.75 inch
- Type: Vehicle / Service Lift
-
Supplier: Pressure Washers Direct
Description: Safety Relief Valves •Protects the pump and operator for longer life 25 Foot Professional Grade Hose •Non-marking with quick connects, swivels, and bend restrictors Professional Grade Wand •36 inch two-piece lance with rubber grip •Variable high/low pressure nozzle; no
- Water Jet Pressure: 2,000 psi
- Machine Mounting: Cart / Hand Truck
- Features: Cold Water
- Power Source: Electric Motor
-
Supplier: Pressure Washers Direct
Description: Safety Relief Valves •Protects the pump and operator for longer life 25 Foot Professional Grade Hose •Non-marking with quick connects, swivels, and bend restrictors Professional Grade Wand •36 inch two-piece lance with rubber grip •Variable high/low pressure nozzle; no
- Water Jet Pressure: 1,500 psi
- Machine Mounting: Cart / Hand Truck
- Features: Cold Water
- Power Source: Electric Motor
-
Supplier: Mi-T-M Corporation
Description: nozzle · 25-foot x 3/8-inch non-marking hose with quick connects, swivel and bend restrictors · Professional-grade insulated trigger gun with safety lock-off · 36-inch lance with rubber grip
- Water Jet Pressure: 1,000 to 4,000 psi
- Water Flow: 120 to 234 GPH
- Power: 1.5 HP
- Operation: Cleaning / Surface Preparation
Find Suppliers by Category Top
Featured Products Top
-
Material: Vinyl Flexible Yet Durable - Won't Split, Tear or Shred Prevents Kinking on Consumer and Industrial Hoses Printable (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for MOCAP LLC -
resistant special synthetic rubber, black or (blue nonmarking color). The ends are rigid male NPT x swivel male NPT ends with bend restrictors on each end. Virtual Catalog Web Link: https://www.kuriyama.com/catalogs/K-Kleen/ (read more)
Browse Hose Fittings Datasheets for Kuriyama of America, Inc. -
with engineered textile solutions designed for rack-level integration: HYTEX® 1000 and 1400 sleeving- provides durable thermal insulation for coolant hoses that require tight-radius routing, helping contain heat without restricting flexibility (read more)
Browse Coated Fabrics Datasheets for Mid-Mountain Materials, Inc.