-
Supplier: Kuriyama of America, Inc.
Description: Made in the USA.
- Application: Hose Fitting
-
Supplier: Kuriyama of America, Inc.
Description: Made in the USA.
- Application: Hose Fitting
-
Supplier: Kuriyama of America, Inc.
Description: Made in the USA.
- Application: Hose Fitting
-
-
Supplier: Kuriyama of America, Inc.
Description: Made in the USA.
- Application: Hose Fitting
-
Supplier: Piranha Hose Products, Inc.
Description: line hose MENDER FLL08MEND - Piranha® 1/2" mender to be used with SLGR-08, 4,000 PSI Slither® jetting/lateral line hose MALE PUSHER DPT08 - Piranha® male 1/2" pusher to be used with SLGR-08, 4,000 PSI Slither® jetting/lateral line hose FEMALE PUSHER DPT08FS
- Inside Diameter: 0.5 inch
- Outside Diameter: 0.83 inch
- Working Pressure: 4,000 psi
- Product Form: Hose (including Duct)
-
Supplier: Piranha Hose Products, Inc.
Description: A08FPX08FS - Piranha® 1/2" female adapter to be used with LLRD-08, 5,000 PSI jetting/lateral line hose DIE DS085 - Piranha® 1/2" die set to be used with LLRD-08, 5,000 PSI jetting/lateral line hose MALE PUSHER DPT08 - Piranha® male 1/2" pusher to be used with LLRD-08,
- Inside Diameter: 0.5 inch
- Outside Diameter: 0.8 inch
- Working Pressure: 5,000 psi
- Product Form: Complete Hose Assembly
-
Industrial Hose - Lateral Line Jetting Hose 4,000 PSI Piranha® Black Slither® Green Cover -- LLGR-08Supplier: Piranha Hose Products, Inc.
Description: line hose MENDER FLL08MEND - Piranha® 1/2" mender to be used with LLGR-08, 4,000 PSI jetting/lateral line hose MALE PUSHER DPT08 - Piranha® male 1/2" pusher to be used with LLGR-08, 4,000 PSI jetting/lateral line hose FEMALE PUSHER DPT08FS - Piranha® 1/2"
- Inside Diameter: 0.5 inch
- Outside Diameter: 0.834 inch
- Working Pressure: 4,000 psi
- Product Form: Complete Hose Assembly
-
Supplier: Piranha Hose Products, Inc.
Description: female adapter to be used with SLRD-08, 5,000 PSI Slither® jetting/lateral line hose DIE DS085 - Piranha® 1/2" die set to be used with SLRD-08, 5,000 PSI Slither® jetting/lateral line hose MALE PUSHER DPT08 - Piranha® male 1/2" pusher to be used with SLRD-08, 4,000 PSI
- Inside Diameter: 0.5 inch
- Outside Diameter: 0.8 inch
- Working Pressure: 5,000 psi
- Product Form: Hose (including Duct)
-
Supplier: Fritsch GmbH - Milling and Sizing
Description: constant airflow. Features overview Fast opening of the entire grinding chamber with only two knurled screws Housing with fully opening lid and cover removable from hinges 2-litre funnel of stainless steel with plastic pusher Hardened knives for long service lives and multi-use cutting edges
- Feed: Batch, Dry
- Applications: Chemicals / Fertilizers, Food Processing / Grain, Polymers, Power / Coal & Coke, Waste / Recycling, Wood / Pulp & Paper
- Type: Granulators / Cutter / Screen Mill, Shredder / Knife / Disc Mill
- Scale: Lab / Pilot
Find Suppliers by Category Top
More Information Top
-
Automatic assembly technique for VC hose
pusher , hose guide, hose sponge, cutting blade, lubricant supply inlet.
-
Complication management in surgery
- The sponge system is hineinkomprimiert after moistening with the sore gel into the upper outer opening of the Overtubes and is advanced after threading of the drainage hose with the pusher over the lying Over tube until into the insufficiency cavity.
-
Automatic plate-making line
It consists of a framework made from tubular cross pipes with pushers and longitudinal hoses on roller bearings.
-
New kiln for rapid firing of domestic porcelain
The empty cars, by means of the upper hydraulic pusher and the multiflag moving hose , in several periodic displacements, move closer to the loading section of the kiln.
-
Electrorheological vibration system
I - Delivery system which includes electric motor 1, reductor 2 with a gear ratio equal to 1:97; pusher 3 (screw-nut); two cylinders 4 with pistons 5; rods 6 connected via frame 7 to pusher 3 and system ofconnection hoses 8.
-
Therapeutic endoscopy in the gastrointestinal tract
Thereby, a sponge in that a drainage hose is stitched is inlaid through an endoscopic tube introduced into the insufficiency cavity by means of pusher into the cavity.
-
Colado geothermal resource assessment: shallow-hole temperature survey; intermediate-depth holes IGH No. 1 and No. 2; depth test hole 44X-10. Final report
Hauled water, mixed mud, unloaded pipe and Suction hose to the pump was wrong length, sent Pusher to Reno One crew went back to Utah for an extra mud pump.
-
Simulation of beams or plasmas crossing at relaticisticvelocity
Using the new particle pusher , the beam interacted with the electrons and underwent a hose -like instability, as expected on physical grounds.
-
An Archaeological Evolution
The boot pusher used their example emphasizing, that to prevent such blowbacks, we needed to keep the hose going, even after the fire is extinguished, until the hose crew is out of the area.
-
Development of a continuous‐flow renewal system for sediment toxicity testing
The pistons are held in place with plastic ‘‘snapper’’ clamps for 7/16-inch hose (part f, Fig. 1; Tyton, Small Parts) placed flush with the top of the pusher plate at the base of the 7/16-inch end of the piston and…
Indicates content that may require registration and/or purchase.