-
Supplier: Newark, An Avnet Company
Description: HOT-SWAP CONTROLLER, SO POWERPAD-8; Controller Applications:RAID Arrays, Telecommunications, Plug-In Circuit Boards, Disk Drives, SSDs, PCIE, Fan Control; Input Voltage:-; Supply Voltage Min:3V; Supply Voltage Max:20V; Controller IC RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: HOT SWAP CONTROLLER, 20V, QFN-16; Controller Applications:Disk Drives, Plug In Circuit Boards, RAID Arrays, Telecommunications; Input Voltage:-; Supply Voltage Min:3V; Supply Voltage Max:20V; Controller IC Case Style:QFN; No. of RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: HOT SWAP CONTROLLER, 20V, HSOP-8; Controller Applications:Disk Drives, Plug In Circuit Boards, RAID Arrays, Telecommunications; Input Voltage:-; Supply Voltage Min:3V; Supply Voltage Max:20V; Controller IC Case Style:HSOP; No. of RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: HOT-SWAP CONTROLLER, 20V, QFN-16; Controller Applications:RAID Arrays, Telecommunications, Plug-In Circuit Boards, Disk Drives, SSDs, PCIE, Fan Control; Input Voltage:-; Supply Voltage Min:3V; Supply Voltage Max:20V; Controller IC RoHS Compliant: Yes
-
Supplier: Neousys Technology Inc.
Description: Nuvo-7200VTC is a rugged in-vehicle controller featuring Neousys' patented Cassette module with a x16 PCIe slot for add-on application card flexibility. Powered by Intel® 9th/ 8th-Gen Core™ processors with up to 8-core/ 8-thread and 64GB DDR4 memory, the system is ideal for advance in-vehicle
- RAM: 64 GB
- Operating Temperature: -40 to 158 F
- Processor: Intel®
- Features: Other, Ruggedized
-
Supplier: ByteSpeed
Description: included in this system. Intel SC5650BRP Server Chassis w/ Redundant PS & Hot Swap Intel S5520HCr Server System Board Adaptec 6805 8-port (0,1,5,10) RAID Controller DVD+-RW Super Multi Drive 5-Year ByteSpeed Warranty
-
Supplier: TapeOnline.com
Description: hot-swappable disks make up the 24TB of storage space. Each drive is an enterprise class drive that has been fully tested before being included in 12big Rack.Several RAID modes are supported by 12big, including RAID 0, RAID 1, RAID 5, RAID 6, RAID 10,
-
Supplier: TapeOnline.com
Description: non-stop data access Ultra quiet cooling system High-end 24K gold-plated cable connectors 4 big Quadra offers several RAID modes for maximum performance and data protection depending on configuration. RAID modes include RAID 0, RAID 5, RAID 3, and RAID 10
-
Supplier: Neousys Technology Inc.
Description: incorporates two hot-swappable 2.5" trays for easy HDD/ SSD replacement and an M.2 2280 NVMe socket for the ultimate disk performance. Its front-accessible GbE and USB 3.1 Gen1/ Gen2 ports feature screw-lock mechanisms for securing cable connections. In addition to the dual x16 PCIe slots for
- RAM: 128 GB
- Operating Temperature: -13 to 140 F
- Processor: Intel®
- Features: Other, Ruggedized
-
Supplier: Neousys Technology Inc.
Description: and one hot-swappable 2.5" HDD/ SSD tray for easy replacement. There is also an M.2 2280 NVMe socket for the fast read/ write performance. Its front-accessible GbE and USB 3.1 Gen1/ Gen2 ports feature screw-lock mechanisms for securing cable connections. In addition to the x16 PCIe slot
- RAM: 128 GB
- Operating Temperature: -13 to 140 F
- Processor: Intel®
- Features: Other, Ruggedized
-
Supplier: Neousys Technology Inc.
Description: hot-swappable HDD/ SSD tray which can be configured as RAID 0/1 when combined with the internal SATA port. It also leverages cutting-edge M.2 NVMe SSD technology for over 2000MB/s disk read/ write speed, or install an Intel® Optane™ memory for the ultimate system acceleration. Neousys
- RAM: 64 GB
- Operating Temperature: -13 to 158 F
- Processor: Intel®
- Features: Other, Ruggedized
-
Supplier: Supermicro Computer, Inc.
Description: Ultra320 SCSI Hot-swap Drive Bays 7. 300W Cold-swap Power Supply
- Server Type: Network Server
- Form Factor: Rack Mounted
-
Supplier: Supermicro Computer, Inc.
Description: Dual-port Gigabit ServerWorks HT2000 LAN/Ethernet Controller 6. Zero Channel RAID Support 7. 4 x 3.5" Ultra320 SCSI Hot-swap Drive Bays 8. External SCSI Port 9. 400W Hot-swap Redundant Power Supply
- Server Type: Network Server
- Form Factor: Rack Mounted
-
Supplier: TapeOnline.com
Description: simultaneous streams of uncompressed 1080/60i.The PCIe 4x RAID controller also allows the G-SPEED es to be configured as RAID 0,1,5,10 or JBOD.It's also equipped with a web GUI that monitors the RAID system, and has the ability to send a mobile message in the event of a
-
Supplier: Supermicro Computer, Inc.
Description: Intel® Dual 82573V/L Gigabit Ethernet Controller 5. LSI 1068E 8-Port SAS Controller; RAID 0, 1, 10; RAID 5 optional 6. 8 x 3.5" hot-swap SAS/ SATA Drive Bays 7. 865W Low-Noise High Efficiency Power Supply 8. Tower or Rackmount 9. PWM Fan Speed Control
- Server Type: Network Server
- Form Factor: Rack Mounted
-
Supplier: ASA Computers, Inc.
Description: • 4x Hot-plug System Nodes in 4U, each Node: • Up to 8x 3.5 Hot-swap SAS/SATA HDDs (8 per U) • Optional SAS2 (6Gbps) via LSI® 2308 controller; SW RAID 0, 1, 10 support • Dual Intel® Xeon® Processor E5-2600 Series; Socket R (LGA 2011) • Up to 256GB ECC Reg. DDR3
- Supported RAM: 512,000 MB
- Network Protocol: 10Base-T Ethernet, Fast Ethernet, Gigabit Ethernet
- Operating System: Other
- Form Factor: Rack Mounted
-
Supplier: ASA Computers, Inc.
Description: 8x Hot-plug System Nodes in 4U, each Node: Up to 6x 2.5 Hot-swap SAS/SATA HDDs (12 per U) Optional SAS2 (6Gbps) via LSI® 2208 controller; HW RAID 0, 1, 5, 6, 10, 50, 60 support Dual Intel® Xeon® Processor E5-2600 Series; Socket R (LGA 2011) Up to 512GB ECC Reg.
- Supported RAM: 512,000 MB
- Network Protocol: 10Base-T Ethernet, Fast Ethernet, Gigabit Ethernet
- Operating System: Other
- Form Factor: Rack Mounted
-
Supplier: ASA Computers, Inc.
Description: Intel® Core™ i7 / i7 Extreme Edition, and Intel® Xeon® 5600/5500 series processors (QPI up to 6.4 GT/s) Intel® X58 Express Chipset Up to 24GB DDR3 1333, 1066 & 800 ECC / non-ECC Un-Buffered DIMM 4X3.5 Hot-swap Drive bay Dual Intel® 82574L Gigabit Ethernet Controller 6x SATA
- Supported RAM: 24,000 MB
- Network Protocol: 10Base-T Ethernet, Fast Ethernet, Gigabit Ethernet
- Operating System: Other
- Other Features: Redundant Fan Modules
-
Supplier: Cisco
Description: drives (up to 10 support NVMe PCIe SSDs on the NVMe-optimized chassis version), or 12 Large-Form-Factor (LFF) 3.5-inch drives plus 2 rear hot-swappable SFF drives Support for 12-Gbps SAS modular RAID controller in a dedicated slot, leaving the remaining PCIe Generation 3.0 slots
- Supported Processors: 2
- Supported RAM: 6,000,000 MB
- Network Protocol: Gigabit Ethernet
- Other Storage: Internal RAID Support
-
Supplier: Visual Sound, Inc.
Description: dual power supplies, fans, dual fibre channel controller and support for SoftRAID™ storage protection controlled by the Nexio Advanced Server Platform. High density package Hot swappable power supplies Dual redundant FC controllers All active components accessible w/o removing
- Device Type: Hard Drive
-
Supplier: Yang Ming International Corporation
Description: Support 512GB DDR3 ECC Reg. DIMM 3. Auto-switch for: 2 (x16) PCI-E 2.0 or 1 (x16) PCI-E 2.0 + 2 (x8) PCI-E 2.0 or 4 (x8) PCI-E 2.0 slots (in low profile) 4. Intel® 82576 Dual-Port Gigabit Ethernet Controller 5. 6 Total Hot-swap Drive Bays: 6x SAS/SATA Drives Support 6. LSI 2108
- Processor Type: Intel® Pentium® III XeonTM
- Operating System: Linux®, Microsoft® Windows®
- Server Type: Network Server
- Form Factor: Rack Mounted
-
Supplier: Visual Sound, Inc.
Description: dual power supplies, fans, dual fibre channel controller and support for SoftRAID™ storage protection controlled by the Nexio Advanced Server Platform. High density package Hot swappable power supplies Dual redundant FC controllers All active components accessible w/o removing
- Device Type: Hard Drive
-
Supplier: Visual Sound, Inc.
Description: dual power supplies, fans, dual fibre channel controller and support for SoftRAID™ storage protection controlled by the Nexio Advanced Server Platform. High density package Hot swappable power supplies Dual redundant FC controllers All active components accessible w/o removing
- Device Type: Hard Drive
-
Supplier: TapeOnline.com
Description: CalDigit VR Mini 640GB External Hard Drive The CalDigit VR Mini 1TB hard drive fits in the palm of your hand as a fast a portable drive for video editing. Capable of RAID 1 and RAID 0, the VR Mini can achieve up to 155MB/s transfer rates. Bus powered through a FireWire connection, you
Find Suppliers by Category Top
Featured Products Top
-
be replaced while the system is still in use. Learn more about hot-swap storage. The total usable space in a RAID 1 volume is a single disk, since the same data is (read more)
Browse Data Storage Systems Datasheets for OnLogic Inc. -
process control, and more. Current sense resistors are installed in series to leverage the voltage and current relationship with low resistance features for cost-effective and stable performance in current measurements. These products can be integrated in applications such as DC-DC converters, hot-swap controllers, DC motor control, battery packs and more (read more)
Browse Sensor Chips Datasheets for DigiKey -
Side 1: 0.69 V Side 2: 0.4 V Ultra-low power consumption for longer battery life 142 μA (typ) per channel at 400 kHz Wide independent VDD1 1.71 V to 5.5 V for both sides Enhanced hot-swappable (read more)
Browse Power Supplies Datasheets for DigiKey
More Information Top
-
nStor To Manufacture RAID Storage Solutions for Silicon Graphics
Designed to provide high performance throughput and offer the maximum in fault tolerance, the subsystem features dual hot swappable RAID controllers , dual power cords, and redundant, hot swappable disk drives, fans, power supplies and I/O cards.
-
Achieving Order through CHAOS: the LLNL HPC Linux Cluster Experience
When redundancy is required, SCSI is used because of the availability of on-board SCSI RAID controllers and hot swap , front-panel access.
-
Force And Lineo Announce Partnership To Provide High Availability Linux
The Force Availix Platform brings enhanced reliability to mid-range CompactPCI applications with redundant features such as cluster controller boards, RAID controllers , hot - swappable power supplies, as well as 2 x 36GByte hot-swappable RAID disks and a redundant fan option for…
-
Commoditization of High Performance Storage
Today, SATA controllers have evolved to include hot swap RAID , hardware RAID, DMA and Serial ATA (SATA) connections.
-
AMD servers
Are these major-brand servers with common server components (i.e. RAID controllers , SCSI hard drives, hot swappable , etc.) or are these powerful workstations with a server OS installed on them?
-
Server Specification
I have looked at various Server specs and am considering a system with a Dual Raid controller 2x 120GB HDDs and Hot swap racks, 1Gb Ram.
-
Formal Methods: Applications and Technology
From a top-level view, the adjunct processor is a series system comprising host units, I/O-units, hot - swap controllers , power supplies, a RAID system and so on.
-
Mastering Proxmox
port of the RAID controller , and the backplane of a Hot Swap port connects to the .
-
StarTech.com SATA to Right Angle SATA Serial ATA Cable - SATA cable - 3 ft | Softchoice
…Controller Adapter Card, 3 Drive 3.5in SATA Hot Swap Hard Drive Backplane with RAID, 4 Drive 3.5in Hot Swap SATA Mobile Rack Backplane, 4 Port PCI SATA RAID Controller Adapter Card, Extra 3.5in Hot Swap Hard Drive Tray for…
-
SAN/AFS: Developments in Storage Data Systems on Frascati Tokamak Upgrade
High reliability because of a redundant hot - swap removable components: disk drivers, RAID controller , battery backups, event reporting cards, power supply and cooling fans 2.
Indicates content that may require registration and/or purchase.