-
Supplier: Chlorine Institute (CI)
Description: Provides useful information concerning the storage and piping of hydrochloric acid solutions and offers practical suggestions in the design, construction and operation of these systems. (51 pages)
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Liquid crystal panel Optical fiber Other production fields Speciality Chemicals Handled HF- Hydrofluoric acid HCL- Hydrochloric acid H2O2- Hydrogen Peroxide KOH- Potassium Hydroxide HNO3- Nitric acid NH4OH- Ammonium Hydroxide H2SO4- Sulfuric acid Function: Liquid
- Body Material: Stainless Steel
-
Supplier: Master Bond, Inc.
Description: sulfuric acid and 36% hydrochloric acid for more than a year. A primary application would be as a coating and/or liner for chemical storage tanks, fuel storage tanks, chemical piping, scrubbers, chemical processing equipment, etc. Master Bond Polymer System EP21AR
- Viscosity: 10,000 to 15,000 cP
- Use Temperature: -60 to 275 F
- Thermal Conductivity: 0.288 to 0.432 W/m-K
- Coeff. of Thermal Expansion (CTE): 17 µin/in-F
-
-
Supplier: Master Bond, Inc.
Description: sulfuric acid and 36% hydrochloric acid for more than a year. A primary application would be as a coating and/or liner for chemical storage tanks, fuel storage tanks, chemical piping, scrubbers, chemical processing equipment, etc. Master Bond Polymer System
- Viscosity: 34,000 to 35,000 cP
- Use Temperature: -60 to 275 F
- Thermal Conductivity: 0.288 to 0.432 W/m-K
- Coeff. of Thermal Expansion (CTE): 17 µin/in-F
-
Supplier: Master Bond, Inc.
Description: sulfuric acid and 36% hydrochloric acid for more than a year. A primary application would be as a coating and/or liner for chemical storage tanks, fuel storage tanks, chemical piping, scrubbers, chemical processing equipment, etc. Master Bond Polymer System EP21AR
- Cure / Dry Temperature: 72.5 F
- Operating / Use Temperature: -60 to 275 F
- Resistivity: 1,000,000,000,000 ohm-cm
- Dielectric Strength: 9,842,519.68503935 V/m
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Semiconductor Photovoltaic Solar energy Liquid crystal panel Optical fiber Other production fields Speciality Chemicals Handled HF- Hydrofluoric acid HCL- Hydrochloric acid H2O2- Hydrogen Peroxide KOH- Potassium Hydroxide HNO3- Nitric acid NH4OH- Ammonium Hydroxide H2SO4-
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: efficiency filter *Door sensor Speciality Chemicals Handled HF- Hydrofluoric acid HCL- Hydrochloric acid H2O2- Hydrogen Peroxide KOH- Potassium Hydroxide HNO3- Nitric acid NH4OH- Ammonium Hydroxide H2SO4- Sulfuric acid CDM and CDS Application: Semiconductor
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Sensor Switch Application: Semiconductor Photovoltaic Solar energy Liquid crystal panel Optical fiber Other production fields Speciality Chemicals Handled HF- Hydrofluoric acid HCL- Hydrochloric acid H2O2- Hydrogen Peroxide KOH- Potassium Hydroxide HNO3- Nitric acid
- Body Material: Stainless Steel
Find Suppliers by Category Top
Featured Products Top
-
storage to the facility via electropolished 316L piping. Use the CDM for precise blending and dilution at the point-of-use. Both systems ensure safety and purity through automated leak detection and non-contact level monitoring. Technical Data (read more)
Browse Gas Cabinets and Distribution Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
, cyanide, hydrochloric acid, hydrogen sulfide, methane and other harsh substances cause corrosion that requires extra maintenance or reduces the life of instrumentation, pumps, valves and piping. Corrosion-related maintenance activity shrinks plant product throughput and increases operating costs (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
resistance. Chemical processing industry involving sulfuric, phosphoric, hydrochloric and acetic acid. Temperature uses vary from ambient to 1500°F depending on the environments (read more)
Browse Superalloys Datasheets for High Performance Alloys, Inc.
More Information Top
-
Handbook of Chlor-Alkali Technology
Hydrochloric Acid Storage and Piping Systems , Pamphlet 163, Edition 1, The Chlorine Institute, Washington, DC (2001).
-
CR4 - Thread: HDPE Vacuum Flanges Perhaps?
Firstly I have to decide what material of construction to use for vacuum piping for an acidic system ( Hydrochloric Acid and Water).
-
C-1 Chlorinated Hydrocarbons
The exchangers, pumps, and piping for transportinghot aqueous hydrochloric acid solutions from the hydrochlorination system may be specified in Karbate@ and also porcelain and plastic lined for pumps and piping.
-
283-E and 283-W hazards assessment
September 21, 1994 Chlorine gas (or liquid) leaks typically get worse initially since the chlorine reacts with moisture in the a i r t o form hydrochloric acid . then corrodes the metal … the storage container or piping system causing an increase i…
-
Piping Handbook, Seventh Edition > RUBBER-LINED PIPING SYSTEMS
Applications include such numerous services as cationic/anionic water-treatment systems ; piping in plants that manufacture chemicals, including those producing hydrochloric acid , phosphoric acid, chlorine, and titanium oxide; and slurry pipe lining for both corrosive and abrasive conditions, such as in power plant…
-
Electrochemical Methods for Evaluating Corrosion Inhibitors in Strong Acid Systems
…formations with hydro- chloric acid solutions is a good example of this approach [2], In this case, it is essential to formulate the hydrochloric acid solution with a balanced corrosion inhibitor system to protect the vessels and pipes that contain the acid…
-
Polysilicon for Solar Wafers
Toxic vapor cloud of silicon tetrachloride formed from a piping system failure in a Chicago bulk terminal escaped, co-forming hydrochloric acid gas.
-
Design of Municipal Wastewater Treatment Plants: WEF Manual of Practice No. 8 ASCE Manuals and Reports on Engineering Practice No. 76, Fifth Edition > ALKALINE...
A cleaning system should be provided that uses dilute hydrochloric acid to remove calcium carbonate scale from pumps and piping .
Indicates content that may require registration and/or purchase.