-
Supplier: Bailey-Parks Urethane, Inc.
Description: Bailey-Parks' hydrocyclones can be custom molded from a variety of polyurethanes to meet OEM specifications. Our rugged urethane hydrocyclones are used primarily in oil and gas drilling applications to separate sand and grit from costly drilling mud so that it can be reused. The four
- Separation / Filtration System: Cyclone (Centrifugal) Separators
-
Supplier: LAKOS Separators and Filtration Systems
Description: Most Commonly Used For: A low flow rate separator designed to remove sand, silt, grit, and scale. Models are available in carbon and stainless steel.
- Application / Industry: Adhesives, Chemicals, Construction Materials, Cosmetics, Drinking Water, Food and Beverage, Heat Transfer Fluids, Oil / Fuel, Ore / Mineral, Paint / Coating, Paper and Pulp, Sanitary / Pharmaceutical, Waste / Sludge
- Features: All Centrifugal Separators, Other
- Equipment Type: Hydrocyclone
-
Supplier: LAKOS Separators and Filtration Systems
Description: Most Commonly Used For: Centrifugal action filtration for the removal of sand, silt, and scale. Engineered to protect irrigation equipment, pumps and water supply systems.
- Application / Industry: Adhesives, Chemicals, Construction Materials, Cosmetics, Drinking Water, Food and Beverage, Heat Transfer Fluids, Oil / Fuel, Ore / Mineral, Paint / Coating, Paper and Pulp, Sanitary / Pharmaceutical, Waste / Sludge
- Features: All Centrifugal Separators, Other
- Equipment Type: Hydrocyclone
-
-
Supplier: LAKOS Separators and Filtration Systems
Description: Most Commonly Used For: Prevents sand damage to submersible water well pumps under 100 gpm. Such damage would typically lead to loss of pump efficiency and ultimate pump failure. Dramatically extends pump life and saves energy by keeping pump running most efficiently.
- Application / Industry: Adhesives, Chemicals, Construction Materials, Cosmetics, Drinking Water, Food and Beverage, Heat Transfer Fluids, Oil / Fuel, Ore / Mineral, Paint / Coating, Paper and Pulp, Sanitary / Pharmaceutical, Waste / Sludge
- Features: All Centrifugal Separators, Other
- Equipment Type: Hydrocyclone
-
Supplier: LAKOS Separators and Filtration Systems
Description: Most Commonly Used For: Prevents sand damage to submersible and turbine water well pumps in water well applications. Such damage would typically lead to loss of pump efficiency and eventual pump failure. Dramatically extends pump life and saves energy by keeping pump running most efficiently.
- Application / Industry: Adhesives, Chemicals, Construction Materials, Cosmetics, Drinking Water, Food and Beverage, Heat Transfer Fluids, Oil / Fuel, Ore / Mineral, Paint / Coating, Paper and Pulp, Sanitary / Pharmaceutical, Waste / Sludge
- Features: All Centrifugal Separators, Other
- Equipment Type: Hydrocyclone
-
Supplier: Jet Edge
Description: Advantages Cleaner and easier than shoveling out your tank. Operates unattended. Full abrasive bags are removed and handled by a forklift. Less expensive than pumping or shoveling out your tank. No machine down-time required to remove abrasive. Can be custom sized for use on any waterjet tank. Very
- Features: All Centrifugal Separators, Other
- Equipment Type: Hydrocyclone
- Application / Industry: Waste / Sludge
-
Supplier: Smith & Loveless, Inc.
Description: The PISTA® 360™ Grit Chamber is equipped with the V-FORCE BAFFLE™, which is an integral flow control baffle for both the inlet and outlet of the main chamber. The V-FORCE BAFFLE™ is designed to direct the inlet flow into the chamber in a manner ensuring the proper vortex flow and to prevents
- Features: All Centrifugal Separators, All Sedimentation Equipment
- Equipment Type: Hydrocyclone
- Application / Industry: Waste / Sludge
-
Supplier: Smith & Loveless, Inc.
Description: High removal efficiencies originate from the PISTA® Grit Chamber’s unparalleled hydraulic design, including its flat chamber floor, patented and low-energy axial-flow propeller. The combination creates a true vortex that effectively separates grit from organics and the waste stream. Forced vortex
- Features: All Centrifugal Separators, All Sedimentation Equipment
- Equipment Type: Hydrocyclone
- Application / Industry: Waste / Sludge
-
Supplier: Smith & Loveless, Inc.
Description: With more than 2,500 PISTA® Grit Chamber installations worldwide, Smith & Loveless continues to advance the science of grit removal with the patent pending OPTIFLOW 270® Baffle System for the PISTA® 270™. The OPTIFLOW 270® Baffle System brings previously unachieved grit removal efficiencies to new
- Features: All Centrifugal Separators, All Sedimentation Equipment
- Equipment Type: Hydrocyclone
- Application / Industry: Waste / Sludge
-
Supplier: Smith & Loveless, Inc.
Description: The PISTA® VIO™ Grit Removal System provides unprecedented application flexibility and superior grit removal efficiencies with a design that allows for full variability of the inlet and outlet chambers. PISTA® VIO™ features a hydraulic vortex grit chamber design that utilizes a new baffle system.
- Features: All Centrifugal Separators, All Sedimentation Equipment
- Equipment Type: Hydrocyclone
- Application / Industry: Waste / Sludge
-
Supplier: National Oilwell Varco
Description: catastrophic well control problems. BRANDT manufactures both mud/gas separators and degassers. Mud/gas separators are the first units of solids control equipment arranged to treat mud. As such, they process all of the mud from the flowline before the mud reaches the primary shale
-
Supplier: GN Solids control Co., Ltd.
Description: Vacuum Degasser is also called mud/Gas separator. Mud/gas separators (Degasser) is the first units of solids control equipment arranged to treat drilling mud. As such, they process all of the drilling mud from the flow line before the mud reaches the primary shale shakers. The units
-
Supplier: GN Solids control Co., Ltd.
Description: "and 10" cones desander to separate solid-phase particle size 47-76μm in the drilling fluids Hydrocyclones are also called cyclone separators. Hydrocyclones consist of a desander(10 in. cone) and a desilter(4 in. cone) and are used to separate sand and silt from the drilling
Find Suppliers by Category Top
More Information Top
-
Emerging Systems for Materials, Mechanics and Manufacturing
Numerical Simulation of Gas Flow Field in Gas-Liquid Hydrocyclone Separator .
-
Development of a Downhole Oil/Water Separation and Reinjection System for Offshore Application
Hydrocyclone separators have also been used at the surface as free water knockout ͑FWKO͒ vessel replacements.
-
Reconditioning contaminated gravel
The rinsate separation system consists of a hydrocyclone separator , motor-operated ball valve, purge diffuser, and drum decant system.
-
Intelligent System for Monitoring and Control of Downhole Oil Water Separation Applications
downhole oil/water separation system that combines conventional oilfield pumping systems with hydrocyclone separators .
-
Hydrocyclones: A Solution to Produced-Water Treatment
Investigations into alternatives to the traditional flotation cells/plate separators for oily-water cleanup revealed that the hydrocyclone separator warranted serious consideration.
-
https://bora.uib.no/bitstream/handle/1956/5138/85304051.pdf?sequence=1
40 3.4 Computational Studies of Hydrocyclone Separators . . . . . . . . . . . .
-
Materials for Environmental Protection and Energy Application
When high-pressure fluid enters hydrocyclone separator , some flows into the overflow pipe along the top wall of the hydrocyclone separator and round the outside wall of the overflow pipe.
-
Plantwide Control: Recent Developments and Applications
… FEHE, four distillation columns one of which is an extractive distillation column and three liquid recycles Vaporizer, PFR, FEHE, flash separator, three distillation columns, liquid and gas recycles and recycle compressor Five scraped surface crystallizers, two hydrocyclone separators and two centrifugal separators …
-
Joint Industry Development of the Downhole Oil Water Separation System-Field Case Study - An Update
C-FER (Centre for Engineering Research Inc.) and New Paradigm Engineering conceived the idea of running a Hydrocyclone separator in series with a downhole pumping system to accomplish oil production, oil/water separation, and injection of the produced water in one wellbore.
-
Application of Downhole Oil/Water Separation Systems in the Alliance Field
This work resulted in the idea of combining hydrocyclone separators with conventional downhole oil field pumping systems to accomplish oil production, oil/water separation and simultaneous injection of the produced water in the same wellbore An ongoing joint industry project was subsequently organized …
Indicates content that may require registration and/or purchase.