-
Supplier: Eagle Eye Power Solutions, LLC
Description: premier digital hydrometer in Eagle Eye's SG-Series digital hydrometer/density meter line. Configured to work with the IBEX-Ultra, the SG-Ultra Max is used to test the specific gravity and temperature of your electrolyte providing essential state-of-charge battery information. All the
- Voltage Test Range: 0.01 to 60 volts
- Features: Alarm / Relay, Other, Power Management / Control, Self-calibration / Test Verification, Test Software / Computer Interface
- Test Capability: Charge, Current, Resistance, Voltage
- Form Factor: Portable / Handheld Tester
-
Supplier: Albér
Description: battery state of health. An optional compatible hydrometer lets you transfer specific gravity and temperature data using the IR port or RS‑232 cable. You'll find that the CVR+ is one of the easiest ways to perform battery maintenance. Evaluate as You Test A major advantage of the CVR+
- DC Voltage Range: 0 to 20 volts
- Display Digits: 4 Digits
- Options & Features: Application Software, Battery Powered, Data Acquisition, Data Storage / Logging
- Special Measurement Types: Battery Test
-
Supplier: Eagle Eye Power Solutions, LLC
Description: effective in preventing battery failure and an essential component of any battery preventative maintenance program. Ensure you are testing per IEEE and NERC standards. The IBEX-Ultra meets IEEE Standards for "Recommended Practice for Maintenance, Testing and Replacement for Stationary
- Input Voltage: 11.1 volts
- Voltage Test Range: 0.1 to 60 volts
- Features: Alarm / Relay, Other, Power Management / Control, Self-calibration / Test Verification, Test Software / Computer Interface
- Test Capability: Charge, Current, Resistance, Voltage
-
-
Supplier: Eagle Eye Power Solutions, LLC
Description: cabling between sensors - allowing easy sourcing of additional materials. The battery electrolyte level monitoring system saves time & money by continuously monitoring electrolyte levels and eliminating the need for scheduled periodic testing & maintenance. Markets that use lead-acid
- Input Current: 1 milliamps
- Input Voltage: 12 volts
- Features: Alarm / Relay, Fault Diagnostics, Other
- Form Factor: Panel / Rack Mount Tester
-
Supplier: Albér
Description: The CRT-400, Alber's handheld Cellcorder utilizes the well-proven and patented DC Resistance Test to eliminate the guesswork when trying to identify a failing battery. ● Designed specifically to comply with IEEE Recommended Practices for Battery Maintenance and Testing ● DC Resistance Test
- Input Voltage: 90 to 264 volts
- Operating Temperature: 0 to 40 C
- Current Test Range: 5 to 50 amps
- Voltage Test Range: 0 to 16 volts
Find Suppliers by Category Top
More Information Top
-
Development of a back-up battery management system - A case study in petroleum development Oman
IV.MONTHLY BATTERY MAINTENANCE Hydrometer , Thermometer and Volt Meters are used for physically measuring specific gravity, temperature and voltage for each of the cells.
-
Handbook of Soil Analysis
… isoamyl alcohol drop anti-foamer, start timing, introduce the hydrometer very gently so as not to disturb the suspension (this is the most delicate part and a significant cause of error), take care that the hydrometer is maintained in the centre of …
-
Enhancing phagocytic activity of hemocytes and disease resistance in the prawn Penaeus merguiensis by feeding Spirulina platensis
Salinity was monitored daily using a hydrometer and maintained at a specific grav- ity between 1.020–1.023.
-
Reactor Section standard analytical methods. Part 1
The temper&ture of the hydrometer should be maintained within 2° of the temperature of the solution being tested.
-
Dense‐media separation as a more efficient pollen extraction method for use with organic sediment/deposit samples: comparison with the conventional method
Satisfactory control of the density of the medium can be maintained using a hydrometer .
-
A photovoltaic/fuel cell power system for a remote telecommunications station
To better monitor battery condition, periodic on-site maintenance will include hydrometer measurementsof battery specificgravity.
Indicates content that may require registration and/or purchase.