Products/Services for Hymu 80 Bar

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • ZNI133
    Its analysis is the sameasthat of Caqnter HyMu 80 . which is available in snip, bar , wire, and biiet form.
  • ASM Ready Reference: Electrical and Magnetic Properties of Metals
    Carpenter HyMu " 80 " Alloy 50,000 u 0.004 T (40 G) Bar , wire 57 .
  • ZEMPM2000P196
    Miscellaneous Iron Alloy, Magnetically Soft Iron, Silicon Core Iron Carpenter Silicon Core Iron "A"Annealed Carpenter Silicon Core Iron "B"Annealed Nickel, Nickel, Nickel Molybdenum Carpenter HyMu " 80 " Alloy (1.8 to … … 2910 t Temperature RT Test bar d = 9.53 mm …
  • ZEMPM2000P093
    … 4-79 Moly Permalloy 45Ni-Fe-Annealed 45Ni3MoFe-Annealed 49NiFe-Annealed 49NiFe-Annealed 49NiFe-Annealed 75Ni5Cu2CrFe-Annealed 78.5NiFe-Annealed 79Ni4MoFe-Annealed Carpenter Wear Resistant HyMu 800A Hymu 80 Monimax Mumetal Supermalloy ASTM … … 68 Sheet Sheet Rod, bar , sheet, strip, pipe, tube …
  • ZNI5
    Machinability: Carpenter HyMu " 80 " machines somewhat like austenitic stainless alloys and develops gummy chips, but it does not work harden as rapidly as the stainless alloys. Work hardened bars (Rockwell B 85 to 95) offer the best machining characteristics.
  • ZNI375
    Be cause of its very high permeability and very low coercive force, HyMu " 80 " alloy is particularly well suited for shielding applications. Forms Available: Strip, wire, bar , billet, sheet (as l-I&mom@ Alloy .
  • Electronic Materials and Processes Handbook, Third Edition > Metals
    These data apply to cold-rolled strip items of 0.030 in or thicker and bar items. 80 Ni, 4 Mo, balance Fe. Trade names are 4-79 Permalloy 1 HyMu 80 2 and Hipernom.
  • Magnetic Shielding FAQs
    They can be found in solenoids, bar magnets, and some motors and transformers. It is made up of about 80 % nickel. Other trade names include Permalloy®, HyMu -80®, Hipernom®, Magnifer 7904®, Magnifer 75®, and Mumetal 2®.
  • Stryer biochemistry
    … to funktionelleGruppen26 glycanbindendes 341 Glykosylierung 336 70 Eigenschaten25-experimentelleBestimmungder amino acid sequences 80 -ibrilläres 43, denatured 49 (GaP) intrinsischunstrukturiertes(IUP)56 62, spherical cap models, kohlenhydratbindendes 340 - ball- rod -models 62 358--Membran … … eder dna-recombination technique 80 , speziische activity, 76 77 … … stacking 587 hymidin 112 hymidinkinase 750 hymidin-Phosphorylase 750 hymidin-recycling 750 hymidylat 113, lipid composition, 758 hymidylat-Synthase 758, 761 hymidylatsynthese 758 hymin 4, 112, 116, 726, 750, 758, 852-dimer 850 hymocyt 1017 f of hymus 1017 f hyroxin 736 …
  • ZASMHBA0002171
    HyMu 80 , 800 (80% Ni, 4% Mo, rem Fe . . . . . In some machines the spray bars oscillate, and in others, they are fixed.


Product Announcements
Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Changzhou Sunan & Weijie Steel Balls Co., Ltd.