-
Supplier: Radar Technology, Incorporated
Description: Product Information Full Catalog Description The RTIQ Series of I/Q detectors was developed by RTI to measure the amplitude and phase of an IF input signal relative to a fixed level (Ref) signal. Design Note: Radar Technology can customize any of our products to meet your
- Input Frequency Range: 350 MHz
- Connectors: SMA
-
Description: I/Q PHASE DETECTOR
-
Supplier: Qualitrol Company, LLC
Description: Qualitrol IDM+ offers advanced fault recording (DFC), dynamic disturbance recording (DDR), and sequence of event recording (SER) with options of phasor measurement unit (PMU) in compliance to the C37.118 2005 specifications. The Qualitrol IDM+ is the most accurate traveling wave fault
- Instrument Type: Condition Monitor / Fault Detector
-
-
Supplier: Richardson RFPD
Description: frequency to ensure adequate demodulation accuracy. The serial port interface (SPI) allows fine adjustment of the quadrature phase to allow the user to optimize I/Q demodulation performance. Alternatively, the baseband I/Q outputs can be disabled, and the
- Input Frequency Range: 24,000 to 44,000 MHz
- Output Frequency Range: 800 to 6,000 MHz
- Conversion Gain: 17 dB
- Noise Figure: 6 dB
-
Supplier: ValueTronics International, Inc.
Description: (0 dB to –70 dB) Interface: GPIB or LAN interface Sampling rate: programmable: 10 kHz to 81.6 MHz in 0.1 Hz steps ADC resolution: 14 bit I/Q memory: 16 Msample each for I and Q data Impedance: 50 Ω Connector: testport adapter 2.92 mm (K)/N female Setting range of
- Frequency Range: 8,000,000 kHz
-
Supplier: ValueTronics International, Inc.
Description: and modulation modes with versatile result display: I and Q signal, magnitude and phase, vector and constellation diagrams, spreadsheets with numeric evaluation of modulation errors and demodulated bit sequence Spectrum analysis with ultrawide dynamic range for sophisticated
- Frequency Range: 7,000,000 kHz
Find Suppliers by Category Top
Featured Products Top
-
Pre-Scan Analysis (optional) Supports Analog Demodulation Analysis (optional) Supports Vector Signal Analysis (optional) Supports I/Q Analysis (optional) Supports 5G NR and 4G LTE standard communication signal demodulation (optional) Equipped with 11.6-inch 1920x1080 HD (read more)
Browse Spectrum Analyzers and Signal Analyzers Datasheets for kTB Solutions -
, radar, space and thermal vacuum applications. The product line covers the DC to 110 GHz frequency range and includes directional couplers, directional detectors, 3 dB hybrids, MLDD power dividers, detectors, terminations, coaxial adapters, bias tees, Butler matrices, Butlers with phase shift and (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
Up to 37 I/O pins ADC Two 12-bit ADCs, up to 10 channels (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
Multifrequency OFDM SAR in Presence of Deception Jamming
I/Q detector I Q Phase dig Phase storage .
-
Fundamentals of Ground Radar for Air Traffic Control Engineers and Technicians
Because of the rounded shape of the peaks of the I and Q phase detectors , use of single-phase operation in quadrature systems should be considered inadvisable; targets will “break up” when the φs are in the regions of the phase-detector…
-
Photonic processor for in-phase and quadrature array signal processing
These module/application names include the I - Q phase detector , .
-
Lower hybrid low power microwave active control system design, installation and testing on Alcator C-Mod
I - Q phase detectors (MITEQ Model IQM4.6LC1) generate I and Q voltages and are used to determine the phase between the reference oscillator and a feedback signal.
-
A two-channel optical downconverter for phase detection
The I / Q phase detector is fed by limiting amplifiers centered around 160 MHz and a two-channel 1-GSample/s digitizing oscilloscope with an 8-bit analog/digital (A/D) converter processes and evaluates the phase measurements.
-
Fiber Optic Strain Sensing With Rf Interferometric Techniques
Vector diagram for a noisy I , Q phase detector .
-
Use of wideband waveforms for reducing dynamic range requirements
If sampling at IF s required to minimize I and Q phase detector errors (see below). then the sample rate must be at least 4x the IF bandwidth.
-
Proceedings of the XIX international Linac conference
Phase control is provided by an I/Q phase shifter (IF Engineering) operating at 1497 MHz and, similarly, phase detection is performed using an I / Q phase detector .
-
Heterodyne methods in millimetre wave plasma diagnostics with applications to ECE, interferometry and reflectometry
For this application I / Q phase detectors can be used: in these devices the input IFsig is detected twice in two independent mixers.
-
Microwave reflectometry for edge density profile measurements on TFTR
The phase data from the I & Q phase detector are low-pass filtered using two 400 kHz video filters and are digitized at 1MHz.
Indicates content that may require registration and/or purchase.