-
Supplier: Ecologix Environmental Systems
Description: Ecologix provides several different grades of impregnated activated carbon for those special applications where either standard non-treated carbon does not work or where activated carbon's adsorptive capacity can be greatly enhanced through impregnation.
- Filter Medium Material: Activated Carbon
-
Supplier: Air Impurities Removal Systems, Inc.
Description: Polyester Panel Filter Impregnated with Activated Carbon for use with Extract-All® SPA Fume Extractor Systems
- Length: 12 inch
- Height: 12 inch
- Width / Ring Size: 1 inch
- Media Type: Activated Carbon / Charcoal, Polyester
-
Supplier: Air Impurities Removal Systems, Inc.
Description: Polyester Panel Filter Impregnated with CCS Activated Carbon for use with Extract-All® S-DD1 Compact Downdraft System and S-987 Air Cleaning Systems
- Length: 12 inch
- Height: 12 inch
- Width / Ring Size: 1 inch
- Media Type: Activated Carbon / Charcoal, Polyester
-
-
Supplier: Ecologix Environmental Systems
Description: Ecologix provides several additional special grades of activated carbon for those special applications where either standard or our impregnated carbon products are not sufficient.
- Filter Medium Material: Activated Carbon
-
Supplier: Air Impurities Removal Systems, Inc.
Description: Polyester Panel Filter Impregnated with Activated Carbon for use with Extract-All® S-987 Air Cleaning Systems
- Length: 12 inch
- Height: 12 inch
- Width / Ring Size: 1 inch
- Media Type: Activated Carbon / Charcoal, Polyester
-
Supplier: Cole-Parmer
Description: • Ideal for chemically neutral waters with lower chlorine concentrations This cellulose cartridge removes organic tastes/odors and chlorine, plus reduces sediment. Suitable to 125
F (52 C). - Features: Other
-
Supplier: HVACQuick.com
Description: 14x18x1 (Actual Size). Accumulair Carbon Filters. Accumulair Carbon Odor-Ban Filters - 1 inch thickness. Carbon impregnated disposable pleated panel filters. A simple solution for controlling both odors and dust particles! Odorous gases and vapors are
-
Supplier: HVACQuick.com
Description: 19x27x2 (Actual Size). Accumulair Carbon Filters. Accumulair Carbon Odor-Ban Filters - 2 inch thickness. Carbon impregnated disposable pleated panel filters. A simple solution for controlling both odors and dust particles! Odorous gases and vapors are
-
Supplier: HVACQuick.com
Description: 16x20x4 (15.5 x 19.5 x 3.5 Actual Size). Accumulair Carbon Filters. Accumulair Carbon Odor-Ban Filters - 4 inch thickness. Carbon impregnated disposable pleated panel filters. A simple solution for controlling both odors and dust particles! Odorous
-
Supplier: BakerCorp
Description: Effective removal of inorganic contaminants using activated carbon and zeolite based media. Impregnated with chemical reagents.
- Features: Other
-
Supplier: Delta Pure Filtration
Description: Layers of carbon impregnated cellulose
- Filtration Grade (Micron Rating): 5 µm
- Maximum Liquid Flow: 12 GPM
- Maximum Temperature: 150 F
- Filter Medium Material: Activated Carbon, Cellulose
-
Supplier: Purolator Liquid Process
Description: cartridges are available in 9.75 and 10 inch lengths and in multiple configurations. All CW Series filters are nominally rated at 5 µm and have excellent flow and filter life properties. All materials are FDA listed for food and beverage contact. Carbon impregnated
-
Supplier: Delta Pure Filtration
Description: Layers of carbon impregnated synthetic polyester
- Filtration Grade (Micron Rating): 5 µm
- Maximum Liquid Flow: 3 GPM
- Filter Medium Material: Activated Carbon, Polyester / Fiberglass
- Range: Micro Filtration
-
Supplier: Cole-Parmer
Description: Silver/Carbon Cartridge has silver impregnated in activated carbon to inhibit growth of bacteria. Removes solids, organic compounds, chlorine, tastes, and odors. For cold water only. Produces 3500 gallons prior to exhaustion. Max temperature is 77
F (25 C); max - Features: Other
-
Supplier: Labconco Corporation
Description: available: Activated Carbon Filter for Organic Vapors; Impregnated Carbon Filter for Acid-Sulfur; Impregnated Carbon Filter for Ammonia-Amine; Impregnated Carbon Filter for Formaldehyde-Formalin; Mixed Bed
- Hood Face Velocity: 80 SFPM
- Required Airflow: 305 SCFM
- Filter Type: Ductless
- Fume Hood Type: General Purpose
-
Supplier: Eraser Company, Inc.
Description: electricity which can damage sensitive components. Use of this unit is recommended when using Models BTS, HTS, MH10 and A5C Thermal Strippers. Airflow Fan@60Hz: 105 CFM (49 liters per minute) Fan@50Hz: 90 CFM (42 liters per minute) Filter Activated carbon-impregnated
- Airflow: 90 to 105 SCFM
- Process: Dry
- Collector Type: Source Collector / Portable, Wall or Column
Find Suppliers by Category Top
Featured Products Top
-
Ultra-fine activated carbon particles used in the activated carbon filter cartridges have excellent adsorption performance and can effectively filter harmful gases, remove peculiar smells, and part of heavy metal substances. Breakdown of Key Components (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
, Camfil guarantees that filters manufactured with OmniPleat technology will last 30% longer than standard filters. OmniPleat media options include: GR Standard Green FR Flame Retardant FC FR Carbon (read more)
Browse Dust Collectors and Dust Collector Filters Datasheets for Camfil -
, Camfil guarantees that filters manufactured with OmniPleat technology will last 30% longer than standard filters. OmniPleat media options include: GR Standard Green FR Flame Retardant FC FR Carbon Impregnated (read more)
Browse Dust Collectors and Dust Collector Filters Datasheets for Camfil -
Ultra-fine activated carbon particles used in the activated carbon filter cartridges have excellent adsorption performance and can effectively filter harmful gases, remove peculiar smells, and part of heavy metal substances. Product Key Features: (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
Activated carbon filter bag is made of activated carbon fiber with low-oxygen baking process. The special honeycomb pore structure will adsorb and decompose harmful substances effectively to filter harmful gases (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
Challenge: In the production of activated carbon, wastewater primarily originates from the soaking, washing, and regeneration processes. These wastewaters typically contain large quantities of organic substances, suspended solids, acidic or alkaline compounds, and (read more)
Browse Wastewater Treatment Equipment Datasheets for KINTEP NEW POWER -
of filter cartridge types, such as string wound filter cartridge, pleated filter cartridge, activated carbon filter cartridge, making them suitable for various filtration needs. Flow Capacity: These housings are designed to handle higher flow rates, making (read more)
Browse Filter Housings Datasheets for Harbory Filtration -
. Hybrid Designs: Some cartridges combine PP with activated carbon or glass fiber layers for multi-stage filtration (e.g., hydrocarbon removal) . Construction and Integrity Pleated Design: Increases (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
Ducon's complete line of air pollution control equipment includes wet scrubbers, venturi scrubbers, chemical gas absorbers, wet gas scrubbers, packed & spray towers, air strippers, wet and dry precipitators, Activated carbon Adsorbers, FCC Cyclones, Baghouse filters, which (read more)
Browse Dust Collectors and Dust Collector Filters Datasheets for Ducon Environmental Systems -
Ducon's complete line of air pollution control equipment includes wet scrubbers, venturi scrubbers, chemical gas absorbers, wet gas scrubbers, packed & spray towers, air strippers, wet and dry precipitators, Activated carbon Adsorbers, FCC Cyclones, Baghouse filters, which (read more)
Browse Dust Collectors and Dust Collector Filters Datasheets for Ducon Environmental Systems
More Information Top
-
Molecular contamination control technologies for high-volume production phase in high-NA 193nm lithography
It was also found that the impregnated activated carbon filter can remove organic compounds (such as toluene and DEP) by physical adsorption.
-
Molecular contamination control technologies for high NA 193nm lithography
Impregnated activated carbon filter A (carrying 36 kg/m3 of strong inorganic .
-
Genano-series of air purification systems
The system is not affected by moisture like triethylene diamine (TEDA) impregnated activated carbon filters and avoids the problem of microbial growth which plagues conventional systems and renders them susceptible to Legionellae bacterial growth.
-
Effectiveness of Portable Indoor Air Cleaners: Sensory Testing Results
Impregnated activated carbon filter ), followed by switchable ionizer section .
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1827 - Safety Evaluation ...
Each GEVS includes ducts; prefilters; high-efficiency particulate air (HEPA) filters; potassium carbonate- impregnated activated carbon filters ; fans; monitors and controls; inlet and outlet isolation dampers; and a discharge stack.
-
Defectivity decrease in the photolithography process by AMC level reduction through implementation of novel filtration and monitoring solutions
Excursions of PGMEA level in the clean room, mainly originating from a tool compartment problem together with reactions on acid impregnated activated carbon filters have been identified as the generator for acetic acid in the air.
-
Hot isostatic press waste option study report
After passing through the vacuum pump, the off-gas is sent through the facility's off-gas system where it passes through a HEPA filter and a sulfur- impregnated activated carbon filter .
-
Development of Deodorant Filter for Diesel Smell
Therefore, the activated carbon filter impregnated with vitamin Bx and phosphoric acid is the best deodorant filter for diesel gases.
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1790 - Environmental Impa...
The treatment system would include a single train of three air filters (a pre-filter, a HEPA filter, and an activated carbon filter impregnated with potassium carbonate); centrifugal fan; automatically operated inlet-outlet isolation dampers; monitoring system; and differential pressure transducers.
-
Biofuels Production
H2S is removed by using an activated carbon filter impregnated or doped with potassium iodide (KI) or potassium permanganate or potassium carbonate (K2CO3) or zinc oxide (ZnO) or sulphuric acid (H2SO4), as catalyzers.
Indicates content that may require registration and/or purchase.