-
Supplier: Petersen Products Co.
Description: By-Pass None Country of Origin USA Dia. Deflated 2.5" (64mm) Dia. Max 4.25" (108mm) Infl. Press. Required 30 psi (2.07 bar) Length Deflated 24.75" (629mm) Material, Body Natural Rubber Material, Hardware Plated Carbon Steel Nominal Size 4" (102mm) Port, Inflation Schrader Tire Valve on a 3ft
-
Supplier: Petersen Products Co.
Description: By-Pass None Country of Origin USA Dia. Deflated 1.5" (38mm) Dia. Max 2.25" (57mm) Infl. Press. Required 45 psi (3.10 bar) Length Deflated 18.25" (464mm) Material, Body Natural Rubber Material, Hardware Plated Carbon Steel Nominal Size 2" (51mm) Port, Inflation Schrader Tire Valve on a 3ft
-
Supplier: Petersen Products Co.
Description: By-Pass None Country of Origin USA Dia. Deflated 4.12" (105mm) Dia. Max 6.25" (159mm) Infl. Press. Required 30 psi (2.07 bar) Length Deflated 28.25" (718mm) Material, Body Natural Rubber Material, Hardware Plated Carbon Steel Nominal Size 6" (152mm) Port, Inflation Schrader Tire Valve on a
-
-
Supplier: Petersen Products Co.
Description: By-Pass None Country of Origin USA Dia. Deflated 2.31" (59mm) Dia. Max 3.25" (83mm) Infl. Press. Required 35 psi (2.41 bar) Length Deflated 20.75" (527mm) Material, Body Natural Rubber Material, Hardware Plated Carbon Steel Nominal Size 3" (76mm) Port, Inflation Schrader Tire Valve on a 3ft
-
Supplier: CT Gasket & Polymer Co., Inc.
Description: need. Commonly requested custom parts include: • Bellows • Bulbs • Bumpers • Bushings • Check balls • Connector seals • Convoluted boots • Cups • Diaphragms • Gaskets • Grommets • Inflatable seals and shapes • Isolators • Lip seals • Mechanical seals • Molded gaskets • Protective boots
- End Configuration: Collar, Flanged Collar, Inside Flange, Standard Flange
- Application: Cylinder Protection, Die Set Post, Expansion Joint, Rod / Screw Cover, Scissors / Lift / AGV
- Shape: Round, Square / Rectangular (Closed), Square / Rectangular (Open), Tapered
Find Suppliers by Category Top
Featured Products Top
-
gaskets, butterfly valve seats and inflatable seals for ball segment valves. These are available in a range of elastomer material grades compliant with FDA and USP Class VI standards, offering a full range of medical seals for the pharmaceutical and biomedical industries. Contact us for more information or to request a quote. (read more)
Browse O-rings Datasheets for Precision Polymer Engineering Ltd.
More Information Top
-
A New Instrument for Hysterosalpingography
The catheter length must fit the tube closely and keep exactly in position between the inflatable rubber ball and the thickening at the upper end of the catheter.
-
Assistive Technology for Visually Impaired and Blind People
• An orange inflatable rubber ball containing bells that can be used in a gym or a swimming pool.
-
Ultrasonic Method for Evaluation of Annular Seals for Wells and Instrument Holes
A 240-kPa pressure source (compressor or bottled com- pressed air), plastic tubing, a cap that fits on top of a casing, and an inflatable rubber ball (when the casing is not full of water) are used.
-
An Introduction to Petroleum Technology Economics and Politics
When the different batches must be kept separated to prevent mixing, slugs of kerosene, water, or occa- sionally inflatable rubber balls are used to separate the batches.
-
Maintenance Engineering Handbook, Seventh Edition > INDUSTRIAL CHEMICAL CLEANING METHODS
The “pipe crawlers” consist of inflatable rubber balls of varying sizes, fitted with chain mesh (Fig. 2.6), which tumbles through the pipeline, propelled by the fluid flow pressure.
-
Milk from the sea, a unique dairy project.
With the help of NIZO and other research organizations, this problem has been solved by means of a compressed-air system which conveys the milk in 'packets' sealed at each end by inflatable rubber balls .
-
The Chemical Formulary, Volume 3
They under- go no appreciable decomposition at or- dinary temperatures, or is their value diminished for inflating rubber balls at 100· C. (212° F.) or over.
-
Federal Register > Wednesday, December 17, 1997 > [62 FR 66043] Approval and Promulgation of Implementation Plans; Arizona State Implementation Plan Revision, ...
…surface cleaning and degreasing operations, Rule 333 controls emissions of VOCs from petroleum solvent dry cleaning operations, Rule 334 limits emission of VOCs from natural and synthetic rubber adhesives used in the manufacture of non- inflatable rubber balls , Rule 337 limits emissions…
-
Report Number 11/31
The indentation of pressurized elastic shells: From polymeric
capsules to yeast cells
by
Dominic Vella, Amin Ajdari, Ashkan Vaziri and Arez...
In order to test the experimental applicability of our approach, we also performed a series of indentation tests using an inflated rubber ball (Pezzi ball, Ledragomma) of radius R = 18.5 cm, shell thickness h = 1 mm.
-
Nondestructive firmness sensing using a laser air-puff detector.
A laser air-puff firmness detector (consisting of a sample holder, a surge air tank, a displacement laser sensor, and a solenoid valve) was used to nondestructively measure the firmness of an engineered rubber ball inflated to an internal pressure of 13…
Indicates content that may require registration and/or purchase.