-
Supplier: TFI/ Inline Design Corporation
Description: TFI/Inline Design VS Series PVC Fume Scrubbers are designed for laboratories and any point of use application that requires removal of acid vapors from exhausted air, under the most demanding corrosive environmental conditions. The VS Series Scrubber is a compact vertical
- Airflow: 240 to 250 SCFM
- Pollutants Scrubbed: Acid
- Scrubber Type: Building / Enclosure
- Filter Type: Venturi
-
Supplier: TFI/ Inline Design Corporation
Description: TFI/Inline Design VS Series PVC Fume Scrubbers are designed for laboratories and any point of use application that requires removal of acid vapors from exhausted air, under the most demanding corrosive environmental conditions. The VS Series Scrubber is a compact vertical
- Airflow: 2,400 to 3,052 SCFM
- Pollutants Scrubbed: Acid
- Scrubber Type: Building / Enclosure
- Filter Type: Venturi
-
Supplier: TFI/ Inline Design Corporation
Description: TFI/Inline Design VS Series Polypropylene Fume Scrubbers are designed for laboratories and any point of use application that requires removal of acid vapors from exhausted air. rform under the most demanding corrosive environmental conditions. The VS Series Scrubber is a compact
- Airflow: 890 to 1,000 SCFM
- Pollutants Scrubbed: Acid
- Scrubber Type: Building / Enclosure
- Filter Type: Venturi
-
-
Supplier: TFI/ Inline Design Corporation
Description: TFI/Inline Design VS Series Polypropylene Fume Scrubbers are designed for laboratories and any point of use application that requires removal of acid vapors from exhausted air. rform under the most demanding corrosive environmental conditions. The VS Series Scrubber is a compact
- Airflow: 1,590 to 1,735 SCFM
- Pollutants Scrubbed: Acid
- Scrubber Type: Building / Enclosure
- Filter Type: Venturi
-
Supplier: Emerson Automation Solutions – Rosemount
Description: The RB pH Sensor is designed for extended sensor life when used in applications with sulfides which are typically found in scrubbers. Maximum sensor life due to proprietary multi-junction which hinders reference poisoning. Chemically resistant, rugged KYNAR body Retractable version assembled
- pH Range: 0 to 14 ph
- Operating Temperature: 32 to 266 F
- Operating Pressure Range: 0 to 150 psi
- Electrode Configuration: Combination
-
Supplier: Powell Fabrication & Manufacturing, LLC
Description: chloride industries and is suitable for use in any halogen chemical service including scrubbers, neutralization tanks, and batching tanks. Powell ORP Electrodes are available for 1" to 18" pipe sizes, are known for their long service life, and have been designed for simple installation and
- Body Material: Epoxy or Polymer
- Mounting Options: Flow Thru (Pipeline), In-Line (Insertion)
-
Supplier: ABB Measurement & Analytics
Description: dryer to automatically remove and eliminate effects due to changing moisture in the sample gas flow and a metal oxide scrubber to automatically provide a chemical zero periodically to eliminate the need for “zero gas”. As with all LGR analyzers, the Nitrogen Dioxide Analyzer may be controlled
- Application: Ambient Air Monitoring, Continuous Emissions Monitoring
- Electrical Outputs: Analog Voltage
- Instrument Type: Analyzer
- Gas Types: Nitrogen Dioxide (NO2)
-
Description: cleaner baths, chromates, rinse tanks, fume scrubbers and other concentrated chemicals up to a conductivity of 1000 mS/cm. Four conducivity ranges may be selected to configure the controller over a wide range of applications. Choice of measurement units is µS/cm, mS/cm, ppm and %
- Conductivity / Dissolved Solids Range: 50 to 1,000 µS/cm
- Conductivity Accuracy: 1 to 3 ±% Full Scale
- Operating Temperature: 32 to 122 F
- Electrical Output: Analog Current Output, Switch / Alarm Relay Output
Find Suppliers by Category Top
More Information Top
-
https://bora.uib.no/bitstream/handle/1956/2007/Thesis_%20Austrheim.pdf?sequence=1
The new inline scrubbers are of axial flow cyclone-type.
-
Piping Handbook, Seventh Edition > GAS SYSTEMS PIPING
Horizontal inline scrubbers take advantage of the effect of the helicoid tuyere.
-
Ion mobility spectrometer—field asymmetric ion mobility spectrometer-mass spectrometry
The ion trap’s ultra high purity helium was used without further purification, and all low- and high-field IMS gases were purified and dried prior to use with inline scrubbers and filters.
-
Formaldehyde emission from particleboard
Formaldehyde was trapped with an inline scrubber and analyzed as described by Mohl.
-
http://www.biogeosciences.net/9/2045/2012/bg-9-2045-2012.pdf
… 47 mm GF/F filters used for TSM were taken for analyses of the stable isotope composition of PN (δ15NPN), packed in Ag cups (without prior acidification) and analysed using the abovementioned EA-IRMS with a CO2 scrubber inline , and using IAEA-N1 …
-
Recent Advances in Intrusion Detection
Inline packet scrubber . http://sourceforge.net/projects/hogwah.
-
Exposure-Relevant Ozone Chemistry in Occupied Spaces
Inline ozone scrubbers were used for VOC collection to avoid ozone-sampling artifacts (Fick et al., 2001; Calogirou et al., 1996).
-
Quantitative evaluation of IAA conjugate pools in Arabidopsis thaliana
Presumptive ‘total IAA’ levels were deter- mined by treating the sample with 7 M NaOH at 100 °C for 3 h under a water saturated nitrogen gas stream with an inline Oxisorb oxygen scrubber cartridge (Supelco, Belle- fonte, PA, USA) installed between …
-
Computational and Experimental Fluid Mechanics with Applications to Physics, Engineering and the Environment
… Scrubbers in 2007 thanks to the work of Ulloa and Trujillo (2007), who identified trends and technological advances on the different types of axial cyclonic scrubbers, identifying main design parameters and operating conditions for inline axial cyclonic scrubbers developed and installed worldwide …
-
Heterogeneous oxidation of squalene film by ozone under various indoor conditions
Gas phase carbonyl species were collected downstream on dinitrophenylhydrazine (DNPH) coated silica car- tridges (P/N WAT037500; Waters Corp., Milford, MA, USA), following an inline KI ozone scrubber (P/N WAT054420; Waters Corp.) to avoid additional oxidation upon the cartridge.
Indicates content that may require registration and/or purchase.