-
Supplier: American Cast Iron Pipe Company
Description: butterfly valves Advantages Over Double-Disc Gate Valves Zero allowable leakage Lower torque requirements to operate valve 250 psig pressure rating compared to the 150 psig rating typically found on double-disc gate valves Epoxy-coated inside and out Lighter
- Valve Size: 14 to 24 inch
- Pressure Rating: 250 psi
- Connection Description: Bolt Flange
- Material Of Construction: Ductile Iron
-
Supplier: American Cast Iron Pipe Company
Description: butterfly valves Advantages Over Double-Disc Gate Valves Zero allowable leakage Lower torque requirements to operate valve 250 psig pressure rating compared to the 150 psig rating typically found on double-disc gate valves Epoxy-coated inside and out Lighter
- Valve Size: 14 to 24 inch
- Pressure Rating: 250 psi
- Material Of Construction: Ductile Iron
- Features: Gate / Knife Valves
-
Supplier: American Cast Iron Pipe Company
Description: butterfly valves Advantages Over Double-Disc Gate Valves Zero allowable leakage Lower torque requirements to operate valve 250 psig pressure rating compared to the 150 psig rating typically found on double-disc gate valves Epoxy-coated inside and out Lighter
- Valve Size: 14 to 16 inch
- Pressure Rating: 250 psi
- Material Of Construction: Ductile Iron
- Features: Gate / Knife Valves
-
-
Supplier: American Cast Iron Pipe Company
Description: butterfly valves Advantages Over Double-Disc Gate Valves Zero allowable leakage Lower torque requirements to operate valve 250 psig pressure rating compared to the 150 psig rating typically found on double-disc gate valves Epoxy-coated inside and out Lighter
- Valve Size: 14 to 24 inch
- Pressure Rating: 250 psi
- Connection Description: Bolt Flange
- Material Of Construction: Ductile Iron
-
Supplier: Higher Power Supplies, Inc.
Description: long life • General heavy duty direct drive or belt drive triplex plunger pumps. • Thermal relief valve • Aircraft aluminum cart - lightweight, and rust free with rubber feet. 10in. tubed • pneumatic wheels with 3/4" ball bearing axles • Gates brand 50' High Pressure internal steel
- Operation: Cleaning / Surface Preparation
Find Suppliers by Category Top
Featured Products Top
-
filter bypass system. The existing butterfly valves, with their central disc design, were unsuitable for dirty media and caused flow restrictions. The replacement required full-port valves to maximize flow, all within strict face-to-face and vertical space limitations. Adding electric actuators (read more)
Browse Gate Valves Datasheets for DeZURIK, Inc. -
frac gate valves (frac valves) and well completion actuators using steel alloys, stainless steels and super alloys, such as Inconel and MP35N. Key Features and Applications Gate Valves (Frac Valves) RBS provides (read more)
Browse Datasheets for Rockford Ball Screw -
capacity enables smaller valve sizing • Overall weight reduction up to 50% compared to traditional flanged products • Integral features prevent contaminants from reaching the pilot section of the valve • Suitable for ammonia, CO2 and (read more)
Browse Pressure Regulators Datasheets for Parker Sporlan Division -
valves that are integral to Frac Tree assemblies. Our assemblies help valves that are critical for isolating fluids within the well during frac operations and are designed to perform under extremely high pressure (read more)
Browse Datasheets for Rockford Ball Screw -
Custom ball screw assembly configurations RBS provides several custom ball screw assembly configurations to simplify valve assembly, minimize valve bonnet size and improve ergonomics for ball screw operated valves that are integral to Frac Tree assemblies. Our assemblies (read more)
Browse Datasheets for Rockford Ball Screw -
frac gate valves (frac valves) and well completion actuators using steel alloys, stainless steels and super alloys, such as Inconel and MP35N. Key Features and Applications Gate Valves (Frac Valves) RBS provides (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
gate valves (frac valves) and well completion actuators using steel alloys, stainless steels and super alloys, such as Inconel and MP35N. Key Features and Applications Gate Valves (Frac Valves) RBS (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
frac gate valves (frac valves) and well completion actuators using steel alloys, stainless steels and super alloys, such as Inconel and MP35N. Key Features and Applications Gate Valves (Frac Valves) RBS provides several (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
frac gate valves (frac valves) and well completion actuators using steel alloys, stainless steels and super alloys, such as Inconel and MP35N. Key Features and Applications Gate Valves (Frac Valves) RBS provides (read more)
Browse Datasheets for Rockford Ball Screw -
frac gate valves (frac valves) and well completion actuators using steel alloys, stainless steels and super alloys, such as Inconel and MP35N. Key Features and Applications Gate Valves (Frac Valves) RBS provides several (read more)
Browse Datasheets for Rockford Ball Screw
More Information Top
-
Deepwater Completion/Workover Riser and Control System
tubing BOP, by-pass loops with integral gate valves to allow pressure to be equalized .
-
DOE fundamentals handbook: Mechanical science. Volume 2
Some para!!el disk gate valves used in high pressure systems are made with an integral bonnet vent and bypass line.
-
Converter Control and Protection of the Nelson River HVDC Bipole 2 Commissioning and First Year of Commercial Operation
The converter control cubicles are equipped with test cards, designed as an integral part of the cubicles in order to facilitate … circuits as extinction angle measuring, commutation failure protection, valve firing monitoring, gate pulse blocking, by-pass logic (establishing a by…
-
News
VAT Inc. is producing miniature UHV gate valves for simplifying the installation of quadrupole mass spectrometer residual gas analyzers. .... Their integral bypass mechanism eliminates vacuum joints, ad- ditional lines, and potential leaks.
Indicates content that may require registration and/or purchase.