-
Supplier: Konica Minolta Sensing Americas, Inc.
Description: Fast, accurate radiant intensity measurement solution for evaluation of near-infrared light sources and distributions Near-Infrared Intensity Lens Solution The Radiant Vision Systems Near-Infrared (NIR) Intensity Lens system is an integrated camera/lens solution that measures
- Spectral Range: 940 nm
- Resolution: 0.05 nm
- Features: Application Software Included, Other, Portable
- Property Measured: Color
-
Supplier: Streamlight, Inc.
Description: providing optimum illumination when using night vision equipmentInfrared illumination source: 850 nm LED. Shock-proof with a 20,000 hour lifetimeHigh impact, chemically resistant engineering polymer IR LED housing Tactile indicator on IR LED housing identifies IR illumination
- # of Batteries: 2
- Length: 3.82 inch
- Lumen: 160 lm
- Power Source: Battery, Lithium
-
Supplier: OMEGA Engineering, Inc.
Description: The OMEGA ® FTB600B Series Flowmeters feature an infrared, electro-optical transmitter and receiver molded into the flowmeter’s body, along with two miniature circuit boards to provide voltage stabilization and automatic IR output level control. The FTB600B automatically compensates IR
- Pipe Diameter: 0.5 to 1.25 inch
- Gas Volumetric Flow Rate: 0.00353107344632768 to 4.23728813559322 SCFM
- Operating Temperature: -40 to 185 F
- Operating Pressure: 150 psi
-
-
Supplier: Metaphase Technologies, Inc.
Description: precision pulse-modulation and 0-10V Intensity Control capability Adjustable lens focusing range of mm to meters Backlight versions for web backlight & silhouetting applications From 1” to 120” (10ft) in length Built-in constant current driver(s) provides consistent illumination output
- Active Area Diameter or Length: 1 inch
- Active Area Width: 0.75 inch
- Lifetime: 75,000 hours
- Wavelength: 365 to 850 nm
-
Supplier: Streamlight, Inc.
Description: dome actuator and 4 position pull-to-turn locking rotary selector knob with IR LED tactile indicator provides easy operation even when wearing heavy glovesPowers on at low output and progresses to high intensity in four discrete stepsIR Safe mode prevents accidental activation and
- # of Batteries: 1
- Length: 3 inch
- Lumen: 1.5 to 55 lm
- Battery Size: AA
-
Supplier: Newport MKS
Description: vision, and photo processing. Sensitivity of the IR Viewers in the Long Wavelength Range Typically, the sensitivity of the IR viewer quickly is reduced starting from 1300 nm. However, it is possible to observe low intensity IR beam with proper viewing conditions, such as
-
Supplier: Newport MKS
Description: photo processing. Sensitivity of the IR Viewers in the Long Wavelength Range Typically, the sensitivity of the IR viewer quickly is reduced starting from 1300 nm. However, it is possible to observe low intensity IR beam with proper viewing conditions, such as the spectral
-
Supplier: Newport MKS
Description: laser beam alignment, optical fiber alignment, semiconductor inspection, fluorescence, IR luminescence, thermal imaging, night vision, and photo processing. Sensitivity of the IR Viewers in the Long Wavelength Range Typically, the sensitivity of the IR viewer quickly is reduced
-
Supplier: Metaphase Technologies, Inc.
Description: Cooling Options include convection, fans, compressed air with and without Computer air flow control, etc Available in various Light wavelengths including IR, UV and RGB Strobe synchronization; Control compatibility for high precision pulse-modulation and 0-10V Intensity Control
- Active Area Diameter or Length: 20 inch
- Lifetime: 75,000 hours
- Wavelength: 365 to 850 nm
- Color Temperature: 6,000 K
-
Supplier: Metaphase Technologies, Inc.
Description: Cooling Options include convection, fans, compressed air with and without Computer air flow control, etc Available in various Light wavelengths including IR, UV and RGB Strobe synchronization; Control compatibility for high precision pulse-modulation and 0-10V Intensity Control
- Active Area Diameter or Length: 15 inch
- Lifetime: 75,000 hours
- Wavelength: 365 to 850 nm
- Color Temperature: 6,000 K
-
Supplier: Metaphase Technologies, Inc.
Description: Cooling Options include convection, fans, compressed air with and without Computer air flow control, etc Available in various Light wavelengths including IR, UV and RGB Strobe synchronization; Control compatibility for high precision pulse-modulation and 0-10V Intensity Control
- Active Area Diameter or Length: 10 inch
- Lifetime: 75,000 hours
- Wavelength: 365 to 850 nm
- Color Temperature: 6,000 K
-
Supplier: Larson Electronics LLC
Description: slim form factor yet high intensity light production is required. The LED10W-14R LED light bar from Magnalight produces 12,600 lumens of bright light while drawing only 140 watts @11.7amps from a 12 volt electrical system. Fourteen Seoul Z-Power 10 watt LEDs producing a maximum of 900 lumens
-
Supplier: Larson Electronics LLC
Description: and applications where a slim form factor yet high intensity light production is required. The LED10W-28R LED light bar from Magnalight produces a 25,200 lumens of bright light while drawing only 280 watts @23.4amps from a 12 volt electrical system. Twenty-eight Seoul P7, 10 watt LEDs
-
Supplier: Larson Electronics LLC
Description: lighting and applications where a slim form factor yet high intensity light production is required. The LED10W-22R-F LED light bar from Magnalight produces a 19,800 lumens of bright light while drawing only 220 watts @18.4amps from a 12 volt electrical system. Twenty-two Seoul P7, 10 watt
-
Supplier: Larson Electronics LLC
Description: applications where a slim form factor yet high intensity light production is required. The LED10W-18R LED light bar from Magnalight produces 16,200 lumens of bright light while drawing only 180 watts @15amps from a 12 volt electrical system. Eighteen Seoul Z-Power 10 watt LEDs producing a
Find Suppliers by Category Top
More Information Top
-
Use of an AN-2 IR analyzer for determination of organic matter concentration in rocks
… of the work- ing and reference IR signals, respectively, in the case of an empty cell compartment or a compartment contain- ing a measurement cell with an extract subjected to analysis, the IR concentration meter calculates the intensity of an output optical …
-
Handbook of Human Factors and Ergonomics
where I1 is the acoustic intensity of the sound in watts per square meter or other intensity unit and Ir is the acoustic intensity of a reference sound in watts per square meter, usually taken to be the acoustic intensity at hearing …
-
Optical sensor for determining adulteration in a liquid sample
The reflected beam, on its emergence from the base of the prism, is collected through a plastic fiber and fed into an optical power meter to record the reflected light intensity Ir .
-
Remote sensing with ultra-low-reflective Bragg gratings written in standard telecommunication fiber
The transmitted, It , and reflected, Ir , intensities were measured with a power meter .
-
Graphene/poly(styrene‐ b ‐isoprene‐ b ‐styrene) nanocomposite optical actuators
The intensity of the IR light is measured using power meter (Newport 1916C, USA) with detector (Newport 818-SL, USA).
-
Synthesis of Mg‐Doped TiO 2 Nanoparticles under Different Conditions and its Photocatalytic Activity
The light intensity was measured by Lux-UV– IR meter (Leybold Co.), and variation in the distance between radiation source and quartz photoreactor caused changes in light intensity. Procedures.
-
Reaction selectivity studies on nanolithographically-fabricated platinum model catalyst arrays
Two pyroelectric energy meters were used to monitor the intensity of the IR beams.
-
Characteristics of the sorption of water and an ethanol/water solution by light‐cured copolymers of 2‐hydroxyethyl methacrylate with dental dimethacrylates
The light and heat ( IR ) intensities were monitored regularly with a Hilux curing light meter .
-
http://repositories.lib.utexas.edu/bitstream/handle/2152/ETD-UT-2012-05-5678/EID-THESIS.pdf?sequence=1
scale Force gauge Torque gauge ruler caliper tape measure laser range finder Thermometer (mercury or digital) thermocouple laser thermometer IR camera Hardness Tester Tensile/compressive tester Light intensity meter Surface roughness meter .
-
http://ajbasweb.com/old/ajbas/2011/November-2011/2230-2236.pdf
The incident UV light intensity was measured by a Lux- UV- IR meter (Leybold Co.).
Indicates content that may require registration and/or purchase.