-
Supplier: Cole-Parmer
Description: irreversible indication of exposure to low temperatures. Labels clearly indicate when the product to which it is attached to has been subjected to harsh temperatures, which could have detrimental effects on refrigerated pharmaceuticals, foods, chemicals, paints, and adhesives.
- Type: Film / Label
-
Supplier: Cole-Parmer
Description: irreversible indication of exposure to low temperatures. Labels clearly indicate when the product to which it is attached to has been subjected to harsh temperatures, which could have detrimental effects on refrigerated pharmaceuticals, foods, chemicals, paints, and adhesives.
- Type: Film / Label
-
Supplier: Cole-Parmer
Description: irreversible indication of exposure to low temperatures. Labels clearly indicate when the product to which it is attached to has been subjected to harsh temperatures, which could have detrimental effects on refrigerated pharmaceuticals, foods, chemicals, paints, and adhesives.
- Type: Film / Label
-
-
Supplier: Cole-Parmer
Description: irreversible indication of exposure to low temperatures. Labels clearly indicate when the product to which it is attached to has been subjected to harsh temperatures, which could have detrimental effects on refrigerated pharmaceuticals, foods, chemicals, paints, and adhesives.
- Type: Film / Label
-
Supplier: LCR Hallcrest
Description: A range of temperature test strips that will permanently record the highest temperature reached by the label. Permanent Record of Highest Temperature Reached Self-Adhesive Labels Immediate Response Oil, Water and Steam Resistant Inexpensive and Easy to Use
- Fahrenheit Scale: 450 to 500 F
- Celsius Scale: 232 to 260 C
- Display / Scale Characteristics: Celsius, Fahrenheit
- Thermometer Type: Other
-
Supplier: ThermometerSite.com
Description: A fast, simple temperature monitoring system based on Proprietary color change technologyInexpensive and Easy to UseImmediate ResponsePermanent Record of Highest TemperatureOil, Water and Steam ResistantAccuracy TolerancesLess than 100°C is +/-1°C100°C to 154°C is +/-1.5°CGreater than 154°C
-
Supplier: ThermometerSite.com
Description: A fast, simple temperature monitoring system based on Proprietary color change technologyInexpensive and Easy to UseImmediate ResponsePermanent Record of Highest TemperatureOil, Water and Steam ResistantAccuracy TolerancesLess than 100C is +/-1°C100°C to 154°C is +/-1.5°CGreater than 154°C is
-
Supplier: ThermometerSite.com
Description: A fast, simple temperature monitoring system based on Proprietary color change technologyInexpensive and Easy to UseImmediate ResponsePermanent Record of Highest TemperatureOil, Water and Steam ResistantAccuracy TolerancesLess than 100°C is +/-1°C100°C to 154°C is +/-1.5°CGreater than 154°C
-
Supplier: ThermometerSite.com
Description: A fast, simple temperature monitoring system based on Proprietary color change technologyInexpensive and Easy to UseImmediate ResponsePermanent Record of Highest TemperatureOil, Water and Steam ResistantAccuracy TolerancesLess than 100°C is +/-1°C100°C to 154°C is +/-1.5°CGreater than 154°C
-
Temperature Indicators - Non-Reversible Temperature Label -- TL-TI Non-Reversible Temperature LabelsSupplier: OMEGA Engineering, Inc.
Description: Triple Level Thermal Disinfection Indicator (TDI) is designed to withstand the extreme conditions within an industrial dishwasher and provide permanent proof that a rated temperature has been reached. Not one, but 3 distinct temperature levels depending upon need. An
- Sensed Temperature Range: 149 to 179.6 F
- # of Inputs / Channels: 1 #
- Fahrenheit Display Range: 150 to 180 F
- Celsius Display Range: 65 to 82 C
-
Supplier: OMEGA Engineering, Inc.
Description: Triple Level Thermal Disinfection Indicator (TDI) is designed to withstand the extreme conditions within an industrial dishwasher and provide permanent proof that a rated temperature has been reached. Not one, but 3 distinct temperature levels depending upon need. An
-
Supplier: Paper Thermometer Company
Description: A popular irreversible registering temperature indicator for dishwasher sanitation (and HACCP compliance). These test strips can be used in meeting the requirements of United States FDA Food Code, Section 4.7. Our completely waterproof 3-Temp Thermolabel features
- Indicating Temperature: 160 to 180 F
- Features: Adhesive, Other
- Type: Film / Label
- Industry: Food and Beverage
Find Suppliers by Category Top
Featured Products Top
-
from earth-field to the world’s strongest electromagnets 2Dex™ sensors with tiny active area of just 0.1 mm2 for more precise measurements Temperature and linearity (field) compensation are built-in Versatile handle and stem options to suit (read more)
Browse Temperature Probes Datasheets for Lake Shore Cryotronics, Inc.
More Information Top
-
Manual of the Technical temperature measurement
On a moving part applied irreversible temperature indicators (see, e.g., thermal color section 12.1), a solution is that consist of mitbewegtem sensor and measured value storage that can be carried out also with electrical sensors and storages.
-
Solid State RMS Recording Ammeter
Peak currents maybe determinedquite read- ily by irreversible temperature indicators , whereas in standard meters, additional me- chanical devices and complexity must be in- troduced to accomplish the same goal.
-
Proceedings of the Institute of Industrial Engineers Asian Conference 2013
There are two kind of thermal label, one is irreversible temperature indicators thermometer and the other one is reversible temperature indicators thermometer.
-
THERMAL MEASUREMENT ASSOCIATED WITH MATERIAL FAILURE USING THERMOCHROMIC COATINGS
The lowest temperature range avail- able of the irreversible temperature indicators (made by OMEGA Engineering, Inc.) is 105-115°F.
-
Administrative Operations Section
Irreversible Temperature Indicators as an Audit Tool for Assuring Blood Product Temperature Control .
-
Carrier transport characterization of high-density plasma-induced p-to-n type converted MWIR HgCdTe material
Irreversible temperature indicator stickers were exposed to the same plasma conditions and showed that the sample surface temperature remained below 77C during plasma exposure.
-
ULTRA‐HIGH TEMPERATURE EFFECT ON B. STEAROTHERMOPHILUS DURING PUFFING OF RICE
Irreversible temperature indicators (CelsistripB, type D: 166-204°C and type E: 210-260°C, Solder Absorbing Technology Inc., Springfield, MA) were used to determine the rice temperature during puffing operation.
-
Shelf‐life of tortilla extended with fungal amylases
Irreversible temperature indicators ‘Thermax’ from Cole Palmer in the range of 71–100ЊC, 116–154ЊC and 204–260ЊC were used for this pur- pose.
-
The recuperator of flue gas heat. Final report
Se1ected: Cole-Parmer@ Irreversible Temperature Indicators , or equivalent.
-
Effects of vacuum ultraviolet photons, ion energy and substrate temperature on line width roughness and RMS surface roughness of patterned 193 nm photoresist
To monitor temperature control, sample temperatures were measured with Omega Four-Point irreversible temperature indicators attached to the sample.
Indicates content that may require registration and/or purchase.