-
Supplier: Aaeon Systems Inc.
Description: Peripheral requirements are met with eight USB ports, four COM ports, one parallel and one IrDA. Expansion needs are handled by two ISA slots, three PCI slots and one Mini-PCI connector. Audio capability includes mic-in, line-in and speaker-out. Display capability is via analog
- Memory Capacity: 0.064 GB
- On Board Features: On-board Ethernet Controller, Parallel Interface (PC printer port, Centronics®), Serial Interface (RS232, RS422, RS485)
- Features: Other
- Chipset: VIA Chipset
-
Supplier: Global American, Inc.
Description: HalfSize ISA SBC with Socket 370 for Pentium III / Celeron / VIA C3 Processor up to 1.4 GHz
- Max Speed: 0.1 to 0.133 GHz
- Memory Capacity: 0.512 GB
- Processor / CPU: Intel® Celeron®
- Features: Other Slot Type
-
Supplier: Ant Computer, Inc.
Description: New Intel Q965 ATX Motherboard Supports Intel Core 2 Duo Processors for Best in Class Performance FEATURES > Support Intel Core 2 Duo, Intel Celeron D, Intel Pentium D and Intel Pentium 4 processors > Equipped with Intel Q965 Chipset with FSB 1066MHz > Memory Supports DDR 800 SDRAM up
- ISA Slots: 1
- PCI Slots: 4
- PCI Express: 2
- SATA: 6
-
-
Supplier: Supermicro Computer, Inc.
Description: Key Features 1. Intel® Pentium® 4 Support up to 3.4 GHz (Extreme Edition), Celeron® up to 2.4 GHz 2. Intel® E7210 (Canterwood ES) Chipset 3. Up to 4GB DDR 400/333/266 SDRAM 4. 1 x Intel® 82541 Gigabit Ethernet Controller 5. Serial ATA Controller on-chip (Intel® ICH5R) 6. 3 x 16-bit ISA
-
Supplier: AAEON Electronics, Inc.
Description: Panel or TTL (Optional) Speaker Out With 2W Amplifier (Wafer Box) SATA 3.0 Gb/s x 2, CompactFlash x 1, EIDE x 1 (Optional) USB2.0 x 6, RS-232 x 5, RS-232/422/485 x 1 PC/104+(ISA+PCI), PCMCIA (x1 Slot), Mini-Card x 2 (1st: Full Size + SIM; 2nd: Half-size) +12V Only Option With Optional
- Memory Capacity: 2 GB
- Processor / CPU: Intel® AtomTM
- Chipset: Intel® Chipset
- On Board Features: On-board Ethernet Controller, On-board Video Controller, Parallel Interface (PC printer port, Centronics®), Serial Interface (RS232, RS422, RS485)
Find Suppliers by Category Top
More Information Top
-
More IRQ's on motherboards
Packed to the gills (6 PCI slots on the motherboard and 5 pci + 1 isa used) plus USB and such on a motherboard with no IRQ assignments to PCI slots and a VIA chipset .
-
Computer Hardware - Wikibooks, open books for an open world
The Motherboard carries the CPU, the RAM, the chipset and the expansion slots (PCI, AGP - for graphics -, ISA , etc.).
-
TX98revC - Free Drivers Download | Request and Support Forums
It's a motherboard with all integrated, there is a sound chipset crystal Cx 4235, 1 VGA connector, 2 SDRAM, 2 slot PCI, 2 slot ISA ,1 connector //, 2 connector serial, 1 connector IR, 1 connector PS2, 1connector USB.
-
Tx98 - Free Drivers Download | Request and Support Forums
It's a motherboard with all integrated, there is a sound chipset crystal Cx 4235, 1 VGA connector, 2 SDRAM, 2 slot PCI, 2 slot ISA ,1 connector //, 2 connector serial, 1 connector IR, 1 connector PS2, 1connector USB.
-
Motherboard For Computer - Motherboard For Computer Manufacturers, Suppliers
VIA 8601 Socket 370 ISA slot motherboard 1* ISA , 3*PCI ATX industrial mainboard for ISA computer / server Quick detail Socket 370 ,Support Intel P3 or Celeron CPU FSB:133MHZ Chipset : VIA 8601/VT82C686B Memory: 2 x...
-
Electrical Contacts and Contact Materials Manufacturers, Electrical Contacts and Contact Materials Product Catalogs Directory
Intel® G31 ISA slot motherboard , 2 ISA , 5 PCI slots , 2 COM , Flex-ATX industrial mainboard for ISA computer / server Quick details Support Socket775 FSB 533/800/1066 CPU Intel G31 + ICH7 Chipsets Onboard...
-
Generators - Generators Manufacturers, Suppliers (Page 9)
Intel® LGA1150 ISA slot mainboard 2 ISA , 4 PCI , 2 COM , 2 USB3.0 , 8 USB2.0 ATX industrial motherboard Quick detail LGA 1150 socket CPU,Support 4th Generation Intel® Core™CPU Chipset Intel® H81 Support 2* DDR3 up...
-
Front I/O Industrial Computers - Nasa Tech Briefs :: NASA Tech Briefs
RAC186: 4U rackmount ATX motherboard computer with front accessible I/O, 3.0 GHz Pentium 4 CPU, 1GB RAM, Intel® 865G chipset , VGA, 2- ISA , 5-PCI, 1-AGP-8x expansion slots , dual LAN (1×10/100, 1×10/100/1000 Base-T), 48X DVD-RW, 160GB HDD…
-
Android Application Development for the Intel
The main chips in the chipset and their functions are as follows: North Bridge chip: Determines the type of CPU, clock speed, bus frequency of the motherboard system, type of memory, maximum capacity, performance, graphics slot specifications ( ISA /PCI/AGP slot), ECC error…
-
How backup BIOS - Free Drivers Download | Request and Support Forums
If you have motherboard with i815(E) chipset and you're using onboard video, it will probably not work in boot block mode (because graphics … stored in main Flash ROM chip) - try to put an AGP card in (there are no ISA slots ).
Indicates content that may require registration and/or purchase.