-
Description: significantly reducing structural irregularities in the final forged product. Superior Quality and Productivity: Utilizing Pyroid® Pyrolytic Graphite plates in isothermal forging processes ensures uniform heat distribution, resulting in superior quality forgings and increased
- Material Type: Graphite
-
Description: Pyroid® Pyrolytic Graphite for Closed Die ForgingSophisticated forging operations are constantly striving for nearer-net-shape forgings that reduce the amount of material necessary to produce a part as well as to reduce any subsequent machining required to get the part to the final
- Materials Processed: Metals / Elements, Titanium / Titanium Alloy
- Features: North America, Northeast US Only, United States Only
-
Supplier: AFC-HOLCROFT
Description: AFC-Holcroft's roller hearth furnaces are designed to provide greater uptime, ease of maintenance, trouble free operation and can be custom designed to meet your exact processing requirements. Metallurgical Processes: Carburizing, Neutral Hardening, Carbonitriding, Annealing, Isothermal
-
-
Supplier: ASTM International
Description: This specification covers the common requirements that shall apply to wrought steel piping fittings. The material shall consist of forgings, bars, plates, and seamless or welded tubular products. Ferritic steels shall be fully killed. Hollow cylindrically shaped parts up to and including NPS
Find Suppliers by Category Top
More Information Top
-
Cold and Hot Forging: Fundamentals and Applications
20.1 Introduction ...........................................................................257 20.2 Isothermal Forging ..................................................................257 .
-
ZCHFF2005P257
Isothermal forging was developed to provide a near-net shape component geometry and well-controlled microstructures and properties with accurate control of the working temperature and strain rate.
-
Isothermal precision forging of aluminum alloy ring seats with different preforms using FEM and experimental investigation
Isothermal forging .
-
Handbook of Workability and Process Design
On the other hand, high-temperature die materi- als are required for special applications such as isothermal forging of titanium and nickel-base alloys.
-
ZASMHBA0003985
HOT-DIE FORGING AND ISOTHERMAL FORGING are unique forging methods developed initially for the aerospace industry.
-
ZASMHBA0004000
Thus, both classes of titanium aluminides can be forged and processed with appropriate TMP, albeit gamma aluminides are very, very difficult to fabricate by "conventional" titanium forging fabrication processes and usually require "special" processing techniques including isothermal forging based on powder metallurgy …
-
Microstructure development during conventional and isothermal hot forging of a near-gamma titanium aluminide
Several nontraditional approaches, including the isothermal forging of a metastable microstructure (so-called "alpha forging") and the inclusion of a short static recrystallization anneal during forging, were found to produce a more fully broken-down structure in as-isothermally forged conditions.
-
Superalloys: A Technical Guide
Nickel-base superalloys are used in both cast and wrought forms, although special processing (powder metallurgy/ isothermal forging ) frequently is used to produce wrought versions of the more highly alloyed compositions (Rene 95, Astroloy, and IN- 100).
-
Titanium: A Technical Guide
Iso- thermal forging processes can reduce this prob- lem.
-
ZASMHBA0004001
and cold-hearth melting, isothermal forging , conventional hot forging and extrusion, and pack rolling for ingot-metallurgy (wrought) products and hot isostatic pressing (HIP) or HIP plus extrusion/forging of powder.
Indicates content that may require registration and/or purchase.