-
Supplier: Image Labs International
Description: For our component customers, we offer a wide selection of products including cameras, lenses, frame grabbers, lighting solutions and software packages. We also provide an in-house engineering staff that are available to assist you in getting your solutions designed, configured and operating
- Horizontal Resolution: 768 lines
- Vertical Resolution: 494 lines
- Lens Mount: C-Mount, CS-Mount
- Imaging Technology: CCD, Digital
-
Supplier: Edmund Optics Inc.
Description: levels, a neutral density spot filter is incorporated to increase the maximum F-stop providing the equivalent of F125 or F360 depending on the lens chosen. Lens cable is 310mm long terminating in a 4-pin plug. Compatible cameras include Hitachi KP-D20A, Hitachi KP-D20B, JAI CV-S3200N,
- Focal Length: 8 mm
- Aperture Range (F-Number): 1.2 to 360
- Diameter: 39.800000000000004 mm
- Length: 33 mm
-
Supplier: Edmund Optics Inc.
Description: levels, a neutral density spot filter is incorporated to increase the maximum F-stop providing the equivalent of F125 or F360 depending on the lens chosen. Lens cable is 310mm long terminating in a 4-pin plug. Compatible cameras include Hitachi KP-D20A, Hitachi KP-D20B, JAI CV-S3200N,
- Focal Length: 8 to 48 mm
- Aperture Range (F-Number): 1.2 to 560
- Diameter: 64 mm
- Length: 67 mm
-
-
Supplier: Edmund Optics Inc.
Description: levels, a neutral density spot filter is incorporated to increase the maximum F-stop providing the equivalent of F125 or F360 depending on the lens chosen. Lens cable is 310mm long terminating in a 4-pin plug. Compatible cameras include Hitachi KP-D20A, Hitachi KP-D20B, JAI CV-S3200N,
- Focal Length: 5.000000000000001 to 50 mm
- Aperture Range (F-Number): 1.2 to 360
- Diameter: 57.5 mm
- Length: 57.7 mm
-
Supplier: Edmund Optics Inc.
Description: levels, a neutral density spot filter is incorporated to increase the maximum F-stop providing the equivalent of F125 or F360 depending on the lens chosen. Lens cable is 310mm long terminating in a 4-pin plug. Compatible cameras include Hitachi KP-D20A, Hitachi KP-D20B, JAI CV-S3200N,
- Focal Length: 4 mm
- Aperture Range (F-Number): 1.2 to 360
- Diameter: 39.800000000000004 mm
- Length: 33 mm
Find Suppliers by Category Top
More Information Top
-
OSA | Multispectral digital colposcopy for in vivo detection of cervical cancer
Spectral response curves of the CV S3200 JAI color camera.
-
Sprites, Elves and Intense Lightning Discharges
JAI CV - S3200 .
-
Optometric imaging systemsPart 2: Slit lamp systems | Optician
The Carleton/ARC partnership has utilised a low light video camera ( JAI CV - S3200 ; Figure 5) allowing real-time imaging and movie creation Ð although the format is limited Ð along with static images (list price £11,995 plus VAT; Figure 4).
-
Development of a guiding system and visual feedback real-time controller for the high-speed self-align optical cable winding
The machine vision system for visual feedback consists of a CCD camera ( JAI CV - S3200 ), image board (IMAQ PCI-1411) and image processing software (LabView).
-
Orchestrating the score: complex multimodal courtship in the Habronattus coecatus group of Habronattus jumping spiders (Araneae: Salticidae)
All courtship behaviour was videotaped ‘face on’ (30 frames/s; Navitar Zoom 7000 lens, JAI CV - S3200 CCD .
-
http://dspace.mit.edu/bitstream/handle/1721.1/57575/655346548-MIT.pdf?sequence=2
CCD camera ( JAI CV - S3200 series).
-
http://dspace.mit.edu/bitstream/handle/1721.1/59854/673500248-MIT.pdf?sequence=2
Images were captured with a high-speed color CCD camera ( JAI CV - S3200 series) connected directly to a Windows XP computer.
-
Real-time identification of driveable areas in a semistructured terrain for an autonomous ground vehicle
The hardware chosen for implementation consists of a CCD colour camera, the Jai CV - S3200 , which is recommended for surveillance applications.
-
Elastic properties of DNA linked flexible magnetic filaments
The deformation of the filaments was captured by a Zeiss Universal microscope and a JAI CV - S3200 video camera.
-
http://www.adv-geosci.net/13/3/2007/adgeo-13-3-2007.pdf
The Puy de Dˆome system consisted of two JAI ( CV - S3200 ) cameras, each fitted with a Sony ICX249AL 1/2 Fig. 2.
Indicates content that may require registration and/or purchase.