-
Description: Ceramic setters, also known as kiln setters, are devices used in the manufacture of powders, ceramic and metal parts within a kiln during the firing process. Typically, they are made of ceramic materials that can endure high temperatures and thermal cycles within the
- Alumina / Aluminate Type: Alumina / Aluminum Oxide
- Applications: Battery / Fuel Cell, Chemical / Materials Processing, Electrical / HV Parts, Refractory / High Temperature Materials
- Specialty Ceramic Type: Boron Nitride
- Shape / Form: Kiln Furniture / Support
-
Supplier: LECO Corporation
Description: products include setters, saggers, pusher plates, hearth plates, and kiln furniture. LECO ceramics are ideal for melting steel, aluminum, chromium, copper, iron, silver, manganese, nickel, ductile iron, gray iron, and cobalt-based metals. Each ceramic product goes through a rigorous
- Shape / Form: Block, Fabricated / Custom Shape, Kiln Furniture / Support, Plate / Board (e.g., Fiberboard)
- Features: Specialty Ceramic
-
Supplier: LECO Corporation
Description: products include setters, saggers, pusher plates, hearth plates, and kiln furniture. LECO ceramics are ideal for melting steel, aluminum, chromium, copper, iron, silver, manganese, nickel, ductile iron, gray iron, and cobalt-based metals. Each ceramic product goes through a rigorous
- Capacity: 121.99999999999999 to 4,750 cubic inches
- O.D. / Width: 5.62 to 18 inch
- Height: 7.75 to 25 inch
- Wall Thickness: 0.35 to 1 inch
-
-
Supplier: LECO Corporation
Description: products include setters, saggers, pusher plates, hearth plates, and kiln furniture. LECO ceramics are ideal for melting steel, aluminum, chromium, copper, iron, silver, manganese, nickel, ductile iron, gray iron, and cobalt-based metals. Each ceramic product goes through a rigorous
- Shape / Form: Fabricated / Custom Shape, Foundry / Plunger Tools (Stirrer, Stopper, etc.), Rod Stock, Spout / Nozzle (Launder Pouring / Atomization)
- Silicate: Silica / Fused Silica
- Features: Silica / Silicate Materials, Specialty / Other, Specialty Ceramics
-
Supplier: LECO Corporation
Description: products include setters, saggers, pusher plates, hearth plates, and kiln furniture. LECO ceramics are ideal for melting steel, aluminum, chromium, copper, iron, silver, manganese, nickel, ductile iron, gray iron, and cobalt-based metals. Each ceramic product goes through a rigorous
- O.D. / Width: 7.15 to 16.88 inch
- Height: 9.59 to 20.5 inch
- Wall Thickness: 0.41 to 1.25 inch
- Furnace / Atmosphere: Air / Oxidizing
Find Suppliers by Category Top
More Information Top
-
PROGRESS IN THE ELIMINATION OF SAGGERS IN THE FIRING OF GLOST AND BISQUE GENERAL WARE AND GLOST WALL TILE
These supports can be filled at the dipping mangles, placed upon conveyers, and carried to the loading track where they are placed on kiln cars by the kiln setters .
-
THE HEAT BALANCES OF SOME CERAMIC KILNS *
the kiln setters .
-
Dictionary of Ceramic Science and Engineering
A slurry of refractory materials applied to kiln setters to prevent the sticking of ware during firing. Baumé. Noun.
-
Applied Mineralogy
The next largest user of mullite is the ceramic industry mostly in kiln furniture items such as kiln setter slabs and posts for supporting ceramic ware during firing.
-
Utilisation of South Libyan clay for preparation of mullite-alumina based refractory ceramics
The next largest uses of mullite is the ceramic industry mostly in kiln furniture items such as kiln setter slabs and posts for supporting ceramic ware during firing.
-
THE ZWERMANN TUNNEL KILN AND ITS OPERATION.
As the trucks are loaded and unloaded in the open, this work is also lighter and easier and does not require the services of skilled kiln setters .
-
Compiled by the American Ceramic Society
Adjustable kiln setter , .
-
Compiled by the American Ceramic Society
Adjustable kiln setter .
-
BETTER TERRA COTTA SLABS
Unless the kiln setters and drawers are conscientious and careful, much breakage is produced in these operations.
-
MONOGRAPH AND BIBLIOGRAPHY ON TERRA COTTA
Rubbed edges are often made by the kiln setters in moving the ware from the trucks to the kiln.
Indicates content that may require registration and/or purchase.