Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Oil-Rite Corp.
Description: Liquid Level Gages can be used to view liquid levels in hydraulic reservoirs, tanks, large steel mill pumps, gearboxes, bearing housings, crankcases, transformers and machinery oil reservoirs. Their use can be extended to many industrial liquid level viewing applications.
- Material Temperature Range: 250 F
- Features: Level Gauge, Liquid
-
Supplier: Oil-Rite Corp.
Description: Liquid Level Gages can be used to view liquid levels in hydraulic reservoirs, gearboxes, bearing housings, crankcases, transformers and machinery oil reservoirs. Their use can be extended to many industrial liquid level viewing applications. This gage is specially configured.
- Maximum Operating Pressure: 175 psi
- Material Temperature Range: 300 F
- Features: Level Gauge, Liquid
-
Supplier: Oil-Rite Corp.
Description: Liquid Level Gages can be used to view liquid levels in hydraulic reservoirs, gearboxes, bearing housings, crankcases, transformers and machinery oil reservoirs. Their use can be extended to many industrial liquid level viewing applications. This gage is specially configured.
- Maximum Operating Pressure: 175 psi
- Material Temperature Range: 300 F
- Features: Level Gauge, Liquid
-
-
Supplier: Eaton Cooper Power Systems
Description: bases designed for skidding or rolling in any direction Extra-heavy, welded-in-place lifting lugs and jack pads (4) Stainless steel grounding pads (4) Cooling radiators are welded directly to the tank Dial-type thermometer Dial-type liquid level gauge Pressure vacuum
- Output Type: AC
- Transformer Type: High-Voltage Transformer, Power Transformer, Substation Transformer
- Mounting: Pad-Mounted
- Features: Power / Power System / Distribution Transformer
-
Supplier: ProVent LLC
Description: Standard Features Super-Efficient, Multi-Stage, Water-Curtain Design Powerful C-Face, Direct Drive Motor TEFC 230/460V/3Ph/60Hz Scrub Action Lexan Viewing Window with Water Level Indicator Laser Cut 10 Gauge, Solid Welded STAINLESS STEELConstruction INTERNAL TANK COATING:
- Airflow: 1,200 to 3,000 SCFM
- Applications: Metalworking Chips / Fluids
- Collector Type: Stationary
- Process: Wet
-
Supplier: Eaton Cooper Power Systems
Description: Tank bases designed for skidding or rolling in any direction Extra-heavy, welded-in-place lifting lugs and jack pads (4) Stainless steel grounding pads (4) Cooling radiators are welded directly to the tank Dial-type thermometer Dial-type liquid level gauge Pressure vacuum
- Maximum Primary Voltage Rating: 2,400 to 43,800 volts
- Maximum Secondary Voltage Rating: 120 to 14,400 volts
- Power Rating (VA): 500,000 to 10,000,000 VA
- Output Type: AC
-
Supplier: Eaton Cooper Power Systems
Description: pads (4) Cooling radiators are welded directly to the tank Dial-type thermometer Dial-type liquid level gauge Pressure vacuum gauge Cover mounted automatic pressure relief device Pressure test connection 1” upper fill plug with filter press connection 1” drain valve with
- Maximum Primary Voltage Rating: 5,000 to 35,000 volts
- Maximum Secondary Voltage Rating: 120 to 15,000 volts
- Power Rating (VA): 0.01 VA
- Output Type: AC
-
Supplier: Eaton Cooper Power Systems
Description: bushings with NEMA spades Tank bases designed for skidding or rolling in any direction Extra-heavy, welded-in-place lifting lugs and jack pads (4) Stainless steel grounding pads (4) Cooling radiators are welded directly to the tank Dial-type thermometer Dial-type liquid level
- Maximum Primary Voltage Rating: 2,400 to 46,000 volts
- Maximum Secondary Voltage Rating: 120 to 24,940 volts
- Power Rating (VA): 500,000 to 6,667,000 VA
- Output Type: AC
Find Suppliers by Category Top
Featured Products Top
-
. With its enhanced scanning speed, the Q1 is ideal for construction professionals, industrial engineers, and automotive researchers. It can accurately map large areas or complex machinery with micron level accuracy in less time than traditional tools like robotic total stations, point cloud laser (read more)
Browse LiDAR Sensors Datasheets for Ommatidia LiDAR -
measurement has previously been achieved by using a bridge plate and master rail, in combination with a dial gauge and level meter. This method is time-consuming and is prone to error as the measurements are recorded manually. The XK10 uses laser measurements to capture two points on each rail, allowing (read more)
Browse Calibration Instruments Datasheets for Renishaw -
hydraulically connected to a reference tank that is set up in a stable location and is not integrated into the measuring chain. To monitor the liquid column resulting from the height difference between the gauge and the reference tank, each gauge contains a pressure sensor. This sensor, which is the (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
safeguard against corrosion. Moreover, Cygnus gauges work with a selection of Cygnus’ single-crystal and twin-crystal probes to suit varying corrosion levels and different materials. In terms of safety, regular maintenance is a top priority for industries handling hazardous materials or (read more)
Browse Ultrasonic Instruments Datasheets for Cygnus Instruments Limited -
at height, completing wall thickness gauging or corrosion surveys quickly and safely. The ultrasonic probe is mounted on a smart arm featuring a laser pointer that provides visual guidance to precisely aim at measurement points. The arm has mounting and shaping options that can adapt to the (read more)
Browse Ultrasonic Instruments Datasheets for Cygnus Instruments Limited -
comparing the measurement probe position to the wavelength of a HeNe laser light source, effectively coupling the wavelength of light to the part being measured. Our patented laser path is in-line with the measurement axis to eliminate Abbe offset error. The Labmaster Standard is the ultimate (read more)
Browse Calibration Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
BinCloud inventory management systems automate and simplify monitoring levels of solids or liquids stored or processed in bins, tanks, and silos. BinMaster systems reduce labor as level sensors take the (read more)
Browse Inventory Control Software Datasheets for BinMaster, Inc. -
know how much headspace is in a bin? Short-staffed, looking for an easier way? AgriView automates the way you manage inventory with a simple, two-step solution. Level Sensors: Non-contact radar, SmartBob, or battery-powered laser-level sensors (read more)
Browse Inventory Control Software Datasheets for BinMaster, Inc. -
Cr, Fe ,Ni, Cu, Zn, Pd, Ag, Sn and Au. Up to four separate plating lines can be measured sequentially with the option to set up individual measurement programs for each line. The solution can be pumped directly from the plating tank that connects to the instrument’s measurement tubing (read more)
Browse X-Ray Fluorescence Spectrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
2025. Cygnus 1 Ex PRO Ultrasonic Thickness Gauge (UTG) is designed for taking reliable ultrasonic thickness measurements (UTM) in all hazardous gas Zones (0, 1, 2), coal mines and combustible dust Zones (21, 22). This anniversary kit includes (read more)
Browse Thickness Gages Datasheets for Cygnus Instruments Limited
Conduct Research Top
-
Gauge Your Level Instrumentation Options
The pharmaceutical industry is not unlike other industries in its quest for better performing and more reliable instrumentation. And in the specific case of continuous level measurement, drugmakers increasingly are choosing fully solid-state, non-mechanical devices that deliver higher accuracy
More Information Top
-
Engineering evaluation of alternatives: Technologies for monitoring interstitial liquids in single-shell tanks
Condensation of tank waste on portals and/or optics could be problematic f o r laser level gauging devices.
-
Experiment results and tentative ideas for improvement of optical design of optical fiber level gauge of remote double-light paths
The technology of optical fiber level gauge used for level measurement in oil tank is becoming increasingly mature with the development of phase laser range finder technique and fiber optics.
-
The Measurement Capabilities of the Mendeleev All-Russia Research Institute of Metrology in Inspection and Tests of Level Indicators
Keywords: state primary standard of the unit of length, meter, 30-m laser interference comparator, system for commercial accounting and management of tank fields, radar and ultrasonic level gauges .
-
A real time gasoline level sensor for small vessels
Methods for gauging liquid level in tanks include use of RF admittance probe [1], ultrasonic- and microwave-based sensors [2, 3] and sometimes laser -based [4] sensors.
-
Laser measuring technique
• of laser -distance meters of A plurality technical applications, in particular in the region of anymore shorter distances … or civil engineering, by surveying tasks or by controls of bulk angles, by level measurements of liquids in tanks or by filling level…
-
Federal Register > Wednesday, February 26, 2014 > [79 FR 10765] Foreign-Trade Zone (FTZ) 247-Erie, Pennsylvania; Notification of Proposed Production Activity, ...
tubes; truck steel plugs; ring end steel forgings; steel carts; tool cart kits; steel casters; laser quartz lenses; optical lens … micrometers; hand-held caliper gauges ; Vernier calipers; turbo internal … panels; battery trays; coolant level sensor kits; fuel tank monitors; fuel level electrical…
-
Confined Space Entry and Emergency Response
The level gauges inside some tanks contain small radioactive sources that are safe when closed if they are operating properly. .... Nonionizing radiation, such as ultraviolet radiation, may be present during heliarc welding or operations using lasers .
-
Journal of Propulsion and Power > Hypersonic Experimental Analysis of Impulse Generation in Airbreathing Laser Thermal Propulsion
The pressure inside the evacuated dump tank and test section of the HST is measured by a BOC Edwards APG-L-NW16 Active Pirani vacuum gauge , read by a model 1575 pressure display. .... The TEA-620 laser system was fitted with a Teledyne model 3190 trace oxygen analyzer for measuring O2 contamination levels in the laser–gas mix, to assure that a “glow discharge” was established across the resonator electrodes instead of damaging arcs [1].
-
ISA ADV CNTRL UNLEA PLA PER MAN BEN - Advanced Control Unleashed - Plant Performance Management for Optimum Benefit
The gauge must be pro- grammed to ignore any obstruction, including dip tubes and agitator blades, and typically requires an empty tank at some point during the cal- ibration procedure. .... Pulsed lasers that are not adversely affected by dust or vapor can potentially become an even more accurate method of level mea- surement [2.17].
-
A 20-liter test stand with gas purification for liquid argon research
The automatic condenser filling VI opens and closes the solenoid valve between the LN2 supply tank and the condenser with feedback from the level gauge to maintain the LN2 level in the condenser between specified set points. .... The laser driver VI provides the TTL pulse to trigger the laser and controls the mechanical flippers.
Indicates content that may require registration and/or purchase.