Products/Services for Lathe Follower Rest
-
Steady Rests and Follower Rests - (17 companies)Steady rests and follower rests are lathe accessories that hold a long workpiece steady during turning. Steady rests are mounted to the bed and do not move with the lathe. Follower rests attach to the saddle and move along with or follow the lathe... -
Lathes and Turning Centers - (710 companies)...lathe and a follower block or tail block is mounted to the tailstock. A metal lathe can also form hollow parts by a process called metal spinning. A CNC lathe has a choice of function expansion options including sub-spindle for two-sided machining... -
Cam Followers - (168 companies)Cam followers or track rollers are rolling element bearings with either an integral stud or an inseparable inner ring for yoke mounting on a pin or shaft. Basic Information. Cam followers, also referred to as track rollers, are specialized bearings... -
Rest Buttons and Rest Pads - (23 companies)Rest buttons and rest pads are used to provide a surface to locate or support a component in a jig or fixture. They are usually made of low-carbon or stainless steel and heat-treated or case-hardened. Types. There are many different types of rest... -
Dead Centers - (38 companies)Dead centers are used to hold or support a workpiece in a lathe or other machine tool. They do not revolve with the workpiece. Dead centers are used to hold or support a workpiece in a lathe or other machine tools - often between the headstock... -
Live Centers - (57 companies)Live centers are used to hold or support a workpiece in a lathe or other machine tool, often between the headstock and tailstock. Live centers revolve with the workpiece. Live centers are used to hold or support a workpiece in a lathe or other...
-
Turning Tools - (157 companies)Turning tools are used on lathes for cutting or finishing the outside diameter of a workpiece. Turning tools can be used to produce cylindrical parts. In its basic form, turning can be defined as the machining of an external surface...
-
Tailstocks and Bench Centers - (21 companies)Tailstocks are used on lathes and other machine tools to support one end of the workpiece through contact with a live or dead center. Bench centers are table top mounted units that support a workpiece between two tailstocks during inspection...
-
Metal Spinning Services - (104 companies)Metal spinning services use a positive-pressure process where rotating tool (lathe) or roller shapes a spinning sheet metal workpiece such as a pipe, camshaft, or crankshaft. How to Select Metal Spinning Services. Metal spinning services use...
-
Machine Tool Spindles - (179 companies)Machine tool spindles are rotating components used to hold and drive cutting tools or workpieces on lathes, milling machines and other machine tools. Machine tool spindles are rotating components that are used to hold and drive cutting tools...
Product News
-
APSX, LLC
APSX-NANO CNC Swiss Lathe The APSX-NANO CNC Swiss Lathe is a compact, high-precision machine for crafting metal and plastic components, ideal for custom and intricate parts. It comes ready to run with necessary software and accessories, features a small machine footprint, and allows for versatile machining. It's suitable for small to medium-sized projects, offering accuracy and cost savings. A starter kit is available with multiple items included. Click here for product specifications and to buy now. (read more)Browse CNC Routers Datasheets for APSX, LLC -
Fairlane Products, Inc.
Replaceable rest pads for contact and positioning Replaceable rest pads are ideal for contact, position, and wear points on jigs and fixtures. Rest pads can provide a great deal of flexibility in any set up. Mounting styles include tapped, counter-bored, and bonded. Steel pads - Made from 8620 steel, carburized and hardened to Rc 58/60. Stainless Pads - High strength and protection against corrosion. Delrin Pads - Non-marring and non-absorbing. Carbide Pads - Solid carbide for high wear resistance (read more)Browse Gripper Products Datasheets for Fairlane Products, Inc. -
MOUETTE PLASTIC MOLD CO., LTD
Cam Followers for Industrial Applications MOUETTE specializes in the design and manufacture of high-quality cam followers that ensure smooth and efficient motion conversion. Ideal for a broad spectrum of applications --from industrial robots to office automation equipment --these cam followers are built with precision and durability in mind. Available in various sizes, materials, and designs, our cam followers are engineered to provide optimal raceway performance, reducing friction and enhancing contact stress distribution... (read more)Browse Cam Followers Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
MOUETTE PLASTIC MOLD CO., LTD
Industrial Cam Followers for Motion MOUETTE's industrial cam followers are designed to convert rotary motion into linear motion with exceptional precision and low friction. They are perfect for a wide range of industrial applications, from machine tools and industrial robots to office automation and harsh environments. These cam followers are engineered for durability, offering: Wide range of materials: Available in steel, stainless steel, and engineered plastics for versatile application needs. Optimized raceway design: Enhances... (read more)Browse Cam Followers Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
MOUETTE PLASTIC MOLD CO., LTD
Polyurethane Cam Followers Urethane-coated cam followers from Changzhou Mouette Machinery are engineered for high performance and long service life in demanding industrial applications. Key Features: Enhanced Durability: Urethane coating resists wear, abrasion, and corrosion, extending component lifespan. Noise Reduction: Minimizes metal-to-metal contact for quieter operation. Smooth Motion: Non-stick surface ensures precise and efficient movement. Stud & Yoke Options: Adaptable to different machine designs and mounting... (read more)Browse Cam Followers Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
MOUETTE PLASTIC MOLD CO., LTD
Precision Cam Followers Explore the epitome of precision engineering with cam followers designed for consistent and reliable motion. These followers, characterized by low-friction profiles, seamlessly convert rotary motion into linear motion with minimal lubrication requirements. Key Features: Comprehensive Manufacturing: Offering a diverse range of cam followers in catalog-standard and customizable configurations, catering to sizes from 16mm studs to 200mm outside diameter. Ready-to-Mount Units: Streamlining... (read more)Browse Cam Followers Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
MOUETTE PLASTIC MOLD CO., LTD
High-Performance Cam Followers Engineers face challenges ensuring smooth motion, load handling, and long-term reliability in industrial automation and conveyor systems, where suboptimal components can increase downtime and maintenance costs. MOUETTE cam followers deliver tailored precision, robust design, and versatile material options including chrome steel, stainless steel, and engineered plastics. Engineered for moderate loads and shock resistance, they enhance efficiency and operational reliability in conveyors, transfer... (read more)Browse Cam Followers Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
THK America, Inc.
Cam Follower - for a wide range of applications The Cam Follower is a compact bearing with a high-rigidity shaft and a built-in needle bearing. Most suitable as a guide roller for cam mechanisms and linear motion of automated machines and dedicated machines. See Options (read more)Browse Cam Followers Datasheets for THK America, Inc. -
MOUETTE PLASTIC MOLD CO., LTD
Urethane Cam Followers Boost Performance Urethane Cam Followers: Enhance Durability and Efficiency. Engineered for high-performance machinery, urethane-coated cam followers offer superior wear resistance and smooth operation, enabling engineers and buyers to optimize productivity and reduce maintenance costs. Enhanced Durability: Urethane coating protects against wear and abrasion, significantly extending the cam followers ' lifespan. Noise Reduction: Minimizes operational noise, ensuring quieter automotive engines, textile machines... (read more)Browse Cam Followers Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
MOUETTE PLASTIC MOLD CO., LTD
Hybrid Ceramic Cam Follower Bearings Revolutionary Cam Follower Bearings for Demanding Applications. MOUETTE introduces a breakthrough in Cam Follower Bearings by integrating advanced materials and engineering innovations. Designed for machinery, robotics, and automotive systems, these upgraded bearings deliver superior durability and motion efficiency. High-Strength Stainless Steel: Exceptional corrosion resistance and strength for extended use in harsh environments. Hybrid Ceramic Rollers: Low-friction, wear-resistant rollers... (read more)Browse Cam Followers Datasheets for MOUETTE PLASTIC MOLD CO., LTD
-
Mechanical Engineering
The steady rest is bolted to the bed of the lathe , while the follower rest is bolted to the saddle of the lathe.
-
Manufacturing Process and Equipment
With this arrangement, radial cutting forces are balanced with each other and the steady or follower rests in a regular lathe can be eliminated, for long and thin work pieces.
-
Advanced Materials and Engineering Materials II
With this arrangement, radial cutting forces are balanced with each other and the steady or follower rests in a regular lathe can be eliminated, for long and thin work pieces.
-
A Multi-Tip Turning Tool Structure for Thin and Long Pieces
With this arrangement, radial cutting forces are balanced with each other and the steady or follower rests in a regular lathe can be eliminated, for long and thin work pieces.
-
Introduction of a CNC Multi-Tip Turning Tool Structure with Option of Automatic Follower Rest
With this arrangement, radial cutting forces are balanced with eachother and the steady or follower rests in a regular lathe can be eliminated,for long and thin work pieces.
-
CR4 - Thread: Milling Machine and Lathe
If you intend to turn long shafts with smaller diameters you will need a follower rest . Under no circumstances buy a small Clausing Colchester lathe .
-
Atlas 6" metalworking lathe for sale
I've gotten a lot of good out of this lathe but it's time to find it a … It has a Dayton 110V, 1hp reversible motor, 8 spindle speeds, a small collection of threading gears, nearly new Jacobs chuck in the tailstock, dead center, ball bearing live center, steady rest (used only once), follower rest (new), four position tool holder …
-
ZASMHBA0003177
A circular blank (workpiece) is clamped to the mandrel by a follower block attached to the tailstock of the lathe . The tool is mounted on a tool rest by a support pin (fulcrum).
-
Stability of oval cylindrical shells
A specially designed roller bearing mounted and guided cross feed rested on the carriage. Attached to the underside of the cross feed, which carried the tool post and cutting tool, was a roller bearing cam fol- lower , which was kept in contact with the cam by means of a counter weight. When the lathe was run- ning, the cam rotated in synchronization with the turning head and drove …
-
New technologies in superconducting cavity fabrication
The mandrel is mounted on the headstock of a lathe . A Copper or a Niobium circular blank is clamped to the mandrel by the follower block. The tool rest and pedestal permit the fulcrum to be moved to various positions by swinging the …
Indicates content that may require registration and/or purchase.