-
Supplier: Autoquip Corporation
Description: Spiralift Mechanical Scissor Lifts – Utilizing Unique Stacking Column Actuator that Provides Repeatable, Programmable, and Clean Lifting A unique mechanical lifting solution, Spiral Scissor Mechanical lifts support loads from beneath and raise to any elevation using a
- Capacity: 4,000 lbs
- Stroke: 24 inch
- Length: 44 to 68 inch
- Width: 24 to 48 inch
-
Supplier: Autoquip Corporation
Description: HBS Mechanical Scissors Lift – Horizontal Ball Screw Actuated Lift that Provides Low Capacity Programmable Actuation Horizontal Ball Screw scissors lift tables reliably raise loads to any elevation with a high degree of repeatability. The horizontal
- Features: Electric Motor, Hydraulic, Scissor Lift, Screw Lift
- Lift Type: Table Lift / Positioner
-
Supplier: Autoquip Corporation
Description: VBS Mechanical Scissors Lift – Vertical Ball Screw Actuated Lift that Provides Repeatable, Programmable, and Clean Lifting VBS Vertical Ball Screw scissors lifts offer dependable mechanical lifting solutions by supporting the scissors table and
- Capacity: 8,000 lbs
- Stroke: 36 inch
- Length: 48 to 72 inch
- Width: 12 to 36 inch
-
-
Supplier: ATLANTA Drive Systems, Inc.
Description: hydraulic cylinder replacements, conveyor tensioning, and scissor-lift table drives. Industries served include Material Handling, Automation and Automotive. The actuators consist of a reduction gearbox (the in-line units utilize a two-stage planetary gearbox and the offset units
- Rated Speed: 9.29 in/sec
- Rated Force: 11,200 lbs
- Motor Type: AC
- Actuation Type: Electrical
Find Suppliers by Category Top
Featured Products Top
-
ability to lift, position, hold and support loads in a variety of industrial applications. We support Marine applications by supplying robust standard ball screws and free wheeling units with short lead times and competitive pricing. In addition, we store our customer's product (Kanban systems) for (read more)
Browse Linear Bearing Rails Datasheets for Rockford Ball Screw -
Velocity fuses are small hydraulic valves that are screwed into the hydraulic cylinder ports. If a hydraulic line loses pressure, the fuse closes so the lift won’t come down until the line is repaired. Velocity fuses are very good devices for certain equipment (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc. -
in the Marine Industry Whether our customers want hatch lift actuation, seat/bench adjustment or auto lift mechanisms for table actuation (table rising from the floor of the boat), Rockford Ball Screw will respond with innovative solutions, quality products, and short lead times (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
Applications From bottling lines and scissor tables to conveying applications and heavy material handling, ZIMM screw jacks offer modular configurations, precise positioning, and rugged construction. For added protection, SIFA safety nuts monitor (read more)
Browse Lifting Jacks Datasheets for DieQua Corporation -
Hardened jaw plate Movable jaw design resists lifting Nickel plated lead screw for long life Needle bearing facilitates ease of use even at high clamping force Includes heavy duty swivel handle (read more)
Browse Vises Datasheets for Jergens, Inc. -
Nine Important Rules to Follow When Using Shackles Learn the 9 essential rules for safe shackle use in lifting and rigging. Improve safety and comply (read more)
Browse Shackles Datasheets for Columbus McKinnon Corporation
More Information Top
-
Design of the “army-ant” cooperative lifting robot
A number of options were initially considered, including dual lead - screw driven scissor lifts , and a geared lever assembly.
-
Recent Innovations In Remote Connection Of Standard Bolt Flanges
… At the front it is attached by two hinge pins and at the rear it is attached by two scissorjacks The scissor jacks are again activated by lead screws and are operated independently … … each other The scissorjacks lift the rear of the …
-
ISA SRVOMTR SIZNG APPL - Servomotor Sizing and Application
Examples of such applications include scissor lifts , jacks, and other applications where the load moves verti- cally. Generally, any Acme screw with efficiency less than 50% is considered self-locking, but it’s recommended to always consult with the manufacturer of the lead screw.
-
Coordination and Longevity in Multi-Robot Teams Involving Miniature Robots
At this point, FBX (the horizontal force applied to point B), which is supplied by the lead screw , must be 1.73 times the weight applied at C to hold the position of the scissor jack mechanism. The scissor jack mechanism, maneuvering plates, and the lift mechanisms are mounted on a tray that moves …
-
Robotic platform for photography applications
Once the scissor lift elevation system was selected, a drive method to raise and lower the lift was the next logical progression. These concepts included a worm gear with lead screw , a rack and pinion system, and linear actuators.
-
listSenseKeys30.dat (finlayson-gwc2014.zip)
… 00:: last%1:06:00:: lath%1:06:00:: launderette%1:06:00:: lawn_chair%1:06:00:: lead -acid_battery%1:06:00 … … satellite_television%1:06:00:: save-all%1:06:00:: sawtooth%1:06:00:: scalpel%1:06:00:: scatter_rug%1:06:00:: school_bell%1:06:00:: scissors %1:06:00:: scoreboard%1 … … 00:: screed%1:06:00:: screw %1:06:02:: scriptorium%1 … … support_column%1:06:00:: surface_ lift %1:06:00:: surgical_dressing%1 …
-
angle plate 2000x2000x3000mm,China angle plate 2000x2000x3000mm Manufacturers, Suppliers - ECOL
… camshaft, thrust plate, shaped flange, locking screw, rocker arm bracket, circlips, ... adjusting screw,o il pump, lubricant oil suction pipe, angle plate, lubricant oil line, pipe clamp, hollow screw , pipe connection, ... spur gear … … retainer, fuel fileter, bracket, lead , angle plate, half-clip … scissor lift .
-
Dubbel
… fraction C 6 sliding spring G 33 sliding flight Q 97 sliding directions, sliding directions with aerostatischer lubrication T 30 -, sliding directions with hydrodynamic lubrication T 28 -, sliding directions with hydrostatic lubrication T … … polyp gripper U 34 -, scissor gripper U 33 limit … … states of the load capacity U 12 -, kinks U 14 -, corrosion U 14 -, bolted joints U 14 … … model S 7 -, model division S 7 -, cooling measure S 7 hand fork lift trucks U 45 …
-
Construction of sicherheitsgerechter products
… for the increase of the safety of existing escalators and driving steige, " stroke work platforms February … … of wood gap machines" part 1: wedge gap machines, July 2007 part 2: screw gap machines, July … … 1996 EN 746 "industrialists thermal process installations" part 1: General safety demands on industrial thermal process installations, February 2010 part 2: safety demands on fire boxes and fuel guiding systems, October 2010 part … … Portable motor-driven hedge trimmers , safety", 1998 EN 786 …
Indicates content that may require registration and/or purchase.