-
Supplier: Richardson RFPD
Description: Hall Effect Current Sensors L12P***D15 Series. This Part is an alternative to LEM Part: HY-25-P.
- Input Voltage: 15 volts
- Loop Type: Open Loop
- Measuring Range: 25 amps
- Mounting / Configuration: Printed Circuit Board
-
Supplier: Richardson RFPD
Description: Hall Effect Current Sensors L03S***D15 Series Features: Open Loop type, Panel mounting, Molex connector, Insulated plastic case according to UL94V0. This Part is an alternative to LEM Part: HAC-600-S, HEC-06A.
- Input Voltage: 15 volts
- Loop Type: Open Loop
- Measuring Range: 600 amps
- Mounting / Configuration: Panel Mount
-
Supplier: Richardson RFPD
Description: Hall Effect Current Sensors L18P***S12 Series. Features: Open Loop type, Printed circuit board mounting, Integrated primary, Unipolar power supply, Busbar version from 40A to 60A, Insulated plastic case according to UL94V0, Regulated offset voltage. This Part is an alternative
- Input Voltage: 12 volts
- Loop Type: Open Loop
- Measuring Range: 10 amps
- Mounting / Configuration: Printed Circuit Board
-
-
Supplier: Richardson RFPD
Description: Hall Effect Current Sensors L03S***D15 Series Features: Open Loop type, Panel mounting, Molex connector, Insulated plastic case according to UL94V0. This Part is an alternative to LEM Parts: HAC-300-S, HEC-03A, HEC-300A.
- Input Voltage: 15 volts
- Loop Type: Open Loop
- Measuring Range: 300 amps
- Mounting / Configuration: Panel Mount
-
Supplier: LEM USA, Inc.
Description: LEM products fall broadly into multiple areas of application and are used within general industry, automotive industry, for railway and trackside applications, energy measurement relating to railway on-board applications, energy & automation, battery monitoring, and in Wi-LEM -
- Accuracy: 0.1000 to 1 %FS
- Current Type: AC Current, DC Current
- Frequency Range: 80 to 2000 Hz
- Input Voltage: 5 to 12 volts
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: LEM USA Inc. Category: Sensors, Transducers Current Sensors Series: HASS Package: Tray For Measuring: AC/DC Sensor Type: Hall Effect, Open Loop Current - Sensing: 50A Number of Channels: 1 Output:
- Loop Type: Open Loop
- Measuring Range: 50 amps
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: LEM USA Inc. Category: Sensors, Transducers Current Sensors Series: HASS Package: Tray For Measuring: AC/DC Sensor Type: Hall Effect, Open Loop Current - Sensing: 200A Output: Ratiometric, Voltage
- Frequency Range: 50000 Hz
- Loop Type: Open Loop
- Measuring Range: 200 amps
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: LEM USA Inc. Category: Sensors, Transducers Current Sensors Series: LF Package: Bulk Product Status: Active For Measuring: AC/DC Sensor Type: Hall Effect, Closed Loop Current - Sensing: 2000A Output:
- Loop Type: Closed Loop
- Measuring Range: 2000 amps
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: LEM USA Inc. Category: Sensors, Transducers Current Sensors Package: Bulk Product Status: Active For Measuring: AC/DC Sensor Type: Hall Effect, Closed Loop Current - Sensing: 150A Output: Ratiometric,
- Frequency Range: 150000 Hz
- Loop Type: Closed Loop
- Measuring Range: 150 amps
-
Supplier: LEM USA, Inc.
Description: LEM products fall broadly into multiple areas of application and are used within general industry, automotive industry, for railway and trackside applications, energy measurement relating to railway on-board applications, energy & automation, battery monitoring, and in Wi-LEM -
- Accuracy: 0.0020 to 3.25 %FS
- Current Type: AC Current, DC Current
- Frequency Range: 0.0 to 600000 Hz
- Input Voltage: 3.3 to 240 volts
-
Supplier: LEM USA, Inc.
Description: LEM products fall broadly into multiple areas of application and are used within general industry, automotive industry, for railway and trackside applications, energy measurement relating to railway on-board applications, energy & automation, battery monitoring, and in Wi-LEM -
- Accuracy: 0.0100 to 1.35 %FS
- Current Type: AC Current, DC Current
- Frequency Range: 0.0 to 150000 Hz
- Input Voltage: 12 to 24 volts
-
Supplier: RS Components, Ltd.
Description: rails for soldering on circuit board. Housing made from insulating, self-extinguishing material UL94-V0 Sensor Technology = Open Loop Nominal Current = ±300A Supply Voltage = 5 V Sensor Type = Hall Effect Mounting Type = PCB Mount Frequency Bandwidth = DC to 50 kHz
- Accuracy: -1 to 1 %FS
- Frequency Range: 50000 Hz
- Loop Type: Open Loop
- Measuring Range: -300 to 300 amps
-
Supplier: RS Components, Ltd.
Description: rails for soldering on circuit board. Housing made from insulating, self-extinguishing material UL94-V0 Sensor Technology = Open Loop Nominal Current = ±150A Supply Voltage = 5 V Sensor Type = Hall Effect Mounting Type = PCB Mount Frequency Bandwidth = DC to 50 kHz
- Accuracy: -1 to 1 %FS
- Frequency Range: 50000 Hz
- Loop Type: Open Loop
- Measuring Range: -150 to 150 amps
-
Supplier: RS Components, Ltd.
Description: Sensor Type = Hall Effect Mounting Type = PCB Mount Frequency Bandwidth = 250 kHz Accuracy = ±1 % Minimum Operating Temperature = -40°C Series = HO
- Accuracy: -1 to 1 %FS
- Frequency Range: 250000 Hz
- Loop Type: Open Loop
- Measuring Range: 25 amps
-
Supplier: RS Components, Ltd.
Description: Sensor Type = Hall Effect Mounting Type = PCB Mount Frequency Bandwidth = 250 kHz Accuracy = ±1 % Minimum Operating Temperature = -40°C Series = HO
- Accuracy: -1 to 1 %FS
- Frequency Range: 250000 Hz
- Loop Type: Open Loop
- Measuring Range: 25 amps
Find Suppliers by Category Top
Featured Products Top
-
The HJFC Hall Effect Foot Pedal is built to perform under the worst possible conditions. The unique design places Hall Effect sensors and electronics behind a solid plastic diaphragm that separates the top and bottom halves of the front pedal, sealing the electronics in an IP68S rated (read more)
Browse Foot Switches Datasheets for OTTO Controls -
electronic joystick, making it a solid choice for commercial and military applications. The joystick uses OTTO’s field-proven dual magnet configuration found in OTTO’s HPL linear output Hall effect switches. The Hall effect sensors are fully protected against electromagnetic and radio (read more)
Browse Industrial Joysticks Datasheets for OTTO Controls -
. 5 V or 24 V or 5/24 V supply No moving sensor parts Range: 0° to 30° to 0° to 360° depending on model Unlimited mechanical life Touchless technology Measures through materials 12-bit resolution (0.09°) (read more)
Browse I/O Modules and Instruments Datasheets for Novotechnik U.S., Inc. -
commonly use giant magnetoresistance (GMR) or Hall-effect sensors. Compared to the GMR equivalents, Allegro’s innovative TMR-on-silicon technology offers improved resolution and accuracy, providing up to eight times greater sensitivity. Measured against traditional Hall-effect (read more)
Browse Linear Position Sensors Datasheets for Allegro MicroSystems Inc. -
High-Accuracy, 750 kHz Current Sensor IC with Reference Output The ACS37017 is a high-accuracy Hall-effect current sensor IC engineered for precise measurements in high-speed applications. Its 750 kHz bandwidth is ideal for fast control loops, while the performance compensation and (read more)
Browse Current Sensors Datasheets for Allegro MicroSystems Inc. -
/cosine Hall-effect position sensor IC. The A33230 is the smallest 3D sine/cosine sensor currently available in the market, and offers system designers a cost-effective solution for automotive and industrial applications with a quick time to market. The A33230 contains two discrete analog (read more)
Browse Hall Effect Position Sensors Datasheets for Allegro MicroSystems Inc. -
system efficiency and extending battery life, Allegro has developed the ACS37601 programmable linear Hall-effect current sensor IC with overcurrent, overtemperature, and self-test capabilities. Designed to achieve high accuracy and resolution without compromising bandwidth, the ACS37601 is (read more)
Browse Current Sensors Datasheets for Allegro MicroSystems Inc. -
include Hall-effect transducers, shunt sensors, and closed-loop high-precision modules. Our products come from trusted companies like Allegro MicroSystems, LEM, Texas Instruments, Honeywell, and more. We realize that having things and getting them fast is important to you. Our fully (read more)
Browse Sensor Chips Datasheets for ODG (Origin Data Global) -
remote pressure, hall-effect, mass airflow and other sensors. Markets addressed include alternative energy/solar power, transportation, telecom/wireless equipment and medical. (read more)
Browse DC-DC Converters Datasheets for Murata Electronics -
Systems' A31331 3D Hall-effect sensor and MikroElektronika's (MIKROE) 3D Hall 12 Click - I2C board comes into play, offering a streamlined path from concept to creation. (read more)
Browse Sensor Chips Datasheets for Allegro MicroSystems Inc.
More Information Top
-
A Simple Leakage Inductance Identification Technique for Three-Phase Induction Machines Under Variable Flux Condition
Current sensing was done with LEM Hall effect sensors LTS25NP.
-
Adaptive Pulse Synchronizing Control for High-Power-Factor Operation of Variable Speed DC-Drive
The dc voltage signal proportional to armature-current taken through current LEM ( Hall Effect sensor ) is subtracted from the output of PID speed control block and fed to the PID cur- rent controller.
-
Observer based stator flux oriented vector control of cycloconverter-fed synchronous motor drive
The currents and voltages of armature and field are sensed by LEM Hall Effect sensors LT-100 and .
-
Efficiency testing of motors powered from pulse-width modulated adjustable speed drives
Current was measured with LEM hall effect sensors which have a response time of less than one microsecond, although they actually process frequencies accurately over a range of 0–150 kHz ( .
-
A comparative analysis of multiloop voltage regulation strategies for single and three-phase UPS systems
The measurement of inductor current however requires the use of current sensors with a higher rating and wider bandwidth (e.g., LEM hall effect sensors ) since the inductor current contains most of the harmonics drawn by the load.
-
Fuel cell power regulation based-on differential flatness theory for high-power converter applications
In the test bench, measurements of the currents iL1, iL2, iL3, iL4, and the load current iLoad were carried out by means of zero-flux Hall effect sensors LEM LA 55-P.
-
Research on short circuiting transfer mode of ultrasonic assisted GMAW method
Hall effect sensors ( LEM LT1005-S and LV28-P) were used to measure the welding cur- rent and voltage at a sample frequency of 11?5 kHz.
-
ADVANCES IN DYNAMICS, INSTRUMENTATION AND CONTROL, VOLUME II - PROCEEDINGS OF THE 2006 INTERNATIONAL CONFERENCE (CDIC '06)
The current is measured using;: Hall Effect sensor LEM HX 15-P.
-
Development of an experimental platform for research in energy and electrical machine control
Only four Hall effect sensors ( LEM ) are required to obtain low-level voltage and current signals.
-
Robust control design for the voltage tracking loop of a DVR
Voltages and current of the control loop are measured by means of Hall effect sensors ( LEM ).
Indicates content that may require registration and/or purchase.