-
Supplier: RegalRexnord
Description: Product Family: Roller Bearing; Line: Link-Belt Mounted
- Type: Spherical
-
Supplier: RegalRexnord
Description: Product Family: Roller Bearing; Line: Link-Belt Mounted
- Bearing Style: Ball / Roller Bearing
- Component: Take-up Bearing
-
Roller Bearings - Link-Belt EFB22463H Flange Blocks Link-Belt Spherical Roller Bearings -- EFB22463HSupplier: RegalRexnord
Description: Product Family: Roller Bearing; Line: Link-Belt Mounted
- Features: Flanged
- Type: Spherical
-
-
Supplier: RegalRexnord
Description: Product Family: Roller Bearing; Line: Link-Belt Mounted
- Features: Flanged
- Type: Spherical
-
Supplier: Radwell International
Description: ROLLER BEARING LINK-BELT 70MM BORE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: FLANGE BLOCKS BALL BEARINGS, LINK-BELT, INTERMEDIATE DUTY, POLYAMIDE, SETSCREW LOCKING, SINGLE LIP CONTACT SEAL, MAX. 6800 RPM, DYNAMIC: 3150 LBF, STATIC: 1760 LBF. FREE 2 YEAR RADWELL WARRANTY
- Bearing Type: Ball Bearing
-
Supplier: Radwell International
Description: BEARING SEAL, H TYPE, 5 IN BORE, CLEARANCE SEAL KIT FOR SPHERICAL ROLLER BEARING, LINK BELT. FREE 2 YEAR RADWELL WARRANTY
- Type: Spherical
-
Supplier: Hartzell Air Movement
Description: enclosed fan-cooled motors with 1.15 service factor is standard Integral horsepower motors with re-greasable bearings Oversized oil-, heat- and static-resistant belts for continuous duty Combination motor cover and belt guard provides weather protection and guards drive assembly
- Static Pressure: 0 to 1.5 in H2O
- Maximum Diameter (Fan or Blower Wheel): 18 to 60 inch
- Material of Construction: Aluminum, Stainless Steel, Steel
- Drive Type: Belt Drive
-
Supplier: Mitsubishi Electric Automation, Inc.
Description: CC-Link® IE Field compatible MR-J4-GF-RJ servo system, its superior speed and performance make it a great product to tackle a wide range of applications. This solution also provides excellent flexibility, reduced wiring, improved noise-immunity, and easy programming. Key Benefits Gigabit
- Number of Axes / Motors: 1
- Supply Voltage (AC): 200 to 400 volts
- Phase: Three Phase
-
Supplier: Caterpillar Oil & Gas
Description: Elbows Mufflers Flange and exhaust expanders Fuel System Primary fuel filter Fuel cooler Generator Oilfield spec twin-bearing, close-coupled Generator Attachments Air filter Low voltage extension box Potential transformer Manual voltage control Current droop transformers Cable access box
- Wattage: 1,600 watts
- Volt-Ampere: 2,000,000 VA
- Frequency: 50 Hz
- Applications: Industrial
-
Supplier: Caterpillar Oil & Gas
Description: housing, pilot bore for 100 mm diameter bearings; provides LH and RH starter bore location Fuel System Electronic unit injector, upward-angled fuel priming pump, primary filter and water separator, engine-mounted secondary fuel filter General Package ambient capability is -20°C to 45°C;
- Horse Power: 715 HP
- Displacement: 18.12407825204791 liters
- Fuel Type: Diesel
- Features: EPA Certified, EPA Tier 2/EU Stage II, EU Certified
Find Suppliers by Category Top
Featured Products Top
-
lubricator to provide a continuous film of oil to rolling elements as needed. The 1045 steel Double Track can be specified to any length up to 12 feet. Two bolt flange bearings mated to aluminum pulleys drive a maintenance free, steel reinforced belt. The belt adjustment is located in the (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated -
Follow us on: Facebook LinkedIn Youtube Explore our online catalog here. (read more)
Browse Spherical Plain Bearings Datasheets for Accurate Bushing Company, Inc. -
Drive Products/Sterling Instrument, a Designatronics company 250 Duffy Avenue, Hicksville, NY 11801 Phone: (516) 328-3300; (800) 819-8900 Small Mechanical Components: Precision Gears, Timing Belts, Gear Assemblies, Timing Belt Pulleys, Couplings, Bearings and much more from SDP/SI (sdp-si.com) (read more)
Browse Ball Bearings Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
parts configurator, you can select the product size from the basic part description, generate a CAD file in the preferred format, as well as a pdf datasheet to create a custom, "part specific" catalog page. We will soon be adding the Enduro belt driven actuator to the CAD file library (read more)
Browse Linear Bearings Datasheets for Modern Linear Incorporated -
vehicles for potential weight and space savings. GGB bearings and surface solutions not only meet strict criteria for the design, function and emissions, they also help make your vehicles safer and more reliable with better fuel economy. Add it all up and it all translates to customer (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
-matched split bearing halves require no shims, simplifying installation and maintenance. Typical Applications: Portable augers, manure and fertilizer spreaders, agricultural equipment, live roller conveyors, belt conveyors, snow blowers, and other (read more)
Browse Spherical Plain Bearings Datasheets for Woodex MECO Industries -
vehicles for potential weight and space savings. GGB bearings and surface solutions not only meet strict criteria for the design, function and emissions, they also help make your vehicles safer and more reliable with better fuel economy. Add it all up and it all translates to customer (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
vehicles for potential weight and space savings. GGB bearings and surface solutions not only meet strict criteria for the design, function and emissions, they also help make your vehicles safer and more reliable with better fuel economy. Add it all up and it all translates to customer (read more)
Browse Bearing Rings, Housings, and Flanges Datasheets for GGB -
production faster. SDP/SI offers a wide range of miniature to small bearings available off-the-shelf. Miniature pillow block mounted ball bearings are lightweight, corrosion resistant, and double shielded. Perfect for (read more)
Browse Pillow Block Bearings Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Guides and Components Vector Trio Linear Guide Configure & Download (click on link (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated
More Information Top
-
States > Indiana > State > Register > 2005 > [2005 IN Register 901] 09/01/2005
22) Rexnord- Link Belt Bearing .
-
States > Indiana > State > Register > 2006 > [2006 IN Register 701] 07/01/2006
22) (21) Rexnord- Link Belt Bearing .
-
http://usitc.gov/publications/701_731/pub3876.pdf
Rexnord Bearing Group ( Link - Belt Bearing .
-
Progress report for the commercialization of a one pass cotton plowdown. Technical progress report, April--June 1996
Trash clearing disks with Fafnir or Link - Belt bearings .
Indicates content that may require registration and/or purchase.