-
Supplier: Western Analytical Products
Description: flat-bottom fittings. The check valve is automatically opened once the luer connection is engaged, allowing flow in either direction. Disconnecting the luer union causes the check valve to close. The P-696 Quick-Stop Luer Check Valve
- Features: Check Valves, Pressure Relief Valves
-
Supplier: Western Analytical Products
Description: flat-bottom fittings. The check valve is automatically opened once the luer connection is engaged, allowing flow in either direction. Disconnecting the luer union causes the check valve to close. The P-696 Quick-Stop Luer Check Valve
- Features: Check Valves, Pressure Relief Valves
-
Supplier: Lee Co. (The)
Description: This product is a Luer Tee fitting with a 2.5 mm pressure relief valve in the branch to provide protection from overpressurization, and a 2.5 mm check valve in the downstream branch to prevent backflow for syringe-driven systems. The check valve has a
- Features: Check Valves, Other, Pressure Relief Valves
-
-
Supplier: Western Analytical Products
Description: flat-bottom fittings. The check valve is automatically opened once the luer connection is engaged, allowing flow in either direction. Disconnecting the luer union causes the check valve to close. The P-696 Quick-Stop Luer Check Valve
- Valve Type: Pressure Relief Valves
-
Supplier: Western Analytical Products
Description: flat-bottom fittings. The check valve is automatically opened once the luer connection is engaged, allowing flow in either direction. Disconnecting the luer union causes the check valve to close. The P-696 Quick-Stop Luer Check Valve
- Valve Type: Pressure Relief Valves
-
Supplier: Qosina Corp.
Description: swabbable luer activated valve is accessed by a male luer lock or male luer slip syringe, the internal duckbill check valve allows fluid samples to be taken. The one-way duckbill prevents accidental injection through the connector. The needleless
- Media: Air, Water
- Features: Other
-
Supplier: Lee Co. (The)
Description: This product is a Luer T-Connector that contains two 2.5 mm Press-In Check Valves (one installed in each branch). It is configured as an inlet and outlet valve for a hand syringe-driven system. Each check valve has a cracking pressure of 4 kPa to
- Fitting Type: Tee
Find Suppliers by Category Top
More Information Top
-
https://www.gelifesciences.com/gehcls_images/GELS/Related Content/Files/1314787424814/litdoc87450024AF_20110831124938.pdf
IF USING THE CHECK VALVE OPTION: Perform a check valve operation test by attaching a syringe with a luer lock fitting and fill with air.
-
https://www.gelifesciences.com/gehcls_images/GELS/Related Content/Files/1314787424814/litdoc87450023AH_20110831150405.pdf
Remove check valve from exhaust filter and attach to luer end of syringe .
-
06.06.07 — Feature Article: Advanced Electrical Stimulation Technology Gives Stroke Patients Control Of Foot And Leg Muscles
Qosina's comprehensive offering includes tubing, swabs, sponges, syringes , luers , spikes, stopcocks, filters, check valves , clamps, tuohy borst adapters and connectors.
-
Pressure in large volume, low pressure cuffs: its significance, measurement and regulation
Shiley pressure relief adapter (Fig. 3) consists of a check valve which is opened when a syringe is inserted into the male luer fitting.
-
Syringe Check Valves and One Way Valves
Luer syringe activated valves and one way valves are used as in-line check valves or directional flow control valves .
-
OMICS Publishing Group | Full-text | Modular Ultrasonic Lysis System for Rapid Nucleic Acid Extraction and Sample Transfer of Bacillus Spores
Sample inlet and pressure port are equipped with a check valve connector (Qosina, Edgewood, NY) for receiving a luer lock tip syringe .
-
Carbon Dioxide Angiography: Principles, Techniques, and Practices
… cm connecting tube, a distal one-way check valve, and a distal high-pressure three-way stopcock with a rotating Luer -lock connector; and (iii) a 10–60 cc delivery syringe attached to the T-fitting with the two check valves (Fig. 3).
-
http://www.anton-paar.com/corp-en/products/details/gas-loading-accessory-set/microwave-synthesis/?eID=documentsDownload&document=187&L=0
Included: 17217 Outlet valve 1/4“ Check - valve made of PEEK, connection between the 4-Way-Valve Station and the PTFE-hose … … liquids, length 0.5m 17222 Barbed Adapter Female 1/16” Connection for rinsing with a syringe 17218 Luer Adapter Male 1/4" Connection …
-
Handbook of Angioplasty and Stenting Procedures
A check angiogram of the run-off should always be performed at the end of a procedure. Suction thrombectomy using a wide bore catheter, a 50-cc Luer lock syringe , a sheath with a removable valve , and antispasmodic drugs are recommended first.
-
Polycarbonate fittings female luer x male lock rotating 10 pack Non sterile from Cole-Parmer
I'm using a pair of these along with a plastic 60ml syringe and Luer tee to make a simple syringe pump for water at pressure ranging from vapor pressure to above 1 bar. It works great, with very little pressure difference required to crack open the check valve (perhaps around 10 mbar or less), and resisting at least 1 bar pressure backwards.
Indicates content that may require registration and/or purchase.