-
Supplier: Belmont Metals, Inc.
Description: Copper Master Alloys with: Beryllium, Boron, Cadmium, Chromium, Iron, Lithium, Magnesium, Manganese, Nickel, Phosphorous, Silicon, Tellurium, Titanium, Zinc, Zirconium Belmont Copper Master Alloys are alloying elements manufactured from high purity Copper and is combined with a high
- Features: Billet / Slab / Bloom, Non-ferrous - Any Type, Other
- Type: Copper, Brass or Bronze Alloy (UNS C)
-
Supplier: ASTM International
Description: magnesium products (castings, remelt ingot for castings, and ingot or billet for fabricating), unalloyed aluminum and magnesium ingot, and special products are specified.
-
Supplier: Belmont Metals, Inc.
Description: Copper Master Alloys with: Beryllium, Boron, Cadmium, Chromium, Iron, Lithium, Magnesium, Manganese, Nickel, Phosphorous, Silicon, Tellurium, Titanium, Zinc, Zirconium Belmont Copper Master Alloys are alloying elements manufactured from high purity Copper and is combined with a high
- Features: Billet / Slab / Bloom, Non-ferrous - Any Type, Other
- Type: Copper, Brass or Bronze Alloy (UNS C)
-
-
Supplier: Belmont Metals, Inc.
Description: Aluminum Master Alloys with Beryllium, Boron, Boron-Titanium, Chromium, Copper, Iron, Lithium , Magnesium, Manganese, Nickel, Silicon, Titanium, Zinc Belmont Aluminum Master Alloys are alloying elements manufactured from Aluminum and are combined with a high percentages of one or more
- Applications: Abrasive / Erosive Wear Protection
- Type: Aluminum / Aluminum Alloy (UNS A)
- Features: Billet / Slab / Bloom, Casting Grade (ICI, etc.), Non-ferrous - Any Type
-
Supplier: Belmont Metals, Inc.
Description: Aluminum Master Alloys with Beryllium, Boron, Boron-Titanium, Chromium, Copper, Iron, Lithium , Magnesium, Manganese, Nickel, Silicon, Titanium, Zinc Belmont Aluminum Master Alloys are alloying elements manufactured from Aluminum and are combined with a high percentages of one or more
- Applications: Abrasive / Erosive Wear Protection
- Type: Aluminum / Aluminum Alloy (UNS A)
- Features: Billet / Slab / Bloom, Casting Grade (ICI, etc.), Non-ferrous - Any Type
-
Description: Precise Cast machining department machines casted parts as well as parts from blocks (billet). Our state-of-the -art software and equipment, including a selection of Mori Seiki machining centers that are renowned for their speed and accuracy. The results are accurate metal parts delivered in
- CNC Machining: 4-axis Machining, Milling, Turning
- Diameter: 6" - 48"
- Materials: Aluminum, Brass, Copper, Magnesium, Plastics, Stainless Steel, Steel / Steel Alloys
- Secondary Operations: Anodizing, Electroplating, Heat Treating / Stress Relieving, Painting / Powder Coating, Welding
-
Supplier: M&P Manufacturing USA, Inc.
Description: to heavy industry OEM's and everywhere in between. We canfulfill your needs from small run engineering prototypes to multi-million pieceproduction runs. All materials including plastics and composites Billet Castings Extrusion Precision CNC Milling 3Axis 5 Axis Close tolerance (5 micron)
- Materials: Aluminum, Brass, Bronze, Cast Iron, Composites, Copper, Hardened Metals, Magnesium, Nickel / Nickel Alloys, Plastics, Rubber, Stainless Steel, Steel / Steel Alloys, Titanium
- Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
- Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
- Machining Capabilities: Broaching, CNC Machining, Centerless Grinding, Creep Feed Grinding, Drilling, Electrochemical / Photochemical Machining, Electrode EDM, Etching / Chemical Milling, Honing, ID / Internal Grinding, Milling, OD / External Grinding, Screw Machining, Surface Grinding, Swiss Machining, Thread Rolling,
Find Suppliers by Category Top
Featured Products Top
-
, or fabrication from your CAD design files. The materials we work with Protomatic can handle virtually all CNC machining tasks in any medium, from plastic, composites, rubbers and foams to aluminum, magnesium, brass, copper, steel, super alloys, titanium and refractory (read more)
Browse CNC Machining Services Datasheets for Protomatic, Inc.
More Information Top
-
Proceedings of the 13th International Conference on Metal Forming
Yoichi Murakoshi, Kanichi Hatsukano, Toru Shimizu, Kunio Matsuzaki Forging of magnesium billets consolidated dry chip with hot press and extrusion . . . . . . . . . . . . . . . . . . . . .
-
Effects of electromagnetic field and lubricate condition on the surface quality of magnesium alloy billet during LFEC processing
The microstructures of the magnesium billets could be improved markedly by low-frequency electro- magnetic casting (LFEC) processing.
-
Extrusion of the bimetallic aluminum-magnesium rods and tubes
can be evaluated by dividing the magnesium billet cross section by the extrusion ratio (6) During the extrusion of billets with different aluminum .
-
Thermal-stress simulation of direct-chill casting of AZ31 magnesium alloy billets
Direct-chill (DC) casting is a core primary process in the production of magnesium billets , which produces a fine-grained metal structure with minimum segregation.
-
Magnesium Technology
Magnesium billets and slabs are best produced by the direct chill (DC) cast- ing technology.
-
Continuous Casting of Magnesium Alloy Billet Using Electromagnetic Techniques
Currently, magnesium billets produced by ingot casting or direct chill casting process, result in low-quality surfaces and peer productivity.
-
Extrusion Limits of Magnesium Alloys
The chemical compo- sition of the magnesium billets is shown in Table I.
-
Continuous Casting of Magnesium Billets for Semi-Solid Processing
• Continuous Casting of Magnesium Billets for Semi-Solid Processing p.517 .
-
Materials, Mechanical Engineering and Manufacture
Extrusion of magnesium billets is associated with large deformations, high strain rates and high temperatures, which results in computationally challenging problems in process simulation.
-
Microstructures and Mechanical Properties of AZ31B Extruded Sheets from Different Casting Processing
A novel way producing magnesium billets , LFEC (low frequency electromagnetic casting processing), was developed in Northeastern University in China.
Indicates content that may require registration and/or purchase.