Products/Services for Magnetometer EPE
-
Magnetometers - (69 companies)How to Select Magnetometers Image Credit: Tradeport Electronics Group What...TechnologyForm FactorOutputs / Interfaces -
Gaussmeters - (35 companies)...and/or direction of a magnetic field. Typically, Gaussmeters measure a magnetic field or flux density in metric units of gauss (G) or the international system (IS) unit tesla (T). Magnetometers and Gaussmeters are sometimes interchangeable names describing...
-
Geophysical Instruments - (84 companies)The use of geophysical instruments for earthquake detection is especially important. Types of Geophysical Instruments. Seismographs and magnetometers are the two main types of geophysical instruments used for surveying the earth 's crust and detecting... -
Semiconductor Metrology Instruments - (193 companies)Semiconductor metrology instruments are designed for wafer and thin film in-line inspection after semiconductor processing. They include capacitance gages, C-V systems, electron beam probes, ellipsometers, interferometers, I-V system, magnetometers... -
Wafer and Thin Film Instrumentation - (349 companies)Instruments such as quartz crystal microbalance (QCM) monitors, ellipsometers, RHEED systems, imaging stations, CD-SEMs, ion mills, C-V systems specifically designed for wafer metrology or in-situ monitoring of thin film parameters during thin film or semiconductors wafer processing. -
Foam Bonding Tapes - (93 companies)Foam bonding tapes are specialized tapes designed for adhesive joining of foam materials.
-
Adhesive Tapes - (933 companies)Adhesive tapes are used to assemble materials or parts together using a sticky chemical bond. Adhesive tapes are made by coating a backing or carrier (paper, plastic film, cloth, foam or foil) with an adhesive on a web or roll coater.
-
Magnetic Field Sensors - (74 companies)Magnetic field sensors measure magnetic field strength, direction, and/or magnetic flux. They are used for scientific measurement, navigation, and industrial applications.
-
Compasses - (74 companies)Compasses are navigational instruments that determine direction relative to Earth 's magnetic poles.
-
Industrial Metal Detectors - (201 companies)Industrial metal detectors indicate the presence of metal in nonconductive materials such as textiles, rubber, oils or liquids, plastics, powders, wood products and concrete.
Product News
-
PCE Instruments / PCE Americas Inc.
Magnetometer PCE-MFM 2400 With a measuring range of 2,400 mT, the magnetometer covers a wide range of measuring tasks. The magnetometer has an accuracy of 1%. This makes the magnetometer a very precise measuring device. For example, the magnetometer can be used to test relays and permanent magnets for the existing magnetic field. The magnetometer is therefore used in production processes or in quality control. With the backlight on the magnetometer, the measured values ??are always easy to read even in poor lighting... (read more) -
Lake Shore Cryotronics, Inc.
Vibrating Sample Magnetometer Advanced measurement performance. The 8600 Series VSM raises the bar for magnetometer performance and convenience. These VSMs combine high sensitivity (15 nemu), rapid measurement speed (10 ms/pt), and simple operation for more accurate measurements, faster. Convenient operation. The entire 8600 Series system has been reimagined with a focus on clean, ergonomic design that simplifies the researcher 's interaction with the system. A motorized head brings the sample to a comfortable height... (read more)Browse Magnetometers Datasheets for Lake Shore Cryotronics, Inc. -
PI (Physik Instrumente) L.P.
Metrology Stage for Wafer Inspection & Metrology Metrology Stage for Wafer Inspection and Metrology. Integrating piezo technology and linear motor technology, PI's solutions are at the forefront of supporting applications like overlay metrology, thin film metrology, edge placement error (EPE) metrology, and automated optical inspection (AOI). Follow Us: Watch PI Videos on YouTube. Follow PI on X. Our most popular blog posts. Post by blog category. About PI. PI is a leading manufacturer of air bearing stages, piezoelectric solutions, precision... (read more) -
PCE Instruments / PCE Americas Inc.
Precision Magnetic Field Measurement Made Easy The Magnetometer / Magnetic Field Detector PCE-MFM 3800 is a high-precision measuring instrument for recording magnetic flux and temperature. It is ideal for applications in industry, research and development. With a measuring range of 0 to 3500 mT for direct (DC) and alternating (AC) fields and a high resolution of 0.001 mT, the Magnetometer / Magnetic Field Detector delivers precise measurement results even at very low field strengths. Thanks to the automatic detection of AC or DC fields... (read more)Browse Magnetic Field Instruments Datasheets for PCE Instruments / PCE Americas Inc. -
AMETEK Spectro Scientific
Ferrography Made Easy With The FerroCheck 2000 The FerroCheck portable magnetometer from Spectro Scientific provides accuracy and convenience in measurement of total ferrous wear particulates in lubricating fluids. FerroCheck enables users to perform accurate measurements of ferrous wear particles, both in the field, and in the lab where it can be used to analyze gearbox, transmission and other fluids in fleet and industrial maintenance applications. FerroCheck works by sensing disruption of a magnetic field that is generated due... (read more)Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
Win Source Electronics
High-Precision 10DOF Inertial Module In GPS-denied or dynamic environments, reliable navigation is critical. The ADIS16488B combines a 3-axis gyroscope, 3-axis accelerometer, 3-axis magnetometer, and barometer in a compact, EMI-shielded module. Factory-calibrated and temperature-compensated, it delivers accurate, high-reliability data with minimal integration effort. Engineered for UAVs, autonomous robots, 3D mapping, and industrial monitoring, it provides gyro bias stability of 4 /hr, low noise, and industrial-grade operation... (read more)Browse Inertial Measurement Units (IMU) Datasheets for Win Source Electronics -
Lake Shore Cryotronics, Inc.
First-order-reversal-curve (FORC) measurements First-order-reversal-curve (FORC) measurements provide far more information than a simple hysteresis loop. They have become indispensable for characterizing interactions and coercivity distributions in a wide array of magnetic materials. To explore how this elegant material measurement and characterization tool can benefit your magnetics research, submit your info and receive our new, 36-page ebook today. The ebook discusses FORC theory and presents measurement results for: Nanoparticle-based... (read more)Browse Magnetometers Datasheets for Lake Shore Cryotronics, Inc. -
Win Source Electronics
Compact High-Precision 9-Axis IMU All-in-One 9-Axis Sensor for Efficient Motion Sensing. Highly integrated 3-in-1 sensor reduces component count and PCB space, simplifying hardware design for engineers. Configurable ranges for accelerometer ( +-2g to +-16g) and gyroscope ( +-125 /s to +-2000 /s) support diverse applications with tailored sensitivity. Bosch BMM150 magnetometer technology ensures excellent magnetic sensitivity and thermal stability. Low power consumption (0.9mA normal mode; down to 2 mA suspend mode) extends... (read more)Browse Sensor Chips Datasheets for Win Source Electronics -
Lake Shore Cryotronics, Inc.
App Note on Low-Moment Measurement Capabilities Some magnetic materials, such as nanowires, nanoparticles, and thin films, typically possess weak magnetic moments. This is due mainly to the small amount of magnetic material present. Therefore, when you need to characterize the small magnetic moment of such materials - and obtain an acceptable signal-to-noise ratio in the measurement - the sensitivity of your instrumentation is key. In this new application note, we examine the utility and highly sensitive measurement capabilities of our 8600... (read more)Browse Magnetometers Datasheets for Lake Shore Cryotronics, Inc. -
Hottinger Brüel & Kjær A/S
PX4 drivers now support entire CV7 series critical for precision navigation and control. Expanded Sensor Support. 3DM-CV7-INS: Combines inertial sensing with external GNSS inputs for full navigation solutions. 3DM-CV7-GNSS/INS: Offers tightly coupled GNSS and inertial data for high-accuracy positioning in dynamic environments. 3DM-CV7-AR & AHRS: Continue to provide high-performance orientation and heading data with adaptive filtering and magnetometer integration. Integration Highlights. PX4 drivers now available in the main PX4 repository... (read more)Browse Data Loggers and Data Recorders Datasheets for Hottinger Brüel & Kjær A/S
-
http://www.ann-geophys.net/18/28/2000/angeo-18-28-2000.pdf
… and energetic ion data obtained by IMP-8 between 1700±2100 UT on Novem- ber 9, 1975; the magnetic ®eld data were collected from the Goddard Space Flight Center magnetometer and the energetic ion data are from the EPE /NOAA and the CPME/APL …
-
Thermal iron ions in high speed solar wind streams, 2. Temperatures and bulk velocities
… speed solar wind streams (VH > 600 kms−1) of the NOAA/JHU Energetic Particles Experiment ( EPE ) on IMP 7/8. Comparison with LASL hydrogen plasma measurements and GSFC magnetometer data in several recurrent streams in 1974 reveals …
-
http://www.ann-geophys.net/20/917/2002/angeo-20-917-2002.pdf
… recorded by the Solar Wind Experiment Proton Alpha Monitor (SWEPAM) and by the magnetometer (MAG) de- scribed … … ton data were recorded aboard IMP-8 by the Energetic Pro- ton Experiment EPE (Williams, 1977) in …
-
http://www.ann-geophys.net/22/4143/2004/angeo-22-4143-2004.pdf
… 8 magnetic field ob- servations with a time resolution of 6 s and EPE energetic ion observations … To de- scribe the magnetospheric response, we will present GOES-8 geosynchronous magnetometer observations with 1-min …
-
Mixed-ligand complexes of osmium(III)/(IV) 8-quinolinolates: synthesis, characterization and redox behaviour
… analytical measurements were done, respectively, with use of a PAR 155 vibrating sample magnetometer , a Philips PR … … used: scan rate, 50mVs- 1;formal potential, E~ = 0.5 (Ep~+ Eva), where Epe and Epa are …
-
USES OF AEROSPACE IN RESEARCH FOR THE INTERNATIONAL YEARS OF THE QUIET SUN (IQSY 1964‐1965)
EPE -D (A)Beacon(B) Magnetometer ,5omnidirectionaland11directionalradia- tionsensors.Twolow-energyparticledetectors-toplacetwosatellitesin Earthorbitononelaunchvehicletoobtaindataonairdensityand radiationintheupperatmosphereandtheirrelationships.
-
Magnetometers for space research
… of a single cell Rb 87 self-oscillating magnetometer and two monoaxial fluxgate magnetometers oriented at angles … … bandwidth time product remained constant, thereby assuring a similar SIN ratio to that of the EPE series.
-
The improvement in magnetic shielding by use of a double-cylinder configuration of high-Tc oxide superconductors
… ue 01 J, was not cose y re.ated to the degree 01 !? epe !!c sh elc … These procedures make use of a SQUID mag- netometer , which is a very sensitive, low-noise dctcc- tor.
-
The microstructure of electrodeposited amorphous or microcrystalline Fe-P alloys
Extensive measurements on as-depos- ited Fel- ePe samples, 0.01<6<0.27, were performed with … … deduced for the most part from their spontaneous specific magnetiza- tion measured with a vibrating sample magnetometer .
-
Comment on : “Upstream energetic ions under radial IMF: A critical test of the Fermi model”
Lepping (principalinvestigatorfor theIMP-8 magnetometer )andthe NationalSpaceScienceDataCenter)andamodelbowshock, 0•,, wascomputedfor thetwoeventsdiscussedby SK. EPE IONS I .
Indicates content that may require registration and/or purchase.