-
Supplier: Essentra Components
Description: Essentra Components offers 5 different materials of masking disks, available in multiple diameters and thicknesses. Our disks withstand several different temperature ranges and are used for many different applications.
-
Supplier: All-Spec Industries
Description: Dadas Tapes ATS-668 series Conformal Coat Masking Discs are designed to withstand the processing steps and high temperatures associated with the conformal coating process, and the small disc shape is well suited for precision and high volume masking applications.
- Width: 0.25 inches
- Thickness: 0.0984251968503937 inches
- Temperature Resistance: -17.77777777777778 to 162.77777777777777 C
- Features: Anti-static / ESD Control, Electrically Conductive, Removable, Single-Sided Adhesive
-
Supplier: Daemar Inc.
Description: Series MDK Masking Discs has a Kapton® polyimide film backing that will withstand temperatures up to 500 ºF (260 ºC). Caplugs Masking Discs have broad applications in powder coating, electroplating, chrome plating, anodizing and solder wave applications.
- Width: 1 inches
- Materials of Construction: Plastic / Polymer, Polyimide (e.g., Kapton®)
-
-
Supplier: Daemar Inc.
Description: Series MDG Masking Discs are a 2-mil polyester film backing with a 1.5-mil silicone adhesive that offers a superior resiliency at temperatures up to 400 ºF (204 ºC). Caplugs Masking Discs have broad applications in powder coating, electroplating, chrome plating, anodizing
- Width: 1 inches
- Materials of Construction: PET / Polyester, Plastic / Polymer
- Adhesive: Silicone
-
Supplier: MOCAP LLC
Description: Material: Polyester Adhesive Leaves No Residue after Removal Split Backing on 3/8” and Larger Saves Labor Time
- Materials of Construction: PET / Polyester
- Features: Removable
-
Supplier: MOCAP LLC
Description: Material: Polyimide Adhesive Leaves No Residue after Removal Split Backing on 3/8” and Larger Saves Labor Time
- Features: Removable, Specialty / Other
-
Supplier: Daemar Inc.
Description: E-Z Peel™ Discs - Description E-Z Peel™ Discs are manufactured from a high temperature, pressure sensitive masking tape designed for clean removal. It has a fine structured smooth crepe backing with high strength. It provides both resistance to paint flaking and a clean
- Width: 2.875 inches
- Materials of Construction: Paper
-
Supplier: Caplugs
Description: KD Kwiky Dot Discs are made from our KD11 tape; a high temperature, pressure sensitive masking tape designed for clean removal. It performs well in wet strip applications and can be stripped hot. It has a fine structured smooth crepe backing with high strength. It
- Features: Specialty / Other
-
Supplier: Custom Fabricating & Supplies
Description: These die cuts are manufactured from a dead-soft aluminum foil with an aggressive acrylic adhesive system. With superior bonding to metals, it is designed to stick firmly to its own backing, adhering to a wide variety of surfaces. Aluminum Foil tape offers vapor barrier protection, waterproof
- Peel Strength / Adhesion: 3.4375 lbs/in
- Temperature Resistance: -17.77777777777778 to 148.88888888888889 C
- Adhesive: Acrylic
- Backing: Metal Foil / Sheet
-
Supplier: Custom Fabricating & Supplies
Description: These die cuts are manufactured from commercial grade polyester film single coated with a pressure sensitive silicone adhesive. It is the industry standard for the general masking needs of powder coating and e-coating. Our most economical tape masking option, used frequently for
- Peel Strength / Adhesion: 2.1875 lbs/in
- Temperature Resistance: -17.77777777777778 to 204.44444444444443 C
- Backing: PET / Polyester, Plastic / Polymer
- Adhesive: Pressure Sensitive (PSA), Silicone
-
Supplier: Custom Fabricating & Supplies
Description: These die cuts are manufactured from a coarse crepe paper backing with a natural rubber/synthetic blend adhesive. A general grade masking tape designed primarily as an all-purpose product for non-critical applications. Product Features Temperature Rating: 225° F / 107° C Used when air
- Peel Strength / Adhesion: 2.3125 lbs/in
- Temperature Resistance: -17.77777777777778 to 107.22222222222221 C
- Backing: Paper
- Features: Specialty / Other
-
Supplier: Custom Fabricating & Supplies
Description: These die cuts are manufactured from a high quality smooth crepe paper backing with a natural rubber/resin adhesive. A general grade, industrial, pressure sensitive masking tape, it offers an excellent balance of quick stick, panel adhesion and holding properties. Not recommended for
- Peel Strength / Adhesion: 2.0625 lbs/in
- Temperature Resistance: -17.77777777777778 to 162.77777777777777 C
- Backing: Paper
- Adhesive: Pressure Sensitive (PSA)
-
Supplier: Adhesive Applications
Description: PolySil™ S5833DL is a linered PET film tape coated with a high-temperature white translucent silicone adhesive. Designed for precision die cutting/masking applications where temperature resistance is a critical requirement. Silicone adhesive is formulated to provide secure protection
- Thickness: 0.004 inches
- Peel Strength / Adhesion: 0.9375 lbs/in
- Temperature Resistance: -51.11111111111111 to 176.66666666666666 C
- Backing: PET / Polyester
Find Suppliers by Category Top
Featured Products Top
-
Tapes and Polyimide Tapes and Masking Dots are Easily Removed after Use. Silicone Based Adhesive Leaves No Residue after Removal. Unique Split Backing is Standard on All Discs 3/8" and Larger. (read more)
Browse Industrial Containers Datasheets for MOCAP LLC
Conduct Research Top
-
Code Design for Dependable Systems - Preface
capacity, high-speed. semiconductor memories, very high-density magnetic disk memories, and recent optical. disk memories such as compact disc (CD) and digital versatile disc (DVD). More recently. mobile digital systems have gained wide popularity, and these systems are sometimes. operated under