Products/Services for Maskless Photolithography

  •  
    Photolithography Services - (31 companies)
    Photolithography services create photomasks and use them to etch or engrave patterns on semiconductor substrates. Photolithography is a semiconductor manufacturing process that is used to remove parts of a thin-film selectively, or to etch away...
  • Lithography Equipment-Image
    Lithography Equipment - (65 companies)
    ...equipment includes a variety of techniques for transferring circuit patterns to a printed circuit board, such as photolithography, which uses a mask or template, and nanolithography, which uses electron beam imaging to produce a pattern. Another...
  • MEMS Foundry-Image
    MEMS Foundry - (68 companies)
    ...oxidation and diffusion. packaging and back-end processing. photolithography. screen-printing. wafer bonding. wet and chemical etching. Related Information. CR4 Community --When You Are Looking for a MEMS Foundry. Electronics360 --Finding a MEMS...
  •  
    Reticles - (27 companies)
    Reticles are circular, transparent glass elements with a system of lines, dots, circles, or crosshairs for fine measurement or alignment in sighting applications.
  • Biosensors and Microarrays-Image
    Biosensors and Microarrays - (34 companies)
    Biosensors, microarrays, biochips and lab-on-chip (LOC) products are microscale devices for biological, biochemical and chemical arrays. They consist of microfluidic channels and a biodetector or microsensor arrays.
  •  
    UV Lamps - (52 companies)
    UV lamps are lamps (bulbs) that emit light in the ultraviolet region of the spectrum.
  •  
    Hot Plates - (185 companies)
    Hot plates are used for heating samples and are used as an alternative to a Bunsen burner when an open flame would be dangerous.
  •  
    Laser Printers - (316 companies)
    Laser printers use a laser beam to produce an image on a drum that is rolled through a reservoir of toner. The beam is picked up by the charged portions of the drum to fuse the image onto paper.
  •  
    Solar Simulators and Light Sources - (59 companies)
    Solar simulators and light sources produce a simulated solar spectrum for plant growth, material-degradation simulations, weathering tests for coatings, photovoltaic (PV) cell testing, sunblock evaluations, and window transmission studies.
  •  
    Semiconductor Foundry Services - (175 companies)
    Processes Performed. Semiconductor foundry services perform processes such as chemical mechanical polishing (CMP), physical vapor deposition (PVD), chemical vapor deposition (CVD), screen printing, dry etching, wet etching, photolithography, wafer...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire