-
Supplier: Schutte & Koerting
Description: Steam Jet Blowers utilize the ejector-venturi principle to move large volumes of air and other gases against low back pressures. The Steam Jet Blower normally utilizes high-pressure steam as the motive force, but compressed air or gas at 15 psig or higher can also be used. They
- Venturi Type: Liquid Eductor / Ejector, Steam Ejector, Venturi Air Jet
-
Supplier: Johnson Controls, Inc.
Description: YORK® HOODED ROOF MOUNT PROP FANS move large volumes of air efficiently, quietly and with low discharge velocities. They combine venturi design with the latest developments in T-hood construction for long trouble-free service under difficult weather or outside vibration conditions.
- Air Flow Rate: 72,755 SCFM
- Static Pressure: 0.5 in H2O
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation
- Material of Construction: Aluminum, Steel
-
Supplier: Nex Flow Air Products Corp.
Description: Threaded The Heavy Duty Air Conveyor – X-Stream™ Ring-Vac™ Pneumatic Conveying System has virtually no moving parts, conveys material at extra high rates and over long distances. It utilizes compressed air for a powerful, efficient venturi action along its length in a compact design
- Features: Bulk Material Conveyor
- Conveyor Type: Pneumatic / Vacuum Conveyor
-
-
Supplier: Nex Flow Air Products Corp.
Description: Threaded The Heavy Duty Air Conveyor – X-Stream™ Ring-Vac™ Pneumatic Conveying System has virtually no moving parts, conveys material at extra high rates and over long distances. It utilizes compressed air for a powerful, efficient venturi action along its length in a compact design
- Features: Bulk Material Conveyor
- Conveyor Type: Pneumatic / Vacuum Conveyor
-
Supplier: Nex Flow Air Products Corp.
Description: Threaded The Heavy Duty Air Conveyor – X-Stream™ Ring-Vac™ Pneumatic Conveying System has virtually no moving parts, conveys material at extra high rates and over long distances. It utilizes compressed air for a powerful, efficient venturi action along its length in a compact design
- Features: Bulk Material Conveyor
- Conveyor Type: Pneumatic / Vacuum Conveyor
-
Supplier: Nex Flow Air Products Corp.
Description: The Heavy Duty Air Conveyor – X-Stream™ Ring-Vac™ Pneumatic Conveying System has virtually no moving parts, conveys material at extra high rates and over long distances. It utilizes compressed air for a powerful, efficient venturi action along its length in a compact design for high
- Features: Bulk Material Conveyor
- Conveyor Type: Pneumatic / Vacuum Conveyor
Find Suppliers by Category Top
Featured Products Top
-
NYB offers standard and high temperature Axial Plug Fans and Blowers for a variety of applications. These air handling units combine (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
fans provide the airflow and pressure required to fluidize the material, move conditioned air through the process, and maintain proper airflow through associated scrubbers and dust collection equipment. Because fluidized bed systems integrate process airflow, material handling, temperature control (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
.e. (fumes, dust, material, temperature, etc.). Hartzell Air Movement offers a complete selection of process ventilation fans and blowers. These include axial fans from low pressure duct fans to high pressure vaneaxial blowers, as well as centrifugal blowers for both air and material handling applications. Read the full guide (read more)
Browse Material Handling and Pneumatic Conveying Blowers Datasheets for Hartzell Air Movement -
When combustible dust is present, facilities typically evaluate two types of dust collection systems: dry dust collectors and wet scrubbers. Each system captures and controls dust differently, and the right choice depends on the material, process conditions, dust characteristics and safety (read more)
Browse Dust Collectors and Dust Collector Filters Datasheets for Camfil -
New York Blower Series 20 GI [General Industrial] Fans cover a wide randge of air-moving and material-handling applications. Some of the standard features are welded construction, rotatable and reversible LS wheels for sizes 144 through 364 and DH wheels sizes 194 through 364, lifting eyes, slip (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
ETRI is part of the Rosenberg family of companies with a tradition of using innovative designs and materials to produce high quality fans and blowers at its ISO 9001 certified factories. ETRI brand fans have the longest life expectancy of any comparable product and have long been (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
Pneumatic Conveyance of powder, bulk and solids material, quickly, gently, and with minimal energy expenditure – a job for real specialists. Oil-free roots blowers, screw blowers and screw compressors from AERZEN can handle any kind of transport need. With unparalleled efficiency and reliability (read more)
Browse Datasheets for Aerzen USA Corp. -
Powder, Bulk and Solids Material Versatile, Efficient and Reliable Our products Delta Blower, Delta Screw and Delta Hybrid are powerful universal geniuses: The smallest units can be mounted on silo vehicles. The largest machines are used in pumping stations. They are used (read more)
Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp. -
roll end bearings, and MECO® mechanical shaft seals for bulk material handling and other demanding industrial applications. (read more)
Browse Spherical Plain Bearings Datasheets for Woodex MECO Industries -
EXAIR Super Air Amplifiers are a simple, low cost way to move air, smoke, fumes, and light materials. Air Amplifiers pull in large volumes of surrounding air to produce high volume, high velocity outlet flows. Quiet, efficient Air Amplifiers will create output flows up to 25 (read more)
Browse Fans and Blowers (industrial) Datasheets for EXAIR
More Information Top
-
Development of advanced NO sub x control concepts for coal-fired utility boilers
Tote material handling system with 5 1,5 ton hoppers (coal) Ktron coal delivery system twin screw 6100 Yound cooling tower 6 section convective pass with venturi flow measuring device Fan Engine M- 14 induced draft blower Ingersol-Rand SSR-2000 350 …
-
ALLEGRO products - Grainger Industrial Supply
• Venturi Style Pneumatic Air Blower , Inlet Connection 1/2 In. NPT, Overall Length 48 In., 194 cfm Air … … @ 60 PSIG, 8500 cfm Total Air Flow @ 80 PSIG, Base Material Cast Aluminum, Housing Material … … Explosive Vapors, Includes Grab Handle , Grounding Lug .
-
Limits and Measurement Methods for Emission from Light Duty Vehicles (China Stage III, IV).
… must be of sufficient capacity not to impede the sample flow; the bag material must be such as … … A measuring critical flow venturi tube (MV), to measure … … diluted exhaust gas; A blower (BL), of sufficient capacity to handle the total volume of …
-
Sulfur Dioxide Removal from Stack Gases
Other possibilities include a wet gas fan of corrosion resistant material at the outlet of the venturi absorbers, and a dry gas fan after the reheater. The two dry gas setups handle about the same volume of gas, so the Chemico choice appears to require more costly blowers without saving any power.
-
Transuranic-contaminated solid waste Treatment Development Facility. Final safety analysis report
Offgas Cleaning Train 6.4.3.1 Quench Chamber 6.4.3.2 Venturi Scubber 6.4.3.3 Packed Column Scrubber 6.4.3.4 Condenser … … Filter 6.4.3.7 HEPA Filters 6.4.3.8 Induced Draft Blowers The most probable accident relative to the handling and treatment of waste material is fire.
-
Mobile System for the Detoxification/Incineration of Cleanup Residuals from Hazardous Material Spills
… U.S. EPA field-use, mobile system for incinerating/detoxifying the residuals from hazardous materials and oil spills … … m' volume, cocurrent flow, 1-h nominal residence time for solids), and ash handling unit, are mounted … The flue gas is water-quenched to 80°C (water saturated) in a venturi section of a unit that conducts the vapor to the third trailer … … droplet eliminator, mass transfer unit (caustic-scrubbed, packed tower), demister, induced draft blower (2300 mm of negative …
-
Engineering report of plasma vitrification of Hanford tank wastes
differential pressure cells) in the area of the venturi scrubber. … 12:25 operators and the facil ity engineering manager tapped ducting causing some material t o break … … the heat exchanger causing the separator level t o rise and the offgas blower t o overamp. … t o failure of the plasma technology but t o an inadequacy in the offgas handling subsystem.
-
Test plan for evaluation of plasma melter technology for vitrification of high-sodium content low-level radioactive liquid wastes
… to obtain;loss of ruby refractory from the crucible will be monitored by material balance on chromium … 2.3 OFFGASSYSTEM The off-gas handling system (see Figure 2.7) consists of an afterburner, a pre- quench, a venturi scrubber, a separator/demister, a heat exchanger, a scrubber reservoir tank,and a blower exhaust.
-
AFBC co-firing of coal and hospital waste: Quarterly report, 1 May 1996-31 July, 1996
… Robinson 41811 6/28/93 12/31/93 27 Flyash Reinjeeon System DONLEE/FOX Valve 70034 6/6/94 7/15/94 28 Flyash Reinje'on System: Bed Mafl Blowers R.M Associates :1810 … … 3/15/94 30 Hospihl Waste, Handling & Sumsystems Essex Conveyor … … 6/7/94 7/19/9: 35 InsulaNon Materials & InsullaNon AC&S 70124 … … HeaNess Ar Dryer Air Flow Co., Inc. 70191 1/25/95 3/10/95 75 Orifices and venturis - C/B/ IVES 70093 …
-
Ethanol Producer Magazine – The Latest News and Data About Ethanol Production
… the inlet side is increased while pressure on the downwind side of the Venturi decreases, creating a … It can take a tremendous amount of material and blow it into the tank, and it doesn't … For example, Jay handles the blowers and CleanBoot on the back-end of the combine, while Ty focuses on the TopTank and grain extension on top of the harvester.
Indicates content that may require registration and/or purchase.