-
Supplier: MSA Safety
Description: This air mask provides uniquely versatile protection, transforming quickly from a CBRN self-contained breathing apparatus to either an air-purifying respirator (APR) or a powered air-purifying respirator (PAPR). Easily goes from first response and rescue to scene management and
- Type: Cartridge / Filter
- Application: Chemical / Hazmat, Dust / Fiber, Fire Resistant, Radiation / Nuclear, Smoke / Fumes
- Features: Electrical, Full Shield, Independent Air, Oil Resistant, Ventilated
- Industry: Fire, Laboratory
-
Supplier: MSA Safety
Description: deflects air from the lens, reduces fogging · Standard mechanical speaking diaphragm included, or add MSA's optional ESP® Communications System · NIOSH-approved (No.TC-14G-0254) for protection against chloroacetophenone (CN), chlorobenzylidene (CS), 100 particulate efficiency level, and
- Type: Cartridge / Filter
- Features: Full Shield, Other, Ventilated
- Industry: Military / Government
-
Supplier: MSA Safety
Description: mechanical speaking diaphragm is included, or MSA's optional ESP® II communications system can be added. A butyl-coated nylon hood is available for total head protection. The dual-canister mount allows weapon sighting from either shoulder. The CBRN canister contains chemical sorbents and a
- Type: Cartridge / Filter
- Application: Chemical / Hazmat, Smoke / Fumes
- Features: Full Shield, Other, Ventilated
- Industry: Military / Government
-
-
Supplier: Thomas An Ingersoll Rand Business
Description: permanent split capacitor motor 115 Volt, UL recognized motor and thermal protector Balanced for smooth, low vibration operation Intake filter Six foot cord and plug assembly on 680 Series only Field service capability All wetted aluminum parts treated for corrosion protection from moisture
- Ultimate Operating Vacuum: 81.82 torr
- Pumping Speed: 2.4 CFM
- Operating Temperature: 50 to 104 F
- Features: AC Single Phase, Compressed Air / Fluid
-
Supplier: MSA Safety
Description: respirator. The patented MultiFlex® System equalizes pressure on the face-seal area, while delivering exceptional stability, so the respirator will not collapse during wear. The AnthroCurve sealing surface instantly conforms to each wearer's unique facial characteristics. Current
- Industry: Building and Construction, Environmental Remediation, Mining, Painting, Utilities
- Type: Cartridge / Filter
- Application: Chemical / Hazmat, Dust / Fiber, Radiation / Nuclear, Welding
- Features: Other, Ventilated
-
Supplier: Carlisle
Description: Meets 42 CFR Part 84 Standards. Binks Millenium 3000 - Premium Paint Spray Respirators. A charcoal filter respirator with a Silicone face piece, Adjustable straps, and Fully serviceable with the Binks tune-up kit - (40-1928) Binks Millenium respirators are not to be used
- Type: Cartridge / Filter
- Features: Disposable, Other
- Industry: Painting
-
Supplier: Miller Electric Manufacturing Co.
Description: Respirator masks filter weld fumes and particles from the air and increase operator comfort and safety. Miller welding respirators are designed to fit under the welding helmet or integrate airflow into the helmet system for maximum comfort and portability. Choose from disposable
- Type: Cartridge / Filter
- Application: Welding
Find Suppliers by Category Top
More Information Top
-
Handling Hazardous Materials in the Hospital Laboratory
The first or lowest level of respiratory protection is a mechanical filter respirator which is practical only for nuisance dust control.
-
Cooper's Comprehensive Environmental Desk Reference
Mechanical Filter Respirator A half-mask or full-face air purifying respirator with a filter usually consisting of cellulose or felt to trap particulate matter.
Indicates content that may require registration and/or purchase.