-
Supplier: IES2000
Description: urethane foams or fiberglass insulations. This fire retardant foam meets the flame spread, smoke density and fuel contribution requirements necessary to comply with Class-l building code regulations. The high performance thermal and acoustical characteristics of this flexible,
- Bulk Density: 0.7 lbs/ft³
- Tensile Strength: 18 psi
- Elongation: 15 %
- Tear Strength: 0.5 lbs/in
-
Supplier: Clark Foam Products Corp.
Description: Quality Melamine Foam Products Melamine foam provides thermal insulation properties and high sound absorption making it useful in the automotive manufacturing and alternative energy industries. Melamine is a flexible, open cell foam made from
- Use Temperature: 465 F
- Applications: Acoustics / Sound Proofing, Automotive / Transportation, Packaging / Casing
- Features & Approvals: Flame Retardant, Thermal Insulation
- Type: Flexible, Open Cellular
-
Supplier: ASTM International
Description: vapor retarder is required when the insulation materials are used for cold surface applications where water vapor condense and may cause a decrease in thermal performance. Open-cell melamine foam is produced when a pentane blowing agent is used to foam a
-
-
Supplier: UFP Technologies, Inc.
Description: Reticulated Polyurethane Foam Thermal Insulation Our deep technical knowledge of reticulated polyurethane foams and polyethylene foams is utilized when creating custom thermal insulation components. UFP Technologies will work with you to design and fabricate your
- Capabilities: Low Volume, Cutting, Fabrication, High Volume, Laminating, Molding
- Industry: Aerospace, Automotive, Consumer, Electrical / Electronics, General Industrial, Medical
- Services: Design, Prototype
- Materials: Foam, Natural / Biological, Plastics
Find Suppliers by Category Top
More Information Top
-
http://deepblue.lib.umich.edu/bitstream/handle/2027.42/76934/AIAA-2006-1669-380.pdf?sequence=1
The top of each specimen was insulated using insulating melamine foam .
-
:: New Materials Zone ::
BASF is now offering a new variant of Basotect, its sound-absorbing and heat- insulating melamine resin foam .
-
http://academiccommons.columbia.edu/download/fedora_content/download/ac:141614/CONTENT/Betz_columbia_0054D_10409.pdf
substrate is insulated with melamine foam approximately 2 cm thick, as shown in Figure .
-
Manufacturing of an airborne demonstrator of ALADIN: the direct detection Doppler wind lidar for ADM-Aeolus
To limit heat leaks from ambient to OBA enclosure, an insulating Melamine Basotect foam is fixed on the cover.
-
BASF Aktiengesellschaft contact details and news
The new, yellow-coloured Basotect UL for the insulation of airplane cabins BASF is now offering a new variant of Basotect, its sound-absorbing and heat- insulating melamine resin foam .
-
Aeroacoustic Testing of Wind Turbine Airfoils: February 20, 2004 - February 19, 2008
The partial sidewalls (Figure 2) include 150-mm deep acoustic absorbers filled with a combination of melamine foam and fiberglass insulation and covered with a tensioned Kevlar flow surface.
-
Heat Insulation - Heat Insulation Manufacturers, Suppliers
Heat insulation heat preservation Melamine foam is a kind of very light material, the density is only 7.5-9.5 kg/m3, the opening hole rate is as high as 99% min., the 3-D grid structure can effectively block air to...
-
AIAA Journal > Wide-Temperature Electronically Scanned Pressure Measurement Module
An insulation material, melamine foam , is tted along the innersurface of the chamber,includingthe front and rear anges,to reduce heat transfer between the copper block and the inner walls of the chamber; this lowers the total temperature attainable at the module.
-
Performance of the Physicochemical Air Revitalization System During the Lunar-Mars Life Support Test Project Phase III Test
The survey revealed that the acoustic insulation made from melamine foam which covered all of the walls and the ceilings in the chamber was the primary source of the formaldehyde.
-
The Development of the Vapor Phase Catalytic Ammonia Removal (VPCAR) Engineering Development Unit
In order to reduce the acoustical profile of the VPCAR, rotating equipment was mounted using vibration isolators, and both racks are insulated with melamine acoustic foam .
Indicates content that may require registration and/or purchase.