Products/Services for Microwave SWR Meter
-
SWR Meters - (12 companies)SWR meters are used to measure the standing wave ratio (SWR) in radio equipment. They are sometimes called VSWR meters, a reference to voltage standing wave ratio (VSWR). SWR is the ratio of the amplitude of a partial standing-wave at maximum...Form FactorDisplay TypeOutput Interface -
Power Meters - (389 companies)Power meters are used for high-accuracy measurements of power over a wide-frequency bandwidth, and from both AC and DC circuits. Power meters are used for high-accuracy measurements of power over a wide-frequency bandwidth, and from both AC and DC... -
Moisture Meters - (874 companies)Moisture meters are used to measure the moisture content in bulk solids, liquids and gases. Moisture meters measure the moisture content in bulk solids, liquids and gases. Some devices use infrared (IR), radio frequency (RF), or microwave techniques... -
Noise Figure Meters - (14 companies)...measurement and gain measurement. Input specifications for noise figure meters include frequency range, tuning accuracy, frequency resolution, noise figure for input power levels below -60 dBm, input standing wave ratio (SWR) at a 50-ohm reference impedance... -
Scalar Network Analyzers - (48 companies)...at the microwave frequency range. Most scalar network analyzers are used to measure transmission gain, transmission loss, return loss, and standing wave ratio (SWR). Traditional devices use diode detectors to convert a radio frequency (RF) input signal... -
Flow Meters - (1708 companies)Flow meters (flowmeters) and flow sensors are devices used for measuring the flow rate or quantity of a moving fluid or gas. How to Select Flow Meters. Image Credit: Aalborg Instruments, Clark Solutions. Flow meters are devices for measuring...
-
Microwave Tubes - (6 companies)Microwave tubes are lamps that produce microwaves. Microwave tubes are electron guns for generating linear beam tubes. A microwave tube generates and amplifies higher frequencies in the microwave range of frequency spectrum. When a microwave tube...
-
Microwave Radiometers - (3 companies)Microwave radiometers measure the radiant flux of microwaves. They are commonly used in meteorological applications to provide temperature, humidity, and liquid profiles. Microwave radiometers measure the radiant flux of microwaves. Applications...
-
RF and Microwave Connectors - (521 companies)RF and microwave connectors are used to connect the ends of cables in systems that operate in the radio frequency (RF) or microwave spectrum. They include threaded or bayonet-style couplings that snap, screw, or push into place. Type N. Type BNC...
-
RF Filters and Microwave Filters - (490 companies)RF filters and microwave filters are devices that pass or reject signals by frequency. Basic types include bandpass filters, band reject filters, low pass filters, and high pass filters. RF filters and microwave filters are devices that pass...
Product News
-
Crane Aerospace & Electronics
Integrated Microwave Assemblies Integrated Microwave Assemblies. Crane designs and manufactures integrated microwave assemblies including beamformers, complex oscillator assemblies, frequency converter assemblies, and switch matrix systems for defense, satellite and commercial end-use customers. Crane 's extensive expertise in component manufacturing allows us to deliver an exceptional breadth of capability to our customers. RF Converter Miniaturization Using Multi-Mix (R) - Miniature Footprint with Maximum Flexibility... (read more)Browse RF Attenuators Datasheets for Crane Aerospace & Electronics -
Richardson RFPD
RF & Microwave Testing components used in complex and/or linear designs screens the critical RF components for certain RF and/or DC parameters, guaranteeing a minimal failure rate in production (as well as optimum performance of the circuit). Your test data is stored electronically and can be supplied per your request. To learn more about our RF & Microwave testing capabilities, contact your local sales representative. (read more)Browse RF MOSFET Transistors Datasheets for Richardson RFPD -
A.H. Systems Inc.
High performance microwave cables High-Frequency, Low-Loss RF Cables. Our Low-Loss High-Frequency flexible cables are the preferred choice over standard cable types. With improved power handling, low VSWR, and high frequency capabilities, the Low-Loss cables can be made to your specified length and delivered in two days. Product Datasheet. Need Cables?. A.H. Systems assembles high performance microwave cables that utilize only the very best materials. With plenty of raw stock on hand, we can create a custom length high... (read more)Browse Cable Assemblies Datasheets for A.H. Systems Inc. -
New Yorker Electronics Co., Inc.
High-Q Microwave Capacitors Exxelia proudly offers its High-Q RF Microwave Capacitors, engineered for demanding RF applications across Defense, Space, Medical, and Industrial sectors. Designed with P100 and COG/NPO Class I dielectrics, these capacitors ensure ultra-low ESR and high Q factors, typically exceeding 100,000 at 1 GHz, enabling minimal signal loss from HF to Ka bands. Available in a wide range of case sizes, they support frequencies from 1 MHz to 40 GHz. Built for performance and long-term reliability, Exxelia... (read more)Browse Capacitors Datasheets for New Yorker Electronics Co., Inc. -
DigiKey
ADF4378 Microwave Wideband Synthesizer Analog Devices ADF4378 is a high-performance, ultra-low jitter, integer-N phased locked loop (PLL) with an integrated voltage-controlled oscillator (VCO) and system reference (SYSREF) retimer ideally suited for data converter and mixed-signal front end (MxFE) clock applications. The high-performance PLL has a -239 dBc/Hz for normalized in-band phase noise floor, ultra-low 1/f noise, and a high phase/frequency detector (PFD) frequency that can achieve ultra-low in-band noise and integrated... (read more)Browse RF and Microwave Connectors Datasheets for DigiKey -
Dexmet® Corporation, a part of PPG’s engineered materials division
Polyurethane foam microwave and radar absorbers Foam Absorbers. Cuming Microwave manufactures a family of flexible, carbon loaded, polyurethane foam microwave and radar absorbers. These are all electrically resistive materials which attenuate RF energy through ohmic loss. These carbon-based microwave absorbers such as C-RAM MT have high dielectric loss over a very broad frequency range, and are available in a range of loadings and thicknesses to be optimized for particular frequencies. Many grades are available with a peel-and-stick adhesive... (read more)Browse Foams and Foam Materials Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
Flexco Microwave, Inc.
At Flexco Microwave Precision & Performance Unite Flexco Microwave cable assemblies are a versatile and innovative solution for your connectivity needs. Whether you're seeking flexibility, durability, or reliability, our Flexco cable assemblies are designed to meet and exceed your expectations. We recognize that connectivity varies across industries. That's why we offer a wide range of connector options to suit your specific needs. From SMA to N-Type connectors and beyond, Flexco Microwave cable assemblies are adaptable to various applications... (read more)Browse Cable Assemblies Datasheets for Flexco Microwave, Inc. -
NWS
RFOCS™ - RF & Microwave Site Components RFOCS TM - RF & Microwave Site Components. RFOCS TM (Radio Frequency and Optical Components and Systems) is a world class vendor of test grade RF components and microwave components. Their high quality and economical RF and microwave components include RF adapters, attenuators, cable assemblies, terminations, and couplers. RFOCS TM also provides a selection of filter products including diplexers, triplexers, and 5-plexers, alongside RF equipment including combiners, reactive splitters... (read more) -
Flexco Microwave, Inc.
Elevate Your Connectivity with FLEXco Microwave . Flexco 's unique cable construction allows for unrivaled phase stability with temperature variations and bending. Flexco Microwave 's sealed outer conductor is manufactured using a patented process to form a highly flexible, tubular outer conductor from the highest quality copper. Flexco 's experienced sales and engineering teams can propose one of our patented designs to the specifications you need to achieve peak performance out of your RF assembly. (read more)Browse Cable Assemblies Datasheets for Flexco Microwave, Inc. -
Richardson RFPD
RF & Microwave Design & Engineering Capabilities Richardson RFPD is a global distributor with deep technical expertise and RF and microwave design engineering resources on staff. Our local sales engineers work side-by-side with customers to design circuits and select cost-effective components. Strategic partnerships with over 50 leading manufacturers enable us to provide engineering and technical support for design-in components or custom-engineered solutions from anywhere in the world. We operate six RF Application Labs in key geographic... (read more)Browse Electrical and Electronic Design Services Datasheets for Richardson RFPD
-
Microwave electrode discharge in nitrogen: Structure and characteristics of the electrode region
Microwave - power and SWR meters .
-
Complex Permittivity Instrumentation for High-Loss Liquids at Microwave Frequencies (Short Paper)
by a SWR meter , and the microwave .
-
Brillouin microscopy on microwave-induced phonons in LiNbO3
Using a 3 dB coupler and a microwave power meter the standing wave ratio ( SWR ) was measured to be 2.15.
-
Teaching electromagnetic waves to electrical engineering students: an abridged approach
All these projects can be performed with inexpensive mi- crowave components (Gunn diode oscillators, SWR or power meters , horn antennas).
-
Effects of millimeter‐wave radiation on monolayer cell cultures. I. Design and validation of a novel exposure system
A directional coupler (1) was used in conjunction with an E-band frequency meter (Hitachi), diode (1) and SWR meter (1) (Hewlett-Packard model 415E)in order to monitor incident power and estimate microwave frequency.
-
Electrode microwave discharge in nitrogen: Structure and gas temperature
The system for measuring the power and standing wave ratio ( SWR ) of microwave radiation consisted of a cir- culator, a measuring line, and a meter of the incident power Pin.
-
Dielectric constants of rubber and oil palm leaf samples at X-band
The major components are a HP Model 8620 sweep oscillator as the microwave source, a HP Model 495A microwave amplifier, a Wiltron Model 560A scalar network analyzer, a HP Model 415E SWR meter , a IBM-XT microcomputer as the control and …
-
High Frequency Techniques: An Introduction to RF and Microwave Engineering
Special microwave oscillators having a 1-kHz amplitude modulation were used in conjunction with standing-wave ratio ( SWR ) meters , consisting of tuned and calibrated 1-kHz amplifiers, to make the measurement more sensitive and precise.
-
The discontinuity problem of a cylindrical dielectric post in a waveguide and its application on the dielectric constant measurements of liquids
Fig. 4. a Experimental set-up for measurement of the amplitudes of the reflection and transmission coefficients, 1 Microwave Generator, 2 Ferrite Circulator, 3 Waveguide with the rod, 4 Directional coupler, 5 Termination, 6 SWR meter , b Experimental set-up for …
-
Microwave measurements for seniors: applications of computer-based instruction
4) Microwave power detection: the responses of crys- tal and barretter detectors are measured as functions of applied power, using HP 415E SWR meters .
Indicates content that may require registration and/or purchase.