-
Description: TESCOM™ Wega Mini cylinder pressure regulator is designed for gas purities up to 6.0 and offers a lightweight & compact integrated relief valve design. Ideal for use in lecture bottle and mobile applications.
- Valve Size: 0.2362206 inch
- Pressure Rating: 2,900 psi
- Controlled Pressure Range: 0 to 2,900 psi
- Regulator Size: 0.2362206 inch
-
Supplier: Festo Corporation
Description: To build up a regulator manifold with through air supply for pressure ranges that can be adjusted independently of one another Directly actuated diaphragm regulator Settings secured via detent on rotary knob and push-in adjustment lock Lockable design Without pressure
- Pressure Rating: 14.50377 to 232.06032 psi
- Media Temperature: 140 to 14 F
- Controlled Pressure Range: 7.251885 to 101.52639 psi
- Features: Air, Compressed Air, Diaphragm Valves, Gas, Other, Regulator (general), Threaded
-
Supplier: Restek
Description: for natural gas and refinery gas standards 0–300 psig inlet pressure range. 0–15 psig outlet pressure range. Supplied with 0–15 psig outlet pressure gauge, brass CGA 170 nut and nipple.
- Pressure Rating: 300 psi
- Features: Brass / Bronze, Gas, Mechanical Device
-
-
Description: TESCOM™ MiniLabo 2 is a Point-Of-Use regulator for non-corrosive gases, corrosive gases and gas mixtures up to 6.0 purity and offers a compact, modular and ergonomical design. Ideal for use in laboratories, R&D and analyzer applications.
- Controlled Pressure Range: 14.50377 to 145.0377 psi
- Regulator Size: 0.25 to 0.375 inch
- Valve Size: 0.25 to 0.375 inch
- Number of Ports/Ways: 2 to 3
-
Supplier: Festo Corporation
Description: Two pressure gauge connections for different installation options With manual, semi-automatic, or fully automatic condensate drain Lockable rotary knob Size: micro, mini, midi, maxi
- Pressure Rating: 14.50377 to 232.06032 psi
- Media Temperature: 140 to 14 F
- Controlled Pressure Range: 7.251885 to 101.52639 psi
- Features: Air, Compressed Air, Gas, Other, Regulator (general)
-
Supplier: Festo Corporation
Description: Regulator manifold with through air supply for pressure ranges that can be adjusted independently of one another Directly actuated diaphragm regulator Settings secured via detent on rotary knob and push-in adjustment lock Without pressure gauge Size: mini, midi
- Maximum Pressure: 14.50377 to 232.06032 psi
- Maximum Flow (Liquid): 422.4 GPM
- Temperature Range: 14 to 140 F
- Application: Gas, General Purpose, Pneumatic (Compressed Air)
-
Supplier: Radwell International
Description: AIR PREPARATION UNIT, DB SERIES, MINI SIZE, 88 MM WIDTH, ROTARY KNOB WITH DETENT, FILTER REGULATOR AIR LINE LUBRICATOR, 40 MICROMETERS OF FILTRATION, 1.5-10 BAR OPERATING PRESSURE, 650 L/MIN STANDARD NOMINAL FLOW RATE, 537656. FREE 2 YEAR RADWELL WARRANTY
- Media: Air
- Features: Regulator (general)
-
Supplier: Radwell International
Description: BASIC VALVE, LFR SERIES, MINI SIZE, ROTARY KNOB WITH DETENT, 5 MICRONS FILTRATION, MANUALLY ROTATING, 21.991 ML MAX. CONDENSATE VOLUME, G1/8 PREPARED PRESSURE GAUGE, 0.951-16.547 BAR OPERATING PRESSURE, 2891.95 L/MIN FLOW RATE, 546454. FREE 2 YEAR RADWELL WARRANTY
- Media: Air
Find Suppliers by Category Top
Featured Products Top
-
lifespan. The NGP Series Natural Gas Pressure Regulator is engineered to provide accurate regulation, structural durability, and operational reliability in demanding (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
A pressure regulator is a valve that controls the pressure of a fluid to a desired value, using negative feedback from the controlled pressure. Regulators are used for gases and liquids, and can be an integral device with a pressure setting, a restrictor and a sensor all in the one body, or (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Reliable, Self-Operated Regulation for Natural Gas Systems The NGP Series Natural Gas Pressure Regulator is designed for (read more)
Browse Pressure Regulators Datasheets for Shanghai Thinktank Process Management Co., Ltd -
0-1500, 2500, and 3000 PSIG delivery pressures available One piece encapsulated valve design with PCTFE seats and an internal filter Ergonomic knob for improved grip 1/4” NPT outlet with stainless steel 1/4” tube fitting 2 1/2” dual scale gauges (psi/bar) Conforms to CGA E-4 standard for gas pressure regulators (read more)
Browse Pressure Regulators Datasheets for HydraCheck Inc. -
seats and an internal filter Ergonomic knob for improved grip 1/4” NPT outlet with stainless steel 1/4” tube fitting 2 1/2” dual scale gauges (psi/bar) Conforms to CGA E-4 standard for gas pressure regulators Made in the USA *Models with the following CGA inlet connections are self-venting – 580, 677 (read more)
Browse Pressure Regulators Datasheets for HydraCheck Inc. -
Industrial process systems require reliable pressure control solutions to maintain stable operation, improve efficiency, and reduce energy consumption. Thinktank ZZY series self-operated pressure regulators use the energy of the controlled medium itself to automatically regulate pressure (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Poduct Features • Cylinder pressure regulator • Brass chrome plated body and bonnet for inert, reactive, flammable and oxidizing gas and mixtures up to grade 6.0 • Stainless steel 316L body and bonnet for corrosive gases • 6 ports flexible (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
The PRD pressure regulator is an excellent choice for gas and pneumatic pressure regulation applications and is particularly useful when space and weight are critical. Ideal for consistent inlet pressures, the regulator will control outlet pressures as low as (0 -30) psig. The (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
The ZZY Series Self-Operated Pressure Regulators use the process medium itself as the driving force, eliminating the need for external electricity or pneumatic supply. This energy-efficient design ensures stable, reliable pressure control in remote or power (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
pressure regulator is commonly used in applications where the gas is supplied from a high-pressure gas cylinder and the initial pressure in the cylinder will decay over time as the gas is consumed. It can be ordered from either brass or corrosion resistant 316 stainless steel. Contact our application department to learn more about this design. (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc.
More Information Top
-
The Dissertation Committee for Narayan Gopinathan Nair Certifies that this is the
approved version of the following dissertation:
Measurement and Modeling of M...
The gas -tracer cylinders were equipped with CGA 180 mini pressure regulators .
-
Analysis of cerebral blood flow by pneumatic-valves-controlled microfluidic device: risk assessment of infarction correlated with morphometric variation of cer...
The pressure was set at 30 psi with a mini - pressure regulator , which was connected to a bottle of N2 gas .
-
Prediction of induction time for natural gas components during gas hydrate formation in the presence of kinetic hydrate inhibitors in a flow mini‐loop apparatus
During the experiments, the flow pressure through the pipes of mini -loop maintained at a constant value by means of a reg- ulator and gas mixture make-up.
-
Effect of Solution-Gas-Oil-Ratio on Performance of Solution Gas Drive in Foamy Heavy Oil Systems
…ports, fluid distribution caps at each end (injection and production); a mixer for preparing the live oil; a back pressure regulator (BPR) for maintaining the system pressure ; oil and gas collectors; a transfer vessel equipped with a mini pump and a data…
-
Methane Production from Natural Gas Hydrates
…Omega Multilogger Thermometer HH506RA Edwards RV3 Vacuum pump Agilent Technologies 3000 Micro Gas Chromatography (GC) Bronkhorst Mini Cori Flow, Digital Mass … Meter/Controller (MFM) Back pressure valve with nitrogen applied … bar Swagelok Pressure Regulator (high pressure to low…
-
A test facility for studying the radiolysis of gases and vapors
Schematic diagram of the test facility: (1) El Press pressure gage and regulator , (2) Mass View flow meter, (3) CEM evaporation and mixing system, (4) mini Cori Flow liquid flow gage and regulator, (5) El Flow gas flow gage and regulator, (6…
-
Effectiveness of organic acid, ozonated water and chlorine dippings on microbial reduction and storage quality of fresh‐cut iceberg lettuce
Distilled water was ozonated using a mini ozone injection system (Ozone Solutions, Inc., Sioux Center, IA … and a contact tank with a water inlet tube, pressure gauges and regulators , a safety release valve … withdrawal tube and a gas inlet tube fitted with…
-
States > Washington > State > Regulations > Title 458 - Department of Revenue > [WAC 458-20] 020 - Excise Tax Rules
…medical) • Blood parameter monitor, pulse oximetry equipment, and blood gas analyzer • Bone growth … • Continuous positive airway pressure (CPAP & BI-PAP … stretchers (medical) • Suction regulators • TENS units (not … Ultrasound probes, transducers, and mini dopplers • Whirlpools (medical…
-
Handbook of Vascular Biology Techniques
Mini extruders are better suited to prepare liposomes with low lipid concentrations and with the transition phase .... Although additional accessories are available, to maintain higher temperatures during preparation, it is preferable to use the larger extruders (Fig. 26.1B and C) as they are jacketed and extrusion is more readily controlled with high pressure gas (nitrogen) regulator .
-
Combustion synthesis of fullerenes and fullerenic nanostructures
Gas flow to the reactor is controlled with a metering valve in conjunction with an upstream pressure regulator . .... The flow is measured and monitored with a mini -Buck Flow Calibrator (Model M-30).
Indicates content that may require registration and/or purchase.