-
Supplier: Cole-Parmer
Description: Mixed-bed deionization
-
Supplier: Cole-Parmer
Description: Mixed-bed combination
-
Supplier: Cole-Parmer
Description: Mixed-bed deionization
-
-
Supplier: Watts
Description: Media: Purolite® with color change indicator; total removal capacity: 700 grains; design flow: 1 gpm.
- Features: Filter Element / Cartridge
- Filtration Product: Water
-
Supplier: Cole-Parmer
Description: Mixed-bed combination
-
Supplier: Watts
Description: Media: Purolite® with color change indicator; total removal capacity: 300 grains; design flow: 1 gpm.
- Features: Filter Element / Cartridge
- Filtration Product: Water
-
Supplier: Watts
Description: Media: Purolite® with color change indicator; total removal capacity: 1,900 grains; design flow: 3 gpm
- Features: Filter Element / Cartridge
- Filtration Product: Water
-
Supplier: Watts
Description: Media: Purolite® with color change indicator; total removal capacity: 900 grains; design flow: 2 gpm
- Features: Filter Element / Cartridge
- Filtration Product: Water
-
Supplier: Radwell International
Description: MIXED BED AND ORGANIC REMOVAL 2/3 SIZE. FREE 2 YEAR RADWELL WARRANTY
- Construction: Filter Mat
-
Supplier: Dupont Water Solutions
Description: AMBERJET™ UP6150 is a fully regenerated mixed bed of cation and anion exchange resins intended for use in high purity water systems after reverse osmosis.
- Filtration Grade (Micron Rating): 580 to 680 µm
- Features: Anion Exchange Resin, Bulk Filter Media, Cation Exchange Resin, Mixed Resin
- Filter Medium Material: Ion Exchange Resin
- Filtration Product: Water
-
Supplier: Labconco Corporation
Description: available: Activated Carbon Filter for Organic Vapors; Impregnated Carbon Filter for Acid-Sulfur; Impregnated Carbon Filter for Ammonia-Amine; Impregnated Carbon Filter for Formaldehyde-Formalin; Mixed Bed Carbon Filter for Organic Vapors; Acid-Sulfur
- Hood Face Velocity: 80 SFPM
- Required Airflow: 305 SCFM
- Filter Type: Ductless
- Fume Hood Type: General Purpose
-
Supplier: Filtertech, Inc.
Description: Gravity Filter. As the treated water passes through the filter, the flocked solids are removed by the disposable filter media, thus allowing only clean water to drain by gravity back to the reservoir tank or process for reuse. RESULTS The results, as shown below, for typical
-
Supplier: Serfilco, Ltd.
Description: with or without PRE-FILTERS Pre-filters are highly recommended to remove suspended solids that decrease resin capacity. Installed in-line upstream of the resin, filter can be ordered with the unit or installed separately. Must be sized according to dirt load and volume GUARDIAN
-
Supplier: Schutte & Koerting
Description: Hopper-Equipped Eductors are made for handling slurries or dry solids in granular form and are used extensively for ejecting sludges from tank bottoms, for pumping sand from filter beds and for washing and conveying granular materials. Liquid under pressure issues through a converging
-
Supplier: Serfilco, Ltd.
Description: possible recovery. Units provide high quality deionized water when filled with a strong base mixed-bed resin. Product water is low in dissolved solids, CO2 and silica, with a resistivity of 10 megohms or higher. Resin has built-in resistance color indicator, changing from purple to
-
Supplier: ASTM International
Description: water determines the limits of impurities and shall be as follows: 1.2.1 Type I grade of reagent water shall be prepared by distillation or other equal process, followed by polishing with a mixed bed of ion exchange materials and a 0.2-µm membrane filter. Feedwater to the final
Find Suppliers by Category Top
More Information Top
-
Introduction of water chemistry regimes with ethanolamine metering at nuclear power plants equipped with VVER-type reactors
In the course of the scheduled repair in 2006, macroporous monomeric cation resin Amberjet 2000H and macroporous monomeric anion resin Amberjet 9000ROH were charged into the mixed bed filter of the unit condensate polishing plant in a ratio of 2 : 1.
-
Problems connected with polishing turbine condensate of power units at nuclear power stations equipped with VVER reactors and ways of improving its quality
In most cases, the throughput of mixed bed filters cannot be brought to its design value due to the pressure drop limitation.
-
Experience gained from putting new technologies of water treatment in use at thermal power stations
… organic absorbing filters charged with Lewatit S63 28A anion exchange resin, (iv) demineralization of softened water in a reverse osmosis plant with subjecting it to preliminary filtra tion in fine filters, and (v) deep final demineralization of water in mixed bed filters .
-
Oak Ridge National Laboratory Waste Management Plan, fiscal year 1994. Revision 3
Here, the supernatant from the clarifier overflows the sawtooth wier and flows by gravity to the mixed bed filtration media for tertiary treatment.
-
The influence of EI-21 redox ion-exchange resins on the secondary-coolant circuit water chemistry of vehicular nuclear power installations
As a rule, the electron and ion exchanger is placed in the upper cavity of a bulk mixed bed filter (MBF) with the downcoming flow of filtrate and a demineralizing charge placed in the MBF lower cavity.
-
A comprehensive approach to selecting the water chemistry of the secondary coolant circuit in the projects of nuclear power stations equipped with VVER-1200 re...
… VVER 1200 reactor with enhanced information sup port), two schematic solutions for polishing the tur bine condensate can be proposed: a precoat ion exchange filter for cooling water with low mineraliza tion and bulk filled mixed bed filters for cooling water with …
-
Water treatment for steam generators with the aid of ion exchangers
Abstract—A method for simultaneous desalting and deoxygenation of feed and extra water was developed for through steam generators using ion-exchange mixed bed filters and the filter with ferrous hydroxide electron ion exchanger which eliminates the stage of thermal deaeration.
-
Assessment of the potential of plasma fractionation processes to remove causative agents of transmissible spongiform encephalopathy
… fraction I þ II þ III) and at 35% ethanol, pH 5·55, ¹ 5 ЊC (fraction IV), depth filtration through a mixed bed of cellulose, kieselguhr and perlite at two stages, depth filtration through a mixed bed filter incorporating a cation exchange …
-
Fifty years of safe operation of the Novovoronezh nuclear power plant
Improvements were made in the arrangement for removing excessive alkalinity by addi tionally charging cation exchange resin to the mixed bed filter in the SVO 1 radioactive water treatment system, which made it possible to maintain the water chemistry in a smoother …
-
Water chemistry of the system for cooling the electrical generator’ stator of the power unit at a thermal power station
On passing such a mixed bed filter (MBF), the flow returns to the cir culation pump suction and merges with the main flow of cooling water.
Indicates content that may require registration and/or purchase.