-
Supplier: BlueWater Manufacturing, Inc.
Description: KwikRail is a safety handrail system that is easy to assemble and can be easily installed on site. It is a metal handrail and uses handrail brackets and handrail fittings to erect. The Kwik-Rail Safety Railing is an economically priced handrail system that is
- Material: Aluminum
- Type: Guardrail System
- Standards: OSHA
-
Supplier: Kee Safety Inc.
Description: as state and local building codes. Kee Access Features ADA Compliance is readily achievable Cost effective modular handrail system Easy Assembly Components and railing are galvanized for low long-term maintenance Multiple base flange options Components and railing can be powder coated
- Type: Handrail, Pipe Railing
- Standards: Other Standards
- Material: Steel
-
Supplier: BlueWater Manufacturing, Inc.
Description: Kwik-Fit Structural Pipe Fittings are made of malleable iron and are designed to make the building of handrails and pipe structures fast and easy. Using only simple hand tools, complex pipe configurations can be produced quickly and efficiently.
-
-
Supplier: Layher, Inc.
Description: scaffold or as a freestanding structure secured to a building. Stairs can run in the same or opposite directions. Modular stairs-construct modular stairs of any dimension utilizing single stair components. Each stair module weighs less than 22 lbs (11kg). Compact stair tower—for
- Material: Aluminum
- Industry: Industrial
- Stair Type: Other Stair Type
Find Suppliers by Category Top
Conduct Research Top
-
Things To Know When Considering A Structural Mezzanine
of the materials used to build the mezzanine meet ASTM specifications - including support columns, base plates, structural framing, joists, roof deck, and handrails. 10. Are mezzanine components powder coated? Powder coated components tend to be extremely durable and more visually attractive. Powder coat paints
More Information Top
-
modular led light - offers from modular led light manufacturers, suppliers, exporters & wholesalers
Sell custom led light modular handrail systems .
-
Inclusive Society: Health and Wellbeing in the Community, and Care at Home
Four volunteers took the support bar with removable modular handrail fixed on the tile.
-
TPU Fiber Composites: Handrail with Modular Design | Kunststoffe.de
• - TPU Fiber Composites: Handrail with Modular Design .
-
Thermoplastic Polyurethanes: Hidden in Plain View | Kunststoffe.de
• TPU Fiber Composites: Handrail with Modular Design .
-
Making Yourself at Home -- Mobility Management
New insert design allows handrails in this modular system to be connected easily without rivets or tools required.
-
Bookshelf and Unified Agenda > Department of Labor > Occupational Safety and Health Administration > Letters of Interpretation > 1992 > In the Month of January...
The use of modular scaffold does not permit handrail heights within this range, therefore, Brand Scaffold Services was forced to engineer new designs in order to comply.
-
Home Access -- The Big Leagues -- HME Business
Also included are modular ramps with platforms and turns, grab bars, and handrails .
-
$600-$700 Ladders, Platforms and Scaffolding - Material Handling - Grainger Industrial Supply
Rolling Work Platform, Material Steel, Tread Serrated, Finish Powder Coat, Varies by Platform Style, Platform Height, Load Capacity, Number of Modular Decks, Base Length, Base Width, Platform Length, Platform Width, Overall Height, Handrail Height, Number of Guard Rails, Number of Legs, Number …
-
Otis Elevator Company
Otis 506 NCE escalator The Otis 506 NCE has a modular design and features the GUARDIAN® safety skirt panel and deflectors which prevent objects from being trapped in the handrail entry box.
-
Hospital Treatment of Elderly Neuropsychiatric Patients. I. Initial Clinical and Administrative Experience with a New Teaching Ward
Modi- fications made to accommodate a geriatric popu- lation included installation of handrails in the halls and bathrooms, and furnishing the living room (where most social activity takes place) with edge- less soft modular furniture.
Indicates content that may require registration and/or purchase.