-
Supplier: Qioptiq
Description: magnification -0.05 Spectral range: 450 - 900 nm Focusing: motorized Iris diaphragm: motorized Lens diameter: 69 mm
- Focal Length: 16 to 50 mm
- Aperture Range (F-Number): 1.6 to 16
- Filter Thread Diameter: 39 mm
- Diameter: 69 mm
-
Supplier: Edmund Optics Inc.
Description: New Motorized Version Available Manual Iris Objective Options Giving PMAG 0.58X 2.9X Clamp offers 1/4-20 mounting hole Optional DL or LDL Tubes Double Magnification InfiniMax™ is the newest addition to Infinity Photo-Opticals line of imaging lenses designed specifically for machine
- Lens Type: Objective Lens
-
Supplier: Edmund Optics Inc.
Description: New Motorized Version Available Manual Iris Objective Options Giving PMAG 0.58X 2.9X Clamp offers 1/4-20 mounting hole Optional DL or LDL Tubes Double Magnification InfiniMax™ is the newest addition to Infinity Photo-Opticals line of imaging lenses designed specifically for machine
- Lens Type: Objective Lens
-
-
Supplier: Edmund Optics Inc.
Description: New Motorized Version Available Manual Iris Objective Options Giving PMAG 0.58X 2.9X Clamp offers 1/4-20 mounting hole Optional DL or LDL Tubes Double Magnification InfiniMax™ is the newest addition to Infinity Photo-Opticals line of imaging lenses designed specifically for machine
- Lens Type: Objective Lens
-
Supplier: Newport MKS
Description: grating selection, grating line density, active filter position, current wavelength and shutter status. Using the Hand Controller is intuitive and provides access to nearly all the functionality of the monochromators and spectrographs. The 74009 is also compatible with the motorized
-
Supplier: Edmund Optics Inc.
Description: New Motorized Version Available Manual Iris Objective Options Giving PMAG 0.58X 2.9X Clamp offers 1/4-20 mounting hole Optional DL or LDL Tubes Double Magnification InfiniMax™ is the newest addition to Infinity Photo-Opticals line of imaging lenses designed specifically for machine
- Lens Type: Objective Lens
Find Suppliers by Category Top
More Information Top
-
Development of a decentralized compact ventilation system for the use in the minimalinvasiven building reorganization
The function of the balance mechanism (in the last section, treats) is adjusted over a motorized iris diaphragm .
-
Improved excimer laser photorefractive keratectomy system
(EL is the excimer laser; SF, spatial filter; IR, image rotator; MI, motorised iris diaphragm ; OM, operating microscope;CL, cylindrical lenses; SL, spherical lens; and M, mirror for 193 nm radiation.) .
-
Design of the Subaru laser guide star adaptive optics module
The FOV of WFS is variable continuously with a motorized iris diaphragm located at front of the VM.
-
Nanostructured multifunctional materials for control of light transport and surface wettability
Future work will be to fabricate other periodic gratings with different exposure dose modulations and different materials, and extend this process with different aperture plates, e.g., motorized iris diaphragms .
-
Forward scattering measurement device with a high angular resolution.
A motorized iris diaphragm located at this plane selects the scattered light between 0 degrees and a variable angle theta.
-
Development of coherent EUV scatterometry microscope with high-order harmonic for EUV mask inspection
A motorized iris diaphragm was placed in the pump laser path in the front of focusing chamber.
-
Cute SCIDAR: presentation of the new Canarian instrument and first observational results
All the translation stages are commercial products of Physics Instruments.11 Motorized iris diaphragm For spatial filtering in the focal plane of the binary system, we use a motorized iris diaphragm from LOT-oriel with an aperture range from 1 mm to…
-
A new fast infrared imaging spectroradiometer
Each module also has a focus adjustment and a motorized iris diaphragm .
-
A new imaging FTIR spectroradiometer
Each module also has a focus adjustment and a motorized iris diaphragm .
-
Observation of energetic terahertz pulses from relativistic solid density plasmas
Here, a motorized iris diaphragm (max. diameter 34 mm) was placed to scan the radial intensity distribution of the THz radiation.
Indicates content that may require registration and/or purchase.