-
Supplier: Richardson RFPD
Description: The ADRV9026 is a highly integrated, radio frequency (RF) agile transceiver offering four independently controlled transmitters, dedicated observation receiver inputs for monitoring each transmitter channel, four independently controlled receivers, integrated synthesizers, and digital
- Package Type: BGA
- Features: Other
- Device Type: Transceiver
-
Supplier: ValueTronics International, Inc.
Description: The MA24106A is a used 6 GHz 0.2 Watt RF Sensor from Anritsu. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors.
- Frequency Range: 6,000 MHz
-
Supplier: ValueTronics International, Inc.
Description: the other internal RF sources to allow automated swept measurements on frequency conversion devices to be made. The sweep can be performed with modulation enabled for swept measurements of receiver immunity characteristics. High RF Output The high RF level of the individual
- Minimum Frequency Range: 2,400 MHz
- Maximum Frequency Range: 2,400 MHz
- Device Type: Generator
- Generator Type: Signal, Sweep
-
-
Supplier: Tradeport Electronics Group
Description: Provides ATSC 8VSB modulated output for all UHF-VHF channels Supports major cable plans (FCC, IRC, HRC) for cable applications Provides IF loop-through Versatile multi Transport Stream input: - DVB Parallel input - TTL Parallel input - DVD loading Play directly from the DVD drive
-
Supplier: Maury Microwave
Description: standalone solution for capturing, displaying, and analyzing peak and average RF power in both the time and statistical domains through an intuitive, multi-touch touchscreen display. The PMX40 Power Meter utilizes up to four RTP and CPS families of USB RF power sensors with
- Sampling Rate: 100,000 Hz
-
Supplier: Renesas Electronics Corporation
Description: can create four FDM channels. Multiple QPUCs can be cascaded digitally to provide for up to 16 FDM channels in multi-channel applications.brbr The ISL5217 supports both vector and FM modulation. In vector modulation mode, the QPUC accepts 16-bit I and Q samples to
- Form Factor: IC Chip
- Applications: Mobile / Wireless Systems
- Converter Type: Upconverter
-
Supplier: Maury Microwave
Description: performance with pulse profiling, capture and measure of pulsed, CW and modulated signals, multi-channel capabilities and documentation tools, RTP4000 average power sensors are the ideal instrument for fast, accurate and reliable RF power measurements.
-
Supplier: ValueTronics International, Inc.
Description: instructional purposes. A synthesized frequency modulator is provided that can be tuned from 37 to 865 MHz in 50 kHz steps. Tuning is by channel or frequency with output attenuation up to 50dB in 10dB steps. A VTR (Video Text Recorder) function is available to check the head position,
- Device Type: Generator
- Features: Other
-
Supplier: Rohde & Schwarz USA, Inc.
Description: wizards for easy base station conformance testing in line with 3GPP TS 25.141 or 3GPP TS 36.141 Envelope tracking and AM/AM, AM/φM predistortion options for full testing and verification of ET modulator chipsets Bring reality to your lab Optional integrated fading section for channel
- Minimum Frequency Range: 0.1 MHz
- Maximum Frequency Range: 40,000 MHz
- Device Type: Generator
- Form Factor: Portable / Benchtop
-
Supplier: ValueTronics International, Inc.
Description: and public service organizations, and the military. Comprehensive Measurements The 2955A comprises 19 instrument functions for transceiver testing: RF power meter, RF frequency meter, modulation meter, RF signal generator dual AF signal generators, AF frequency meter, AF
-
Supplier: Northrop Grumman Corporation
Description: from point to point anywhere on Earth. The SHF downlink subsystem modulates and transmits the signal through the downlink antennas. A UHF subsystem provides interoperable UHF communications and a fleet broadcast channel. Milstar supports communications to man-transportable terminals. Click
Find Suppliers by Category Top
Featured Products Top
-
increase system complexity in multi-beam applications. CASTECH multi-channel acousto-optic modulators integrate multiple transducer arrays with a single acousto-optic crystal to enable independent modulation and deflection of multiple laser beams. Compared with (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CASTECH, Inc. -
. Other high-precision RF systems: Applicable to various high-precision electronic equipment that requires multi-channel, wide-band and stable signal transmission, such as test instruments, communication base stations, etc. Why Choose (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
High-Performance 4-Channel RF Rotary Joint for Seamless High-Frequency Signal Transmission This 4-channel radio frequency (RF) rotary joint is engineered for reliable, high-fidelity signal transfer between stationary and rotating components in demanding industrial (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
-in-one structural design, organically combining multi-channel power conductive loops, industrial precision control signal circuits, high-speed gigabit network transmission channels and high-frequency RF rotary transmission structures. Compared with traditional split-type transmission components, the highly (read more)
Browse RF Transistors Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Remcom’s simulation solutions enable engineers to model signal behavior across lunar terrain, on-body antennas, and complex spacesuit materials—creating reliable predictions of RF propagation in the lunar environment. Predicting Wireless Communications on (read more)
Browse Communications Software Datasheets for Remcom (USA) -
: Multi-Channel capability allows operating in up to 3 IEEE 802.15.4 PANs on different channels enabling Zigbee and Matter on separate channels ensuring RF performance. Antenna Diversity for Bluetooth Low Energy and IEEE 802.15.4 enables increased effective (read more)
Browse RF Modules Datasheets for Qorvo -
transmission lines to physically cross each other on a circuit board without introducing adverse effects to system performance. This enables designers to route complex RF layouts – especially in dense or multi-channel systems – without adding extra PCB layers, reducing cost, size, and design (read more)
Browse RF and Microwave Connectors Datasheets for Mini-Circuits -
scenarios. Combined with slip ring technology, they support single/multi?channel RF signal, digital data, power and gas?liquid medium mixed transmission, fully meeting technical demands of radar systems, satellite communication antennas, vehicle?mounted equipment and microwave test benches (read more)
Browse RF Transistors Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
one-stop solution to RF interference across diverse scenarios and builds an exclusive clean channel for signal transmission. This product line is now available in the New Products zone on our official website, with in-stock supply and customized development both open for orders! (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
available RF Power Amplifier product portfolio for wireless infrastructure that spans multiple levels of integration, including; discrete transistors, multistage IC’s, and multi-chip modules (MCM), as well as leveraging GaN and Silicon LDMOS from the latest cutting edge NXP fabs (read more)
Browse RF Amplifiers Datasheets for Richardson RFPD
More Information Top
-
Planar acousto-optical devices for signal processing
integrated acoustooptical optical radiation spectrum analyzer, a multichannel RF , a planar acoustooptical frequency modulator , a time integrating acoustooptical correlator have been designed, developed and investigated.
-
ESMRMB 2012, 29th Annual Scientific Meeting, Lisbon, Portugal, 4-6 October: Abstracts, Thursday
The goal of this talk will be to introduce the requisite building blocks of a parallel transmission system, including RF pulse exciters or modulators , multi - channel transmit coils, and SAR monitoring equipment.
-
1973 IEEE Ultrasonics Symposium
Electrical signals, consisting of digital data streams modulatedon a RF carrier, are fed into the multichannel acousto-optic modulator .
-
Phase performance of an acousto-optic interferometric signal excisor
Multi - channel spatial light modulators are used to excise frequency bands of an RF signal in an optical processing system.
-
Titanium-Indiffused Proton-Exchanged Microlens-Based Integrated Optic Bragg Modulator Modules For Optical Computing
encouraging results that have been measured with a variety of experiments suggest that such integrated optic modulator modules can be utilized in future multi - channel optical computing as well as RF signal processing and communication systems.
-
Waveguide acousto-optical devices for photonics subsystems
acoustooptical optical radiation spectrum analyzer, multichannel RF receiver on the base of integrated optical RF spectrum analyzer, waveguide acoustooptical frequency modulators , time integrating acoustooptical correlators have been designed, developed and investigated.
-
Multichannel optical millimeter-waves generation by slicing super-continuum without modulator for WDM-ROF system
In this paper, we propose a new multichannel mm-wave generation method by heterodyne modulation that requires neither modulator nor high frequency RF source, and the frequency can be easily controlled by the slicing spacing.
-
Multichannel optical millimeter-waves generation for radio-over-fiber by slicing super-continuum without modulator for DWDM-ROF System
local multipoint distribution systems [1] • In this paper, we propose a new multichannel mm-wave generation method by heterodyne modulation that requires neither modulator nor high frequency RF source, and the frequency can be easily controlled by the slicing .
-
A Wideband ΔΣ Digital-RF Modulator for High Data Rate Transmitters
The digital- RF modulator is software programmable to support variable bandwidths, adaptive modulation schemes, and multi - channel operation within a frequency band.
-
Three-channel acousto-optic modulator for laser projection display system
Multichannel acousto-optic modulator has been proposed in many applications such as optical signal processing, optical computing, multichannel rf spectrum analysis, wideband printing and color separators.° In our system we designed and .
Indicates content that may require registration and/or purchase.