-
Supplier: Ebac Industrial Products, Inc.
Description: penetration. The NBC filter unit contains the following major components. NBC Composite Filter Dust Filter Coalescer Water Blast Eliminator Fan And Motor Assembly Main Access Panel Assembly NBC Filter Assembly Safety Devices
-
Supplier: Ebac Industrial Products, Inc.
Description: the NBC unit is available. The Unit running lmap (Green) indicates that the NBC fan motor is running. The NBC unit control switch is a simple toggle switch. Putting this switch into the on position will operate the NBC fan and operate the NBC/ACU fresh air
-
Supplier: Ebac Industrial Products, Inc.
Description: Cubic M/hr - NSN 4240-99-830-5026 - 200 Pa Pressure Relief Valve - Automatic NBC / Fresh Air By-pass System Control Features: - Illumintaed Push Buttons - Auto / Manual Control - Programmable Temperature Controller - With LED Temperature Display - System Fault Indicatior - NBC
-
-
Supplier: Air Rover, Inc.
Description: The ULS Series Ultra-Lite Split-System ECUs are ideally suited for NBC filtered environments and satellite dish hub cooling applications. Lightweight, with four handles for rapid deployment. Each handle carries less than 75lbs. Line set is pre-charged with R134a refrigerant. Cooling
- Application: Commercial, Industrial, Military, Telecommunications, Transportation
- Type: Portable
- Features: Weather Resistant
Find Suppliers by Category Top
More Information Top
-
Advanced Integrated Collective Protection System (AICPS)
The Advanced Integrated Collective Protection System (AICPS) is an advanced NBC air filtration system integrated with environmental control and auxiliary exportable power.
-
MT-LB armoured engineer reconnaissance vehicle
The vehicle is amphibious, propelled in the water by its tracks at a maximum speed of 8 km/h, and is provided with NBC air filtration equipment.
-
MID armoured engineering vehicle
They are provided with an NBC air filtration system and detection equipment.
-
ARMY
The tanks were used instead of bulldozers because the armour offered radiation protection and because the MBTs are fitted with a nuclear, biological, and chemical ( NBC ) air filtration system.
-
Transportpanzer 1 Fuchs NBC Reconnaissance System
The vehicle has an NBC air filtration unit with a capacity of up to 180 m 3 /h.
-
Detect 1000 Chemical Detection and Analysis Vehicle
The vehicle is fitted with full toxic protection, consisting of full NBC air filtration and air conditioning plant.
Indicates content that may require registration and/or purchase.