-
Supplier: Steel Guard Safety Corp.
Description: materials, to Silica Cloth, to Neoprene Coated fabrics there is sure to be a high heat blanket that will provide proper protection for your application. Available in 18 or 36 ounce weights
- Overall Width / OD: 36 to 72 inch
- Overall Length: 1.3333333333333333 to 2 yd
- Textie Product Type: Blanket / Batt
- Material: Leather / Hide, Natural (Cotton, Wool, etc.)
-
Supplier: Steel Guard Safety Corp.
Description: materials, to Silica Cloth, to Neoprene Coated fabrics there is sure to be a high heat blanket that will provide proper protection for your application.
- Overall Width / OD: 36 to 72 inch
- Overall Length: 1.3333333333333333 to 3 yd
- Fabric Weight: 917.7 gsm
- Use Temperature: 1,000 F
-
Supplier: Steel Guard Safety Corp.
Description: materials, to Silica Cloth, to Neoprene Coated fabrics there is sure to be a high heat blanket that will provide proper protection for your application.
- Overall Width / OD: 36 to 72 inch
- Overall Length: 1.3333333333333333 to 3 yd
- Fabric Weight: 622.725 to 786.6 gsm
- Use Temperature: 1,000 F
-
-
Supplier: Steel Guard Safety Corp.
Description: materials, to Silica Cloth, to Neoprene Coated fabrics there is sure to be a high heat blanket that will provide proper protection for your application.
- Overall Width / OD: 36 to 72 inch
- Overall Length: 1.3333333333333333 to 3 yd
- Fabric Weight: 1,048.8 gsm
- Use Temperature: 1,000 F
-
Supplier: State Safety & Compliance
Description: "The 2600 heavy-duty welding blanket is a 30 oz. fiberglass, neoprene-coated (one side) blanket that provides excellent spark and spatter protection. Features a working temperature of 600? F. Hemmed on all sides and set with brass grommets at each corner and on 36ö centers."
- Application: Welding
-
Supplier: State Safety & Compliance
Description: "The 2600 heavy-duty welding blanket is a 30 oz. fiberglass, neoprene-coated (one side) blanket that provides excellent spark and spatter protection. Features a working temperature of 600? F. Hemmed on all sides and set with brass grommets at each corner and on 36ö centers."
- Application: Welding
-
Supplier: State Safety & Compliance
Description: "The 2600 heavy-duty welding blanket is a 30 oz. fiberglass, neoprene-coated (one side) blanket that provides excellent spark and spatter protection. Features a working temperature of 600? F. Hemmed on all sides and set with brass grommets at each corner and on 36ö centers."
- Application: Welding
Find Suppliers by Category Top
More Information Top
-
Epidural anesthesia and the thermoregulatory responses to hyperthermia ‐ preliminary observations in volunteer subjects
Clear plastic wrapped outside the spray array was, in turn, covered with thick neoprene blankets to form an "in- sulated cocoon".
-
Final design of SITELLE: a wide-field imaging Fourier transform spectrometer for the Canada-France-Hawaii Telescope
A neoprene blanket (not shown on the picture) covers the instrument for further protection of the instrument components against the harsh telescope environment.
-
Springer Handbook of Acoustics
Isolate steel stud plate with neoprene pads Blanket insulation .
-
Federal Register > Wednesday, February 26, 2014 > [79 FR 10765] Foreign-Trade Zone (FTZ) 247-Erie, Pennsylvania; Notification of Proposed Production Activity, ...
; toilet dispenser covers; zinc-plated door handles; paper sheet holders; crew pack holders; operator cab card holders; plastic knobs; neoprene raw materials; rubber tape; NBR/PVC thermal insulation; neoprene protection blankets ; rubber insulation strips; rubber hoses; radiator hoses; coolant hoses; Dacron&supreg;-reinforced rubber …
-
Journal of Spacecraft and Rockets > Solar Absorber Plates: Design and Application to Microgravity Capillary-Pumped-Loop Experiments
A neoprene rubber blanket , of 0.3 W/m K of thermal conductivity and dimensions 0.3 £ 0.3 £ 0.018 m, was used as the insulating material over both faces of the plate.
-
The Spiraltrokar - a new Trokarkonzept
It is also undisputed that avitale mediums like carcass abdominal ceilings or neoprene in so essential parameters like elasticity differs from vital abdominal ceilings.
-
RADIANT HEAT FOR VACUUM TABLES
Instead of fabric- reinforced neoprene rubber type blankets , electric radiant heat panels are used to reach a maximum of 95 C.
Indicates content that may require registration and/or purchase.