-
Supplier: Mid-Mountain Materials, Inc.
Description: Designed for use as disposable welding fabric, ARMATEX® NF is comprised of a high strength fiberglass fabric coated with neoprene rubber. With exceptional durability in high traffic areas, ARMATEX® Neoprene Coated Fabrics are excellent for equipment and personnel
- Overall Thickness: 0.028 inch
- Overall Width / OD: 40 to 60 inch
- Fabric Weight: 678 gsm
- Applications: Fire Proofing / Thermal Protection
-
Supplier: Flexaust
Description: • Double-ply neoprene coated fiberglass fabric hose reinforced with a spring steel wire helix & external filament fiberglass cord • Offers higher temperature characteristics than traditional neoprene hoses • The narrow pitch allows for tight bending radius while
- Inside Diameter: 4 inch
- Working Pressure: 30 psi
- Maximum Vacuum: 21 in Hg vac
- Temperature Range: -40 to 300 F
-
Supplier: Flexaust
Description: • Inner Layer; Double-ply silicone coated fiberglass fabric hose reinforced with a spring steel wire helix • Outer layer; Single-ply neoprene coated polyester fabric hose reinforced with a spring steel wire helix • Insulation; 1-inch fiberglass insulation
- Inside Diameter: 6 inch
- Working Pressure: 19 psi
- Maximum Vacuum: 9 in Hg vac
- Temperature Range: -40 to 250 F
-
-
Supplier: Isotech, Inc.
Description: The QFFG Series are neoprene-coated fiberglass mounts used in floating floor systems. The QFFG Series offer constant natural frequencies over the entire load range. These mounts are designed for air spaces of 2″, and are best used in applications where improved isolation
- Shock Absorber / Damper Type: Shock Absorber
-
Supplier: Steel Guard Safety Corp.
Description: materials, to Silica Cloth, to Neoprene Coated fabrics there is sure to be a high heat blanket that will provide proper protection for your application.
- Overall Width / OD: 36 to 72 inch
- Overall Length: 1.3333333333333333 to 3 yd
- Fabric Weight: 1,048.8 gsm
- Use Temperature: 1,000 F
-
Supplier: Steel Guard Safety Corp.
Description: materials, to Silica Cloth, to Neoprene Coated fabrics there is sure to be a high heat blanket that will provide proper protection for your application.
- Overall Width / OD: 36 to 72 inch
- Overall Length: 1.3333333333333333 to 3 yd
- Fabric Weight: 917.7 gsm
- Use Temperature: 1,000 F
-
Supplier: Steel Guard Safety Corp.
Description: materials, to Silica Cloth, to Neoprene Coated fabrics there is sure to be a high heat blanket that will provide proper protection for your application.
- Overall Width / OD: 36 to 72 inch
- Overall Length: 1.3333333333333333 to 3 yd
- Fabric Weight: 622.725 to 786.6 gsm
- Use Temperature: 1,000 F
-
Supplier: State Safety & Compliance
Description: "The 2600 heavy-duty welding blanket is a 30 oz. fiberglass, neoprene-coated (one side) blanket that provides excellent spark and spatter protection. Features a working temperature of 600? F. Hemmed on all sides and set with brass grommets at each corner and on 36ö centers."
- Application: Welding
-
Supplier: State Safety & Compliance
Description: "The 2600 heavy-duty welding blanket is a 30 oz. fiberglass, neoprene-coated (one side) blanket that provides excellent spark and spatter protection. Features a working temperature of 600? F. Hemmed on all sides and set with brass grommets at each corner and on 36ö centers."
- Application: Welding
-
Supplier: State Safety & Compliance
Description: "The 2600 heavy-duty welding blanket is a 30 oz. fiberglass, neoprene-coated (one side) blanket that provides excellent spark and spatter protection. Features a working temperature of 600? F. Hemmed on all sides and set with brass grommets at each corner and on 36ö centers."
- Application: Welding
-
Supplier: Steel Guard Safety Corp.
Description: materials, to Silica Cloth, to Neoprene Coated fabrics there is sure to be a high heat blanket that will provide proper protection for your application.
- Fabric Weight: 1,147.125 gsm
- Overall Width / OD: 36 to 72 inch
- Overall Length: 1.3333333333333333 to 3 yd
- Use Temperature: 1,000 F
-
Supplier: Cendrex Inc.
Description: The PAL access door with 1” fiberglass insulation and neoprene gasket is ideal to reduce sound and air transfers between partitions. The robust all aluminum construction allows its use in large wall or ceiling openings and where corrosion and moisture are a concern. PAL access door
- Application: Access Doors, Commercial, Industrial
- Material: Aluminum, Stainless Steel
- Features: Other
-
Supplier: Mid-Mountain Materials, Inc.
Description: abrasion resistance, moisture resistance, and chemical resistance. Our vertical integration gives us the opportunity to produce THERMOPAK® Tadpole Tape from the materials that are best suited to your application. Cover materials range from woven fiberglass or silica fabrics to coated
- Temperature Resistance: 568 to 815 C
- Materials of Construction: Cloth - Woven Fabric, Glass / Fiberglass
- Features: Dielectric / Insulating, Industrial Tape, Specialty / Other, Specialty Tape, Thermally Insulating / Insulative
- Adhesive: Pressure Sensitive (PSA), Silicone
-
Supplier: Mid-Mountain Materials, Inc.
Description: uncoated and coated knitted and woven fabrics, boards, and non-woven textiles such as papers and felts, including the following materials: ARMATEX® Coated Fabrics Fiberglass Silica Nomex® Kevlar® Calcium-Silicate Calcium Magnesium Silicate Neoprene Plastics Rubbers
- Services Offered: Design Assistance, High Volume Production, Inspection / Quality Control
- Materials: Fabric, Felt, Plastics, Rubber
- Features: North America, Northeast US Only, Northwest US Only, Southern US Only, Southwest US Only, United States Only
- Die Cutting Method: Steel Rule Die Cutting
-
Supplier: Chase Doors
Description: hardware and track are coated for corrosion resistance, including 3” tracks, torsion spring and two pull cord switches each with 20’ polypropylene pull cords for electric models EPDM synthetic “T” rubber seal is located on the face of the casings. The track mounted neoprene rubber low
- Application: Commercial, Garage Doors, Industrial, Interior Doors
- Material: Fiberglass
- Features: Insulated
- Type: Sectional Doors
Find Suppliers by Category Top
More Information Top
-
Ducting Hoses - Hoses - Grainger Industrial Supply
• Neoprene Coated Fiberglass (15 .
-
HI-TECH DURAVENT Ducting Hoses - Hoses - Grainger Industrial Supply
• Neoprene Coated Fiberglass (15 .
-
$300-$400 Ducting Hoses - Hoses - Grainger Industrial Supply
• Neoprene Coated Fiberglass (2 .
-
Grainger.com
• Neoprene Coated Fiberglass .
-
Parts for Process Hood Assembly PV-HOOD-1*12
Neoprene Coated Fiberglass (Note 2 .
-
Urethane Ducting Hoses - Hoses - Grainger Industrial Supply
• Neoprene Coated Fiberglass (15 .
-
Grainger.com
• Neoprene Coated Fiberglass (15 .
Indicates content that may require registration and/or purchase.