-
Supplier: Bio-Rad Laboratories, Inc.
Description: Pkg of 1 roll, 0.45 μm, 30 cm x 3.5 m, bulk blotting membrane for proteins and nucleic acids; can be used for custom sizing Bio-Rad's 0.45 µm pore–size nitrocellulose membrane is dense 100% nitrocellulose. Pure nitrocellulose is the most frequently used
-
Supplier: Bio-Rad Laboratories, Inc.
Description: Pkg of 10, 0.2 μm, 26.5 x 28 cm, precut blotting membrane for proteins and nucleic acids Bio-Rad's 0.2 µm pore–size nitrocellulose membrane is dense 100% nitrocellulose. Pure nitrocellulose is the most frequently used membrane for the transfer of both
-
Supplier: Bio-Rad Laboratories, Inc.
Description: Pkg of 50, 82.5 mm, nitrocellulose membranes for use in nucleic acid blotting Bio-Rad's 0.2 µm pore–size nitrocellulose membrane is dense 100% nitrocellulose. Pure nitrocellulose is the most frequently used membrane for the transfer of both proteins
-
-
Supplier: Bio-Rad Laboratories, Inc.
Description: Pkg of 1 roll, 0.45 μm, 30 cm x 3 m, bulk blotting membrane for proteins and nucleic acids Bio-Rad's 0.45 µm pore-size nitrocellulose membrane is dense 100% nitrocellulose. Pure nitrocellulose is the most frequently used membrane for the transfer of both
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: 0.22µm nitrocellulose microporous membrane High protein binding capacity (up 200 µg of IgG per cm²) Clean, uniform and very open structure Smooth and defect free application surface The UniSart 0.22µm membrane has been designed to show exceptional consistency in IVD tests with
- Pore Size: 0.22 µm
- Filter Medium Material: Cellulose - Nitrate
- Configuration: Filter Element Only
- Sample Type: Liquid
-
Supplier: Cole-Parmer
Description: • Nitrocellulose (NC) filters exhibit the highest protein retention of all membranes
good binding matrix for macromolecules • Provide fast flow rates with aqueous solutions Filters are Triton-free and have a bidirectional membrane support and luer lock - Operating Temperature: 122 F
- Housing Material: Acrylic
- Filter Medium Material: Cellulose - Regenerated
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: Our nitrocellulose membranes are available in 0.22 μm and 0.45 μm pore size. They are optimally adapted to all protein blotting systems such as electro transfer, semi-dry or simple capillary blotting. The membrane can easily be cut to the desired gel dimension. As
- Pore Size: 0.22 µm
- Filter Medium Material: Cellulose - Nitrate
- Configuration: Filter Element Only
- Sample Type: Liquid
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: UniSart® nitrocellulose membranes have been designed to be the ideal solid phase for Lateral Flow, able to bind high amount of capture reagent and yield a controlled and fast wicking of samples. Developed in the mid–80 for pregnancy testing, more than a billion Lateral Flow
- Pore Size: 10 µm
- Filter Medium Material: Cellulose - Nitrate
- Configuration: Filter Element Only
- Sample Type: Liquid
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: 11327-160-110--N NITROCELLULOSE, 0.22µm, 110mm x 160mm 0.22µm nitrocellulose microporous membrane High protein binding capacity (up 200 µg of IgG per cm²) Clean, uniform and very open structure Smooth and defect free application surface The UniSart 0.22µm membrane has
- Pore Size: 0.22 µm
- Filter Medium Material: Cellulose - Nitrate
- Configuration: Filter Element Only
- Sample Type: Liquid
Find Suppliers by Category Top
More Information Top
-
Protein Blotting and Detection
(1983) Efficient transfer of proteins from acetic acid-urea and isoelectric- focusing gels to nitrocellulose membrane filters with retention of protein antigenicity.
-
J
SECTION 1 PRODUCT AND COMPANY INFORMATION
Nitrocellulose Membrane Filters .
-
Astrocyte culture on nitrocellulose membranes and plastic: Detection of cytoskeletal proteins and mRNAs by immunocytochemistry and in situ hybridization
Abstract Neonatal rat brain astrocyte secondary cultures were established on nitrocellulose membrane filters (13‐mm diameter MilliporeTM disk) and on plastic coverslips in serum‐supplemented medium.
-
Yeast Protocols
should be removed by centrifiigation and subsequently filtered using nitro- cellulose membrane filter (e.g., Synpor 6, porosity 0.45 |am).
-
Determination of perchlorate in aqueous extracts of soils by photometric and chemiluminescent methods
Nitrocellulose membrane filters with the pore sizes 0.45 μg, cartridges for solid–phase extraction Strata SDB L of the Phenomenex company, sorbents ACCU BOND C18 (Agilent Technologies, Supeclean ENVI Chrom P (Supelco), tetrabutylammonium chloride (TBAC), cetyltrimethylammonium chloride (CTB), decyl and dodecyltrimethylammonim bromide…
-
Development of MoS 2 –CNT Composite Thin Film from Layered MoS 2 for Lithium Batteries
The MoS2-SWNT thin film deposited on the nitrocellulose membrane filter (Figure 2(a)) was wetted with isopropanol (IPA) and pressed against the Cu foil.
-
The Protein Protocols Handbook
0.45μm nitrocellulose membrane filter (Nalgene, Rochester, NY).
-
SOLUBILIZATION AND PARTIAL PURIFICATION OF THE GABA RECEPTOR FROM MOUSE BRAIN AND A BINDING ASSAY FOR THE SOLUBILIZED RECEPTOR
S & S nitrocellulose membrane filters (0.45pn pore size and 25 mm diameter) were from VWR Scientific, Norwalk, CA, and the stainless steel filter holder was from Hoefer Scientific Instruments, Sail Francisco, CA.
Indicates content that may require registration and/or purchase.