Products/Services for Noise Equivalent Irradiance

  • Noise Meters-Image
    Noise Meters - (23 companies)
    ...and production of RF products. Specifications. Performance specifications for noise meters include frequency accuracy, frequency range, noise figure (NF) sensitivity, and noise bandwidth equivalent. Frequency accuracy is a measure of how accurately...
  • Noise Figure Meters-Image
    Noise Figure Meters - (14 companies)
    ...characteristics include bandwidth, sensitivity in dBm, measurement speed, sweep speed and jitter at minimum smoothing, jitter with increased smoothing, maximum safe input level, and audible noise level. As a rule, noise figure jitter is equivalent to Y...
  • Sound Level Meters and Noise Dosimeters-Image
    Sound Level Meters and Noise Dosimeters - (224 companies)
    ...measurement is used for short or one-time sounds as the equivalent 1-second level. Equivalent continuous SPL is the noise level of a continuous steady sound whose time-averaged power equals that of the fluctuating noise under measurement. Percentile...
  • Noise Standards-Image
    Noise Standards - (6 companies)
    Noise standards are used to calibrate other noise instruments. Types of Noise Standards. There are many types of noise calibration devices. Examples include noise sources such as: noise diodes. noise modules. Noise diodes are semiconductor devices...
  • Noise Generators and Sources-Image
    Noise Generators and Sources - (68 companies)
    Noise generators and sources are used to produce noise outputs for testing radio frequency (RF) equipment. Noise generators are used to test and align many types of transmitters and receivers. They measure frequency, are tunable within certain...
  •  
    Active Noise Control Products - (104 companies)
    Active noise and vibration control systems are products such as controllers, sensors and actuators that monitor and cancel noise and/or vibration. Active noise control products use electro-acoustical sound field modification or cancellation...
  •  
    Noise, Vibration, and Harshness (NVH) Test Equipment - (48 companies)
    Noise, vibration, and harshness test equipment are equipment used to test and monitor noise, vibration, and harshness in mechanical and electrical systems. How to Select Noise, Vibration, and Harshness (NVH) Test Equipment. Noise, vibration...
  •  
    Visibility Sensors - (11 companies)
    Visibility sensors detect atmospheric transparency and output a sensor equivalent visibility (SEV) range that represents the maximum distance that the human eye can see under given atmospheric conditions. They offer a standardized method...
  •  
    Power or Line Conditioners - (197 companies)
    Power or line conditioners regulate, filter, and suppress noise in AC power for sensitive computer and other solid state equipment. Power conditioners typically consist of voltage regulators in combination with output isolation transformers...
  •  
    Audio Analyzers - (46 companies)
    Audio analyzers measure the noise and audio spectrum of output from an amplifier or a stereo. Types of Audio Analyzers. There are three basic product types: analog. digital. converter-based. Analog audio analyzers use analog hardware to generate...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire