-
Supplier: Cable Depot Inc.
Description: been easier to impress your friends and family, anytime, anywhere, with great looking videos. Features USB 2.0 Plug & Play Interface, USB video/audio transfer Real-Time MPEG 4/2/1 encoding Capture video source from VHS, V8, Hi8!K S-Video and Composite
- Device Type: Serial Data Converter
-
Supplier: OX Creek Energy Associates, Inc.
Description: The CoroCAM 8 VMI is intended for use in fixed mounted applications. The fixed mounting can be to a vehicle mounting kit or a wall bracket. Vehicle mounting is useful in conditions where the environment is not conducive to handheld camera inspection, i.e. deserts, snowy terrain or high
- Horizontal Resolution: 640 to 768 lines
- Features: Corona Camera, Other
- Format / Output: Ethernet, NTSC, PAL, USB
- Application / Industry: Scientific / Research
-
Supplier: Cole-Parmer
Description: • Plug-and-play technology is easy to use
perfect for shared inspections on site or at a distance over the Internet! • Zooms from widefield 10x to 40x detail magnification • Hooks up to a computer and a video monitor • Transmitted and incidental illumination with - Total Magnification: 40 X
- Eyepiece Style: Binocular
- Features: Digital Display
-
-
Supplier: Optoma Technology, Inc.
Description: projector is also compatible with most computer formats, including UXGA, WXGA, SXGA+, SXGA, XGA, SVGA, VGA resized, VESA, PC and Macintosh. It can also accept common global video inputs and video formats up to 1080p (HDTV, EDTV, SDTV, NTSC, PAL and SECAM). 3D Ready
-
Supplier: Optoma Technology, Inc.
Description: charts are easy to read. Green by Design As an Optoma ProJect Green™ projector, the TX610ST has been designed and manufactured for eco-friendliness, to: Use less than one-watt power consumption in standby mode—Up to 75 percent savings compared to regular standby mode. Are
Find Suppliers by Category Top
Featured Products Top
-
external frame grabbers, video from Base and Medium mode Camera Link cameras is transmitted with low, predictable latency over a USB 3.0 link directly to existing ports on a broader selection of computing platforms, including laptops, embedded computers, and single-board computers. Integrated PLC (read more)
Browse Frame Grabbers Datasheets for Pleora Technologies Inc. -
mixed with native GigE Vision cameras in networked environments. Compact and simple to integrate, Analog-Pro external frame grabbers can transmit two channels of composite (NTSC, PAL, CCIR, or RS-170) video simultaneously at up to 30 frames per second (fps) each with (read more)
Browse Frame Grabbers Datasheets for Pleora Technologies Inc. -
Video resolution / format 640 x 480 pixels / MPEG(with sound) Drop test 1 m / 3.3 ft fall Power supply Li - on battery Interface USB Memory (read more)
Browse Videoscopes Datasheets for PCE Instruments / PCE Americas Inc. -
the sensor's upper voltage limits. In general, sensors require 5 volts with specifications similar to USB 2.0. Power requirements should be confirmed using the specific sensor’s datasheet. Brownout conditions can occur under certain conditions such as a battery-powered system running for (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC
More Information Top
-
Mechatronics and Intelligent Materials II
An EDH is composed a microcontroller, a signal power amplifier, a commercial NTSC - to - USB video converter .
-
Development of a web-based telemedicien system for remote ENT diagnoses
An EDH is composed a microcontroller, a signal power amplifier, a commercial NTSC - to - USB video converter .
-
Soft Tissue Biomechanical Modeling for Computer Assisted Surgery
The ultrasound images are acquired using a DFG/USB2-lt, PAL/ NTSC to USB converter .5 The video signal is numerically encoded and transferred to the computer via a USB port using the external video acquisition board.
-
Remote Control Based Hybrid-Structure Robot Design for Home Security Applications
The video RF video receiver and the NTSC - to - USB converter are all presented in photo.
-
Performance evaluation of high sensitive DRE camera for cultural heritage in subdued light conditions
Moreover, an NTSC– USB converter [10] for outputting the NTSC video images to a PC was used, the video images taken by the camera are captured on the PC, and a bitmap file is recorded.
-
Real time video processing software for the analysis of endoscopic guided-biopsies
The proposed system consists of a desktop PC and a video capture card Encore ENMVG- USB model, which supports an … … RCA-composite or S- Video in NTSC or PAL format and … … a 10-bit analog- to -digital converter , with a maximum resolution …
-
StarTech.com Coax High Resolution VGA Monitor Extension Cable - VGA extension cable - 25 ft | Softchoice
… Video Adapter, USB VGA External Dual or Multi Monitor Video Adapter - High Resolution, USB VGA Mini External Dual or Multi Monitor Video Adapter, VGA PC to TV Video Converter with Remote Control, VGA … … com Professional VGA to NTSC /PAL TV Converter ¦ …
-
Handbook of Visual Display Technology
… BW, Bandwidth; CRT, - Cathode Ray Tube; DAC, Digital- to -Analog Converter ; DP, Displayport; DVD, Digital Versatile Disk or Digital Video Disk; DVI, Digital Visual … … Mobile Industry Processor Interface; NTSC , National Television Systems Committee … … Transistor-Logic; TV, Television; USB , Universal Serial Bus; VESA …
-
Network-Based Information Systems
The omni-directional camera with PAL lenze is attached to DV, HDV or C-mounted USB camera and connected to the camera server through IEEE1394 or USB interfaces. On the other hand, the video output signal NTSC of the PTZ camera is converted by A/D converter to DV format and connected to the camera server through IEEE1394.
-
Biomimetic measurement of optical flow and centroid for visual-servo control of hover flight
In software processing, the wireless analog NTSC 510x492 pixel video stream was converted at the ground-station with a USB -Video analog-digital converter . The image was then sub- sampled to a final RGB565 bit-format 400x300 pixel color scene, thereby …
Indicates content that may require registration and/or purchase.