Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Advanced Sensor Technologies, Inc.
Description: Available end of cable terminations include tinned leads, BNC connector for pH sensors and ORP sensors without integral preamplifier. Quick disconnect IP67 & NEMA 6P rated waterproof and corrosion resistant Q7M/Q7F snap connector option is available for pH sensors
- pH Range: 0.5 to 14.5 ph
- Operating Temperature: 5 to 302 F
- Operating Pressure Range: 150 psi
- Body Material: Epoxy or Polymer
-
Supplier: Advanced Sensor Technologies, Inc.
Description: senior in-house chemists to ensure that the best possible choice of available pH sensor or ORP sensor model and options is made at the lowest possible price configuration which is suitable for the intended process measurement & installation scheme. pH sensors & ORP
- pH Range: 0.5 to 14.5 ph
- Operating Temperature: -31 to 302 F
- Operating Pressure Range: 200 psi
- Body Material: Epoxy or Polymer
-
Supplier: Advanced Sensor Technologies, Inc.
Description: possible choice of available pH sensor or ORP sensor model and options is made at the lowest possible price configuration which is suitable for the intended process measurement & installation scheme. pH sensors & ORP sensors are manufactured with rugged
- pH Range: 0.5 to 14.5 ph
- Operating Temperature: -31 to 302 F
- Operating Pressure Range: 100 to 200 psi
- Body Material: Epoxy or Polymer
-
-
Supplier: Advanced Sensor Technologies, Inc.
Description: resistant Q7M/Q7F snap connector option is available for pH sensors and ORP sensors with integral preamplifiers. HiQDT SMART DIGITAL MODBUS RTU pH & ORP SENSORS FOR DIRECT CONNECTION TO ANY PLC, HMI, SCADA or any other data acquisition or control device that can
- pH Range: 0.5 to 14.5 ph
- Operating Temperature: -31 to 302 F
- Operating Pressure Range: 100 psi
- Body Material: Epoxy or Polymer
-
Supplier: ABB Measurement & Analytics
Description: of device status Multi-level security access prevents unauthorized modifications to transmitter configuration and calibration One-Button sensor calibration saves time and money spent on routine maintenance Common universal design for pH, ORP, conductivity or EZlink
- pH Range: 0 to 14 pH
- ORP / Redox Range: -1,500 to 1,500 millivolts
- Operating Temperature: -4 to 140 F
- Conductivity Accuracy: 1 ±% Full Scale
-
Supplier: Indelac Controls, Inc.
Description: sensor, two limit switches wired for light indication, stainless steel fasteners, 300 series stainless steel output drive, declutching manual over ride with hand wheel, visual position indicator and polyester powder coating.
- Supply Voltage: 12 to 230 volts
- Maximum Torque: 27,300 In-lbs
- Operating Temperature: -40 to 150 F
- Torque: 27,300 In-lbs
-
Supplier: Indelac Controls, Inc.
Description: sensor, two limit switches wired for light indication, stainless steel fasteners, 300 series stainless steel output drive, declutching manual over ride with hand wheel, visual position indicator and polyester powder coating.
- Supply Voltage: 12 to 460 volts
- Maximum Torque: 27,300 In-lbs
- Operating Temperature: -40 to 150 F
- Torque: 27,300 In-lbs
-
Supplier: ALLDOS Inc.
Description: safety due to the automatic wire break control of the current loops is also unique. Exact chlorine measurement with automatic pH-value and temperature compensation are incorporated in one unit as a further innovation. Further features: Manual or automatic temperature
Find Suppliers by Category Top
Featured Products Top
-
Ensure product quality, reduce waste, and protect the environment. The ULTRAPEN PT2 is accurate, affordable, easy to use, and delivers reliable, repeatable results. ULTRAPEN PT2 is designed with high performance features including: proprietary sensor design (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company -
WILMINGTON, Mass - Heilind Electronics, a leading global distributor of electronic components and authorized distributor for Molex, is stocking and shipping Molex’s OneBlade 1.00mm Wire-to-Board Connector System. One (read more)
Browse Electrical Connectors Datasheets for Heilind Electronics, Inc. -
Conax Technologies’ Bearing Sensor Wire Seals seal virtually any sensor lead Our Bearing Sensor Wire Seals (BSWS) are designed to seal virtually any transducer, sensor or (read more)
Browse Predictive Maintenance and Condition Monitoring Systems Datasheets for Conax Technologies -
product quality, prevent equipment damage and verify in-line instrumentation in a wide range of applications, some of which are listed above. Reliability Built In Breakage is one of the major causes of sensor failure in a typical pH or conductivity instrument. Myron L (read more)
Browse Conductivity and Resistivity Meters Datasheets for Myron L Company -
effective management and organization of electrical connections and cables. Among the various components that ensure such reliability is the wire harness, which is a structured grouping of wires, cables, and connectors engineered to ensure safety, component health, and performance. In this blog, we (read more)
Browse Wire Terminals Datasheets for ASAP Semiconductor LLC -
for engineers: ?? Designed for one million operating cycles with detent. That's about twenty times the service life of conventional wire or cermet potentiometers. ??Adjustable detent machanism or no detent with end stops for flexible HMI (read more)
Browse Rotary Encoders Datasheets for EBE Elektro-Bau-Elemente GmbH -
one of the world's leading distributors of connectors, relays, sensors, switches, thermal management and circuit protection products, terminal blocks, wire and cable, wiring accessories, and insulation and identification products. Founded in 1974, Heilind has locations throughout the U.S., Canada (read more)
Browse Protective Sleeving Datasheets for Heilind Electronics, Inc. -
road. A truck wire harness is like the nervous system of a truck. It is a group of wires, connectors, and terminals that link all the electrical parts together. Instead of having many loose wires running around, a truck wire harness keeps them organized in one bundle. This makes the truck (read more)
Browse Cable Harness and Wire Harness Services Datasheets for QL-Custom Technology Limited -
900 Series Monitor/Controllers include everything you need to simplify water quality management in industrial, municipal, and commercial operations in one compact (1 (read more)
Browse Laboratory Controllers Datasheets for Myron L Company -
Micro-One connectors deliver secure electrical performance in a compact 2.00mm pitch platform. Industrial automation and robotic equipment continue to pack more sensors, controllers, drives, and intelligent electronics into increasingly compact assemblies. The challenge isn (read more)
Browse Wire to Board Connectors Datasheets for Heilind Electronics, Inc.
Conduct Research Top
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
used to fill the electrode channels with. phosphate buffered saline, or PBS (GIBCO PBS pH 7.4,. Invitrogen, Carlsbad, CA, USA). These pipette tips were. kept in place to serve as PBS reservoirs, and 20 gauge copper. wire electrodes were placed in these reservoirs. The. electrodes inserted in one
More Information Top
-
Nanotechnology in Civil Infrastructure
This nano- generator was used to power a nano- wire pH sensor and a nano-wire UV sensor, demonstrating a self-powered system composed entirely of nano-wires.
-
Nano-scale chemical and biological sensors
3.1 Micro- and nano- wire pH sensors .
-
Wireless sensor network application for cost effective environmental monitoring
The pH sensor wires to a single end analog channel 1 of the MDA300 sensor board the diagram below.
-
Encyclopedia of Applied Electrochemistry
Figure 6 illustrates features of a plastic PANI/CNT film and a simple wire for pH sensors .
-
Quantitative studies of long-term stable, top-down fabricated silicon nanowire pH sensors
Abstract We report a simple and effective method to de- velop long-term stable, top-down fabricated silicon nano- wire (SiNW) pH sensors along with systematic studies on the performance of the sensors.
-
A Tin Oxide Transparent Electrode Provides the Means for Rapid Time‐resolved pH Measurements: Application to Photoinduced Proton Transfer of Bacteriorhodopsin ...
Nomura, K. and Y. Ujihira (1987) Magnetite coated iron wire and molybdenum oxide-coated molybdenum wire as pH sensor . Anal.
-
A comparison of three electrodes for the measurement of pH in small volumes.
An ion-sensitive field effect transistor (ISFET, Sentron, Sentron, Inc.) electrode was compared with a glass combination micro-electrode (MI-410, Micro-electrodes, Inc.) and a solid-state metal wire oxide pH sensor (Beetrode, World Precision Instruments, Inc.) with a liquid junction …
-
Vol.3, Num.2 - Analytical Sciences
Magnetite Coated Iron Wire and Molybdenum Oxide-Coated Molybdenum Wire as pH Sensor .
-
Industrial applications of pulsed lasers to materials microprocessing
100pm diameter pH - sensor wire .
-
Excimer laser micromachining: a 15-year perspective
(b) KrF laser-stripped insulation from pH - sensor wire .
Indicates content that may require registration and/or purchase.