-
Supplier: ValueTronics International, Inc.
Description: browser for handheld or fixtured probing, and coaxial input (SMA adapter) Cross compatibility with P7700 series tip accessories Full Bandwidth to 8 GHz Probe cable and solder down tips operate over an extended temperature range Probe and tip specific S-parameters- Full AC
- Bandwidth: 4,000 MHz
- Probe Type: Differential
-
Supplier: ValueTronics International, Inc.
Description: The K18HW-E1 is a probe from Tektronix. Additional Features: 8x RJ-45 ports for 16 E1/DS1/J1 receivers (8x bi-directional links) High-impedance connection RJ-45 connectors with cables to adapt to all standards (Coax, Bantam, RJ-45, open ends) Supports ATM monitoring: HW-based AAL-2 and
-
Supplier: Fluke
Description: Easy-to-use, competitively priced tester is three tools in one—a fault locator, a cable and wire manager and a tone generator with SmartTone technology. From just ONE END of any two or more conductor cable you can measure up to 2,500 feet (762 meters). Easily find the distance to opens or
-
-
Supplier: Fluke
Description: Easy-to-use, competitively priced tester is three tools in one—a fault locator, a cable and wire manager and a tone generator with SmartTone technology. From just ONE END of any two or more conductor cable you can measure up to 2,500 feet (762 meters). Easily find the distance to opens or
- Features: Other
-
Supplier: ValueTronics International, Inc.
Description: well as a probe menu button right on the comp box itself. This button brings up a probe menu on the oscilloscope display with all relevant settings and controls for the probe. The TekVPI interface utilizes a new probe power management architecture enabling direct
- Bandwidth: 500 MHz
Find Suppliers by Category Top
Featured Products Top
-
coaxial cable) is terminated in 50 ohms, some of the signal will be reflected back along the line. This can best be understood by looking at the extreme mismatch termination values, that is a short circuit (zero ohms) and an open circuit (infinite ohms). Short (read more)
Browse Antennas Datasheets for A.H. Systems Inc. -
Test Leads E-Z-Hook offers a vast selection of standard test lead and patch cord combinations including multimeter test probes & leads, jumper leads, test lead wire and more. By combining our flexible test lead (read more)
Browse Hookup Wires Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
facilitating modular, leak-free, and maintenance-friendly cooling systems for data centers. To meet the rigorous demands of this sector, Marposs HeTech has developed a specialized leak testing bench tailored for blind mate quick connectors used in open rack designs. These connectors are part of a (read more)
Browse Leak Testing Equipment Datasheets for Marposs Corp -
facilitating modular, leak-free, and maintenance-friendly cooling systems for data centers. To meet the rigorous demands of this sector, Marposs HeTech has developed a specialized leak testing bench tailored for blind mate quick connectors used in open rack designs. These connectors are part of a (read more)
Browse Leak Testing Equipment Datasheets for Marposs Corp -
0.20’’ (5.08 mm) and can be inserted from multiple angles within the 180-degree opening. The spring tension of 7 ounces operates the product into the open position. Available in 10 colors and 4 thread studs (4-40, 6-32, 8-32, and 10-32 threads). Customization is available for (read more)
Browse Board Mount Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
provide high accuracy results. While the ideal setup is often not possible, many options exist to get close. One option is to use fewer connectors with the highest quality and shortest length of coax. This may require custom coax with the correct connectors on each end. Due to the flexible nature of (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for A.H. Systems Inc. -
E-Z-Nailclip™ test terminals and bread boarding kits are ideal for holding wire ends firmly in place. The simple fingertip operation makes connections hassle-free. Offering a variety of designs our nail clips provide efficient harness board construction and can be driven directly into wood (read more)
Browse Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
E-Z-Nailclip™ test terminals and bread boarding kits are ideal for holding wire ends firmly in place. The simple fingertip operation makes connections hassle-free. Offering a variety of designs our nail clips provide efficient harness board construction and can be driven directly into wood (read more)
Browse Board Mount Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
principle of building blocks with a system composed of two elements: modules and frames. Modules of various styles and different contact types are available for different application requirements, combining signal, power, coaxial, pneaumatic and, from now on, data contact technologies into custom (read more)
Browse Electrical Connectors Datasheets for Smiths Interconnect, a Molex company -
connector for hands-free testing in tight spaces or cut wire without having to reach the desired location by hand. The extension tool is designed specifically to be used to deploy E-Z-Hook's XB insulation-piercing wire clamp (probe) connectors that are soldered to test leads and any of E (read more)
Browse Hookup Wires Datasheets for E-Z-HOOK, a division of Tektest, Inc.
More Information Top
-
https://bora.uib.no/bitstream/handle/1956/6562/101131232.pdf?sequence=1
37 Table 3.5: Specification of the two open ended coaxial probes used in this work [48].
-
Miniature open-ended coaxial probes for dielectric spectroscopy applications
… Y A 1993 Numerical Analysis of Open-Ended Coaxial Line Sensors With Application To Dielectric Measurements Up To 20 GHz (London, UK: King’s College London) [5] Gabriel C et al 1994 Admittance models for open ended coaxial probes and their place in …
-
Sensing volume of open-ended coaxial probes for dielectric characterization of breast tissue at microwave frequencies
[17] C. Gabriel, T. Y. A. Chan, and E. H. Grant, “Admittance models for open ended coaxial probes and their place in dielectric spectroscopy,” Phys Med.
-
Measurement techniques and application of electrical properties for nondestructive quality evaluation of foods—a review
The dielectric properties of tuna fish measured at 2,450 and 915 MHz and from −30 to 60°C by using open ended coaxial probe method reported by Liu and Sakai (1999).
-
Electrical Impedance Variation With Frequency in Shales and Shaly Sands
An open ended coaxial probe , HP 85070A, is used to determine the reflectivity S*ll of the sample.
-
Techniques for measuring the microwave dielectric properties of materials
42 879–86 [154] Gabriel C, Chan T Y A and Grant E H 1994 Admittance models for open ended coaxial probes and their place in dielectric spectroscopy Phys. Med. Biol. 39 2183–200 [155] Baker-Jarvis J, Janezic M D, Domich P D …
-
Open-Ended Coaxial Probe: Model Limitations
[14] C. L. Li and K. M. Chen, “Determination of electromagnetic properties of materials using flanged open ended coaxial probe —Full wave analysis,” IEEE Trans. Instrum.
-
Electrical Power Systems and Computers
An Accurate Equivalent Circuit Method of Open Ended Coaxial Probe for Measuring the Permittivity of Materials . . . . .
-
Advances in Microwave and Radio Frequency Processing
The open ended coaxial probe , a recent development, has become popular because it is easy to use with an ANA.
-
Improved circuit model of open-ended coaxial probe for measurement of the biological tissue dielectric properties between megahertz and gigahertz
Remote Sens. Lett. 10 323–7 Gabriel C, Chan T Y A and Grant E H 1994 Admittance models for open ended coaxial probes and their place in dielectric spectroscopy Phys. Med. Biol. 39 2183–200 Gabriel C, Gabriel S and Corthout E 1996a …
Indicates content that may require registration and/or purchase.