Products/Services for Optidress Attachment
-
Construction and Demolition Attachments - (300 companies)Construction and demolition attachments are specialized implements that are attached and used with heavy machinery to perform a job. Image Credit: Bobcat Company. Construction and demolition attachments are specialized implements that are attached...
-
Lifting and Rigging Attachments - (627 companies)Lifting and rigging attachments are used on a crane or hoist between the hook and the item to be lifted. Items include sling release systems, product specific lifters, clamps and grapples. Lifting and rigging attachments are used on a crane or hoist... -
Forklift Extensions - (37 companies)OSHA specifies that forklifts equipped with third party front-end attachments should be labelled according to OSHA 1910.178(a)(5) specifying the truck weight, load, and maximum elevation the load may be lifted when laterally centered. Standards. VDI...
-
Thread Chasers and Thread Restorers - (142 companies)Thread Chasers and Tread Restoring tools are used to re-form or re-cut threads Thread chasers and thread restorers are used to form or cut screw threads. Threading tools and attachments are used with the taps that are used to cut the female thread... -
Trenchers - (17 companies)Ground-based versions are either trencher machines which are for trenching-only operations, or attachments for skid-steer or other multi-use utility vehicles. To excavate trenches on the sea floor, trenching operations are conducted by a trenching barge...
-
Mowers - (65 companies)Mowers are used to cut grass, plants, small trees, and other ground-based vegetation. These machines include dedicated mowing machines and attachment boom, flail and deck mowers. How to Select Mowers. What is a Mower?. Mowers are used to cut grass...
-
Lifting Slings - (323 companies)Lifting slings are material handling accessories for load attachment to lifts, cranes, and hoists. Lifting slings or sling lifts are material handling accessories for load attachment to lifts, cranes, and hoists. They are used in heavy manufacturing...
-
Cutting Tool Inserts - (434 companies)Cutting tool inserts are replaceable attachments for cutting tools. They typically contain the actual cutting edge. Cutting tool inserts are replaceable attachments for cutting tools that typically contain the actual cutting edge. Cutting tool...
-
Drive Sockets and Adapters - (110 companies)...products and packaged sets of removable wrench and interchangeable bit screwdriver attachments. They are designed to accommodate a variety of nut, bolt, and screw sizes, as well as tool-access restrictions. Selection Criteria. In addition to product...
-
Hooks - (298 companies)Hooks are load-transmitting components that are most often used in conjunction with chains and other equipment. Products are designated as eye hooks, clevis hooks, or grab hooks and are used to connect lifting and rigging attachments. Hooks...
Product News
-
PennEngineering®
Sheet To Sheet Attachment SHEET TO SHEET ATTACHMENT. Metal To Metal, SpotFast® - SF, SFP. Metal To Metal Hinging With Washer, SpotFast® - SFW. Metal To Plastic, SpotFast® - SFK. Panel To Panel, KEYHOLE® Style - SKC-F. Metal To Metal, For Installing Into Stainless, SpotFast® - SFP (read more)Browse Captive Screws Datasheets for PennEngineering® -
Oriental Motor USA
Expanded Linear Actuator Attachment Lineup Oriental Motor USA is pleased to announce an expansion to its popular Linear Actuator Attachment product line with new compatibility for AZ Series DC input motors. Previously available only for PKP Series stepper motors, the Linear Actuator Attachments now offer greater flexibility for engineers and designers seeking advanced motion control features in compact applications. The Linear Actuator Attachment combines a lead screw and resin nut into a streamlined, gearhead-style mounting adapter... (read more) -
Gurley Precision Instruments
Digital Timing Attachment for Densometers: 4320DN The Model 4320 Programmable Digital Timer is designed specifically for all Gurley Densometers and High Pressure models. The Model 4320 not only increases the accuracy and productivity of these instruments, but provides recording and computing capabilities that will absolutely minimize the possibility of operator error. Both RS-232 and Centronics output to a variety of devices, including most printers and PC's. Other Model 4320DN features include: Automatic & manual program options. Calculates... (read more)Browse Densometers and Porosimeters Datasheets for Gurley Precision Instruments -
MacDermid Alpha Electronics Solutions
Sinter Silver for Die and Package Attachment Alpha 's sintered silver technology for die attach, package attach and substrate-heat spreader attach significantly improves the efficiency and reliability of power electronics, such as traction inverters and other high voltage conversion applications, including on-board chargers and DC/DC converters. As vehicles transition from micro and mild hybrids to full hybrids, plug in hybrids and battery vehicles, powertrain kilowatt requirements increase dramatically. These applications demand optimized... (read more)Browse Conductive Compounds Datasheets for MacDermid Alpha Electronics Solutions -
Dymax
UV Adhesive Improves Reflow Profiling Accuracy A new study conducted with the Rochester Institute of Technology reveals how thermocouple attachment methods impact reflow profiling accuracy. Results show Dymax 9037-F UV-curable adhesive provides stronger, more repeatable thermocouple holds than solder, aluminum tape, or polyimide tape, especially in high-density PCB applications. Key findings include: Higher accuracy and repeatability in thermal data. More secure attachment for demanding PCB layouts. Comparative testing across multiple... (read more)Browse Encapsulants and Potting Compounds Datasheets for Dymax -
Hamilton Company
Highest HDHT Temperature Headspace Syringe Benefits of Hamilton HDHT headspace syringes: *The needle attachment is chemically inert, eliminating detached needles due to contact with organic and chlorinated solvents. *Needle attachment minimizes ghost peaks. *Temperature stability up to 200 C means a wider range of sample components can be analyzed. *Spring-in-plunger design creates a dynamic seal between the plunger tip and the inside of the glass barrel for leak-free operation. *Increased lifetime over traditional headspace syringes... (read more)Browse Syringes and Needles Datasheets for Hamilton Company -
Zeus
Aeos™ ePTFE Suture Monofilament Supporting Rapid Recovery with Stronger Sutures. Zeus offers customized, flexible, adaptable, and stronger sutures and monofilament products, which are designed to obtain better closure, minimize the immune response, and promote optimal tissue attachment for swift patient healing. Learn More (read more) -
Essen Magnetics Pty Ltd
NdFeB Neo Pot Magnet for Closures & Mounts In industrial, manufacturing, and DIY projects, engineers often struggle with securely attaching components to non-magnetic materials or creating reliable closure mechanisms. NdFeB Neo Pot magnets provide a compact, strong, and versatile solution for these challenges. High-Performance NdFeB Core. NdFeB ring magnet delivers strong, consistent magnetic force. Enables attachment of plastic, wood, glass, and ceramic to metal surfaces. Versatile & Adaptable Design. Flat bore and 90 countersunk... (read more)Browse Industrial Magnets Datasheets for Essen Magnetics Pty Ltd -
Custom Machine & Tool Co., Inc.
Keyless Timing Pulley Connection System The best keyless timing pulley connection system on the market is the Concentric Maxi Torque bushing connection system designed and patented by Custom Machine and Tool Co., Inc. A single screw locks the low taper angle split bushing in place and eliminates all of the existing attachment issues. Need a custom timing pulley with the Concentric Maxi Torque keyless bushing system? Upload your print on our custom pulley quote page. CAD models also available on request for the bushing and hub... (read more)Browse Timing Pulleys (inch) Datasheets for Custom Machine & Tool Co., Inc. -
PennEngineering®
Tool-Less Lock & Release Connector for Datacom The PEM (R) M.2 Board Latch is designed for M.2 SSD applications in datacom servers. This tool-less connector provides quick, secure attachment of daughter boards to motherboards through a one-press mechanism. It 's simple locking and release with no tools, no delays, and no compromises. Learn why engineers choose the M.2 Board Latch. Try the PEM Digital Design Engineer TM to match your design with the right fasteners. (read more)Browse Captive Fasteners Datasheets for PennEngineering®