-
Supplier: OMEGA Engineering, Inc.
Description: oxygen, hydrogen, helium, argon and carbon dioxide, please refer to the FLT Series flow tubes. Please consult the Engineering Department for details. The scale is fused on the metering tube in 1 mm (3⁄32") increments, which enables a user to read the flow rate with the highest
- Pipe Diameter: 0.125 inch
- Gas Volumetric Flow Rate: 0.00388461333975 to 2.10101078213715 SCFM
- Operating Temperature: 249.8 F
- Operating Pressure: 200 psi
-
Supplier: OMEGA Engineering, Inc.
Description: oxygen, hydrogen, helium, argon and carbon dioxide, please refer to the FLT Series flow tubes. Please consult the Engineering Department for details. The scale is fused on the metering tube in 1 mm (3⁄32") increments, which enables a user to read the flow rate with the highest
- Pipe Diameter: 0.125 inch
- Gas Volumetric Flow Rate: 0.00020376562700325 to 2.0659080034125 SCFM
- Operating Temperature: 249.8 F
- Operating Pressure: 200 psi
-
Supplier: Brooks Instrument
Description: For critical medical applications where accurate and reliable air or oxygen flow must be precisely controlled, the FR6000 air and oxygen flow meters deliver reliable performance trusted in many medical instruments. Made with high-impact resistant, medical-grade
- Media Temperature Range: 150 F
- Liquid Volumetric Flow Rate: 0.033 to 3.96 GPM
- Operating Pressure: 100 psi
- Media Temperature: 150 F
-
-
Supplier: Brooks Instrument
Description: When you need quick air-flow measurements on the go, you need the portability of the Pocket Series variable area flow meters. Constructed from durable polycarbonate, Pocket Series flow meters come with a pocket clip and a short, 135 mm (5.32 in.) length that fits
- Media Temperature Range: 150 F
- Liquid Volumetric Flow Rate: 0.033 to 3.96 GPM
- Operating Pressure: 100 psi
- Media Temperature: 150 F
-
Supplier: OMEGA Engineering, Inc.
Description: The FL-2500 Series direct read rotometer kits offer versatility at a low cost. Each kit includes seven interchangeable direct read scales for air, water, Argon, CO2, Helium, Nitrogen and Oxygen. These economical kits are ideal for laboratories, schools or processes that use multiple gases.
- Pipe Diameter: 0.125 inch
- Gas Volumetric Flow Rate: 0.0333333333333333 to 1.83333333333333 SCFM
- Operating Temperature: 32 to 150 F
- Operating Pressure: 100 psi
Find Suppliers by Category Top
Featured Products Top
-
d·flux Multiparameter Mass Flow MeterMultiparameter Mass Flow Meters and Controllers for Gases Measure and control five process variables: Mass flow, volumetric flow, temperature, pressure, and density (read more)
Browse Gas Flow Meters Datasheets for Sierra Instruments, Inc. -
Area Flow Meters Variable Area Flow Meters (Rotameters) measure flows in industrial piping with ease of installation, removal, and reading. Accurate, economical, and versatile, they come in various materials and measurement options, suitable for water treatment, chemical processing, and more (read more)
Browse Flow Meters Datasheets for Georg Fischer Piping Systems Ltd -
The light and dynamic mass flow controller VEMD works extremely quietly, thanks to piezo technology. The integrated electronics and sensor record, control, and meter the flow rate of air and inert gases proportionally. Compact module with integrated control electronics Dynamic (read more)
Browse Control Valves Datasheets for Festo Corporation -
High Pressure High Flow Specialty Gas Control Panel With Diaphragm Valve , 3000Psig Oxygen Control Medical Changeover Manifold Panel JW100 Series Semi-automatic Changeover Device A high-pressure high-flow specialty gas control (read more)
Browse Control Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
-mechanical devices. Ethernet connection is optional and includes a software utility that allows you to remotely monitor and operate the instrument. The system offers options such as remote operation, alarms, sensors (gas dependent) and an oxygen compatible construction. Precision mass flow (read more)
Browse Gas Generation Equipment Datasheets for Environics, Inc. -
. Ethernet connection is optional and includes a software utility that allows you to remotely monitor and operate the instrument. The system offers options such as remote operation, alarms, sensors (gas dependent) and an oxygen compatible construction. Precision mass flow controllers (MFC (read more)
Browse Gas Cabinets and Distribution Systems Datasheets for Environics, Inc. -
will steady a pulsing flow caused by diaphragm pumps, piston pumps, peristaltic pumps and other quick flow interrupting equipment. The PDS will steady a vibrating pointer of a pressure gage or flow meter under flowing conditions. When used properly, quick pulsating flows will be greatly (read more)
Browse Pulsation Dampeners Datasheets for Plast-O-Matic Valves, Inc. -
specifically when using carbon monoxide. A condition that would trigger an alarm is if the interpreted concentration from the optional flow meters falls outside a user adjustable tolerance. NEW FEATURE! These alarms can also be emailed to keep you updated even (read more)
Browse Mixing and Blending Controllers Datasheets for Environics, Inc. -
that PIDs cannot detect natural gases, such as oxygen and methane, because their ionization point is too high. Therefore, the PID can only detect gases that can be ionized by UV light unless combined with other tools like a multi-gas meter. Why is PID Calibration Necessary? (read more)
Browse Manifolds and Manifold Systems Datasheets for Environics, Inc. -
wastewater, for example, by ventilating the sediment tank or through pressure ventilation of biological wastewater treatment systems. The introduction of oxygen is important for deep wastewater tanks, wastewater treatment systems with standard aeration tanks or natural clarification ponds. If the (read more)
Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp.
More Information Top
-
Computational Intelligence
In the continuous - flow system air i^ not used, but compressed medical gases, usually nitrous oxide and oxygen , pass through flow meters ( rotameters ) and vaporizers to supply anaesthetic to the patient[2].
-
Noise in the MRI scanner
The oxygen cylinder gauge pressure indicated that the cylinder was full, gas was coming out of the fresh gas outlet, but with electronic flow meters (no rotameters ) and no calculated oxygen concentration on the anaesthesia delivery unit screen, we were unsure of …
-
Control of free‐radical emulsion polymerization of methyl methacrylate by oxygen injection. II. Experimental study
Oxygen flow was first metered through a Matheson R7640 Series Rotameter with a no. 610 tube.
-
Effects of organic acids on the germination of seeds and growth of seedlings
Flow meters ( Rotameters ) were used to measure and control the concentration of oxygen in the gas phase above the sand.
-
Anesthesiology and Otolaryngology
The auxiliary flow meter is of the same design as a rotameter and supplies oxygen via a nipple- or diameter-indexed safety system (DISS) oxygen threaded connection.
-
Continuous alpha-amylase production using Bacillus amyloliquefaciens adsorbed on an ion exchange resin
… vessel; (D) pressure gauge; (E) immobilized cell column; (b-) graduated cylinder for liquid flow measurement; (G) effluent liquid dis- solved oxygen measurement vessel with dissolved oxygen probe; (H) gas mixing chamber; (/) gas flow meter ; (J) oxygen and (K) air feed rotameters .
-
CURRENT REVIEW
These candidates then presented the argument surrounding: air and oxygen (no-one mentioned catalytic oxygen enrichment of air) hot and cold application systems of control rotameter , off-line oxygen meter , closed loop control from oxygen meter or mass flow .
-
Journal of Thermophysics and Heat Transfer > Heat Transfer Phenomena in a Vortex Engine
Sonic nozzles are used to meter the mean mass flow rates of air and oxygen lines and a calibrated Rotameter is used to measure fuel flow rate.
-
Design of Municipal Wastewater Treatment Plants: WEF Manual of Practice No. 8 ASCE Manuals and Reports on Engineering Practice No. 76, Fifth Edition > ODOR AND...
The equipment required for on-site storage and application includes a specialty steel, double-walled containment-pressure vessel for liquid oxygen storage, evaporator–pressurizer, control valve, pressure regulator, flow meter ( rotameter ), piping, and injectors (Figure 7.26).
-
http://dspace.mit.edu/bitstream/handle/1721.1/92100/895815777-MIT.pdf?sequence=2
―Chapter 3: Design and Construction of a Two-Phase Flow Facility― Table 16: Specifications of the Rotameter Installed in the Dissolved Oxygen Meter Loop.
Indicates content that may require registration and/or purchase.